CSA Toroidal Transformers

6 Results
Encapsulated PCB or Flying Lead -- 40/3030
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Agency: CSA; UL; VDE
  • Primary Frequency: 50 / 60 Hz
  • Single Phase Configuration: Dual
  • Primary Voltage: 115
Auto-Transformer -- Model AZ85615
from Toroid Corp. of Maryland

Optional enclosure with or without cord, plug and receptacle [See More]

  • Agency: CSA; UL
  • Primary Frequency: 60 Hz
  • Single Phase Configuration: Single
  • Primary Voltage: 230
Power Toroidal Transformer, FPT Series
from Standex-Meder Electronics

FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130 °C insulation system utilized. Low radiated magnetic field. CSA and UL recognized components LR16597,... [See More]

  • Agency: CSA; UL
  • Primary Voltage: 115 to 230
  • Primary Frequency: 50 / 60 Hz
  • Power Rating (VA): 15 to 500
Auto Transformer
from Powertronix Inc.

Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS. Industrial Automation. Electrical Equipment [See More]

  • Agency: RoHS; CSA; UL
  • Power Rating (VA): 100 to 1000
  • Primary Voltage: 120
  • Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket
Low Voltage Lawn Lighting Transformer -- LLT001
from Dongguan Yili Electronics Co., Ltd.

Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, lawn lighting and spa lights as well as submersible lighting fixtures in residential and commercial applications. [See More]

  • Agency: CSA; ETL Listed to US (UL1838) and Canada (CSA C22.2#250.7) Safety Standard
  • Output Type: AC
  • Primary Voltage: 120
  • Operating Temperature: -20 to 70
Y23 Standard Range Toroidal Transformer -- Avel Y236000
from Avel Lindberg, Inc.

AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular... [See More]

  • Agency: CSA; UL
  • Primary Frequency: 50 / 60 Hz
  • Single Phase Configuration: Dual
  • Primary Voltage: 115