MIL-STD Toroidal Transformers
from Coilcraft, Inc.
Sensed current up to 28 Amps. Designed for use up to 1 MHz and above. Very low primary resistance. AEC-Q200 Grade 1 ( −40 °C to +125 °C). UL Class 180 (H) insulating materials, UL 1446 Class F (155 °C) Insulation System (UL File E83628 CC-5D marking). Bobbin plastic UL 94-V0,... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Sensed current up to 47 Amps. Designed for use up to 1 MHz and above. Very low primary DC resistance. AEC-Q200 Grade 1 ( −40 °C to +125 °C). Need parts for space, military or other critical applications?. See Coilcraft ST629TCB Series [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Sensed current up to 40 Amps. Designed for use between 400 Hz to 1 MHz and above. Very low primary resistance. AEC-Q200 Grade 1 ( −40 °C to +125 °C). Meets Reinforced Insulation per UL 60950-1. Need parts for space, military or other critical applications?. See Coilcraft ST630TCB... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Senses current up to 7 Amps. Designed for use between 11 kHz to 1 MHz and above. 9 turns ratios to meet variety of requirements. AEC-Q200 Grade 1 ( −40 °C to +125 °C). Need parts for space, military or other critical applications?. See Coilcraft AE475TCB Series [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Sensed current up to 20 Amps. Designed for use up to 1 MHz and above. Very low primary resistance. AEC-Q200 qualified. Designed for: Continuous AC current monitoring in switched-mode power supply. Overload and short-circuit protection. Current measurement in traction motor and battery management... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Coilcraft LPD3015 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family. Ideal for... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 85
from Coilcraft, Inc.
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family. Ideal for... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family. Ideal for... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 85
from Coilcraft, Inc.
Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family. Ideal for... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 85
from Coilcraft, Inc.
Coilcraft LPD6235 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family. Ideal for... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Magnetic... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 85
from Coilcraft, Inc.
3 dB bandwidth: 1 MHz to 8.5 GHz. 1/4 Watt RF input power. 250 mA max current rating. AEC-Q200 Grade 1 ( −40 °C to +125 °C). Need parts for space, military or other critical applications?. See Coilcraft ST440RFU Series [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Tapped or untapped configurations. 250 mA max current rating. 300 Vrms interwinding isolation. 1/4 Watt RF input power rating. Custom versions available. Typical applications are as impedance or isolation transformer. Can also be used for balanced to unbalanced (balun) conversion. AEC-Q200 Grade 3 (... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 85