60 Hz Toroidal Transformers

3 Results
Auto-Transformer -- Model AZ85615
from Toroid Corp. of Maryland

Optional enclosure with or without cord, plug and receptacle [See More]

  • Primary Frequency: 60 Hz
  • Primary Voltage: 230
  • Single Phase Configuration: Single
  • Output Type: AC
Enclosed Medical Transformers
from Amgis Toroidal Power Products, LLC

Amgis has developed a line of fully enclosed medical isolation transformers for North American applications which features toroidal transformer technology. These units provide additional safety and protection for a wide range of medical applications. When electronic devices are being used in a... [See More]

  • Primary Frequency: 60 Hz
  • Output Type: AC
  • Primary Voltage: 120
  • Power Rating (VA): 300 to 1800
Reference Transformer (BETA) -- 6000
from Data Device Corporation (DDC)

Meets MIL-T-27 grade 6, 115V input, 2V output [See More]

  • Primary Frequency: 60 Hz
  • Output Type: AC
  • Single Phase Configuration: Single
  • Operating Temperature: -55 to 130