AC Toroidal Transformers

34 Results
Low Voltage Lawn Lighting Transformer -- LLT001
from Dongguan Yili Electronics Co., Ltd.

Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, lawn lighting and spa lights as well as submersible lighting fixtures in residential and commercial applications. [See More]

  • Output Type: AC
  • Operating Temperature: -20 to 70
  • Primary Voltage: 120
  • Mounting: wall or stanchion mount, using the mounting tab at the top
Auto-Transformer -- Model AZ85615
from Toroid Corp. of Maryland

Optional enclosure with or without cord, plug and receptacle [See More]

  • Output Type: AC
  • Primary Frequency: 60 Hz
  • Single Phase Configuration: Single
  • Primary Voltage: 230
50/60Hz Current Transformers and Current Sensors
from Amgis Toroidal Power Products, LLC

Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be conveniently connected to measuring and recording... [See More]

  • Output Type: AC
  • Operating Temperature: -40 to 120
  • Primary Frequency: 50 / 60 Hz
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
Aluminium Enamelled Wire Toroidal Transformer -- HDB-600-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 220
  • Primary Voltage: 220
  • Power Rating (VA): 600
Voltage Transformer -- BTV 25
from SOCOMEC

bull; The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened. • BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components. which could affect accuracy. [See More]

  • Output Type: AC
  • Primary Voltage: 230 to 800
  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 100
MPT Series Power Transformer (BETA) -- MPT-1X-1-01
from Data Device Corporation (DDC)

Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can... [See More]

  • Output Type: AC
  • Primary Frequency: 400
  • Single Phase Configuration: Single
  • Primary Voltage: 115
Commercial Toroidal Transformers
from Amgis Toroidal Power Products, LLC

There are many inherent advantages of the toroidal (ring, donut-shaped core) transformer, relative to other core configurations. Advantages of Ring Toroidals: Magnetic circuit is nearly ideal. Lower stray magnetic field. Less volume and weight. Less audible hum. Higher efficiency (perfect for stray... [See More]

  • Output Type: AC
  • Power Rating (VA): 100 to 3000
  • Output Voltage: 12 to 120
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
Aluminum Toroidal Transformer -- HDB-300-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 24
  • Primary Voltage: 220
  • Power Rating (VA): 300
Reference Transformer (BETA) -- 13024
from Data Device Corporation (DDC)

Meets MIL-T-27 grade 6, 115V input, 3V output [See More]

  • Output Type: AC
  • Primary Frequency: 47-66 Hz
  • Single Phase Configuration: Single
  • Operating Temperature: -55 to 130
Current Transformers
from Amgis Toroidal Power Products, LLC

Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional to the current in the... [See More]

  • Output Type: AC
  • Mounting: PCB/SMD
  • Operating Temperature: -40 to 120
BK Toroidal Transformer -- HBK-200
from Hengda Electronic Factory

Toroidal iron core is made by imported high brand silicon steel sheet, annealing by nitrogen and hydrogen gas protection. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. [See More]

  • Output Type: AC
  • Output Voltage: 220
  • Primary Voltage: 380
  • Power Rating (VA): 200
Reference Transformer Series (BETA) -- 21049
from Data Device Corporation (DDC)

These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process control,... [See More]

  • Output Type: AC
  • Primary Frequency: 400
  • Single Phase Configuration: Single
  • Operating Temperature: -55 to 130
Custom High Efficiency Toroidal Transformers
from Amgis Toroidal Power Products, LLC

Alternative energy is rapidly becoming a mainstream industry throughout the global community. Through this growth comes ever-changing technology and abilities to convert these energy sources into regulated AC power. Advantages of High Efficiency Toroidal Transformers. Variety of configurations. 100%... [See More]

  • Output Type: AC
Efficient Isolation Transformer -- HDB-500
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Primary Voltage: 220
  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 220
Custom Three Phase Toroidal Power Transformers
from Amgis Toroidal Power Products, LLC

Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I transformers. E-I transformers are stacked side by side... [See More]

  • Output Type: AC
High Efficiency Toroidal Transformer -- HDB-200-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 24
  • Primary Voltage: 220
  • Power Rating (VA): 200
Custom Toroidal Audio Transformers
from Amgis Toroidal Power Products, LLC

Amgis designs and manufactures professional toroidal audio transformers, ideal for high-end designs. High-performance audio equipment demands absence of AC noise. We can design a solution that can isolate at a high level and deliver the clean power demanded by top audio companies. We offer a broad... [See More]

  • Output Type: AC
High Efficiency Toroidal Transformer -- HDB-500-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 380
  • Primary Voltage: 220
  • Power Rating (VA): 500
Custom Toroidal Auto Transformers
from Amgis Toroidal Power Products, LLC

Using a toroidal auto transformer is always an economical solution when you need to step down the voltage from 230V to 120 V or vice versa, and the equipment already has a fully isolated transformer or when the components do not require an isolated transformer. Advantages of Toroidal Auto... [See More]

  • Output Type: AC
  • Primary Voltage: 120 to 230
High Efficiency Toroidal Transformer -- HDB-600
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 110
  • Primary Voltage: 220
  • Power Rating (VA): 600
Enclosed Medical Transformers
from Amgis Toroidal Power Products, LLC

Amgis has developed a line of fully enclosed medical isolation transformers for North American applications which features toroidal transformer technology. These units provide additional safety and protection for a wide range of medical applications. When electronic devices are being used in a... [See More]

  • Output Type: AC
  • Primary Voltage: 120
  • Primary Frequency: 60 Hz
  • Power Rating (VA): 300 to 1800
High Efficiency Toroidal Transformer -- HDB-600-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 110
  • Primary Voltage: 220
  • Power Rating (VA): 600
Miniature 50/60 Hertz (Hz) Power Transformers
from Amgis Toroidal Power Products, LLC

Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to CSA C22.2 no 66. UL File... [See More]

  • Output Type: AC
  • Output Voltage: 7 to 22
  • Primary Frequency: 50 / 60 Hz
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
High Efficiency Toroidal Transformer -- HDM-15
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 12
  • Primary Voltage: 220
  • Power Rating (VA): 15
PC Mount Transformers
from Amgis Toroidal Power Products, LLC

For PC mount transformers, Amgis ’ standard low profile PCB mount transformers are manufactured to the highest quality standards possible, in an IS/ISO 9001:2008 approved facility. All ranges are approved to UL5085-1 Low Voltage Transformers, and VDE 61558-1 (except for 2x22V models), and bear... [See More]

  • Output Type: AC
  • Primary Voltage: 115
  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 7 to 22
High Efficiency Toroidal Transformer -- HDM-15
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 15
  • Primary Voltage: 220
  • Power Rating (VA): 15
Inverter Transformer Efficient Toroidal -- HDB-300
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Primary Voltage: 15
  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 260
Isolation Transformer Toroidal -- HDB-1000
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Primary Voltage: 220
  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 220
Isolation Transformer Toroidal -- HDB-45
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Primary Voltage: 220
  • Primary Frequency: 50 Hz
  • Output Voltage: 18
Power Amplifier Toroidal Transformer -- HDV-500-GO
from Hengda Electronic Factory

The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The center hole is fixed (above 300VA has... [See More]

  • Output Type: AC
  • Primary Voltage: 220
  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 30
Toroidal Aluminum Transformer -- HDB-360-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Output Voltage: 48
  • Primary Voltage: 220
  • Power Rating (VA): 360
Toroidal Audio Transformer -- HDV-250
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Power Rating (VA): 250
  • Primary Voltage: 220
  • Mounting: Chassis
Toroidal Isolation Transformer -- HDB-360
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Primary Voltage: 220
  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 60
Toroidal Isolation Transformer 220V/24V for LED Lamp -- HDB-100
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Output Type: AC
  • Primary Voltage: 220
  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 24