RoHS Compliant Toroidal Transformers
from Coilcraft, Inc.
Designed for active clamp forward topology. Operates at 200 kHz with 36 – 72 V input. Provides 0.229 mm clearance above the seating plane. AEC-Q200 qualified [See More]
- Agency: RoHS
- Operating Temperature: -40 to 125
from Hammond Manufacturing Company Inc.
Features. Torodial transformer benefits: low profile. lightweight. cool running / high efficiency. due to the core shape - low stray magnetic flux leakage (low EMI). Dual 117/234 VAC primary, 50/60 Hz. operation. Note: Units are designed to have all windings engaged (either series or parallel... [See More]
- Agency: RoHS
- Power Rating (VA): 15
- Output Voltage: 110
from RS Components, Ltd.
Murata Power Solutions 78602/9JC [See More]
- Agency: RoHS; UL; Ul 94 v-0
- Mounting: Surface mount
- Operating Temperature: -40
from Coilcraft, Inc.
Coilcraft ’s 1812TRX Ethernet isolation transformer features a fully automated construction, not only reducing cost but also increasing reliability. Its compact surface mount package measures just 4.7 x 3.31 x 3.1 mm, significantly smaller than traditional hand wound toroidal transformers. The... [See More]
- Agency: RoHS
- Operating Temperature: -40 to 125
from Hammond Manufacturing Company Inc.
Features. Low profile, lightweight, cool running - due to high efficiency toroidal design. Dual 117/234 VAC primary, 50/60 Hz. operation. Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting... [See More]
- Agency: RoHS
- Power Rating (VA): 15
- Output Voltage: 240
from RS Components, Ltd.
RS PRO ST190541 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
The smallest RF transformers available. Available in both 1:1, 1.5:1 and 2:1 versions. 1812 size ferrite body with a ceramic base. Jacketed with a high temp material that creates a flat top for auto insertion. Typical applications are as impedance or isolation transformer. Can also be used for... [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190542 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for Texas Instruments LM5070 PoE Interface. IEEE 802.3af compliant for 3 W PoE applications. Industry standard EP7 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190543 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for Texas Instruments LM5070 PoE Interface. IEEE 802.3af compliant for 7 W PoE applications. Industry standard EP10 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190544 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
For flyback regulator applications using the Texas Instruments LM5000 Regulator. Recommended and approved by Texas Instruments [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190553 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Can be used with Linear Technology LT1725 Flyback Controller. Suitable for use in PoE applications. Ideal for use in telecommunications isolated converters and isolated power supplies. Six 1:1 windings [See More]
- Agency: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
RS PRO ST190563 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Planar Transformer optimized for PoE DC/DC Powered Device (PD) resonant forward converters. Designed to meet IEEE802.3bt standard. Perfect solution for high power PoE applications up to 100 W. Optimized for 200 kHz to 350 kHz with 42.5 – 57 V input. 1500 Vrms, 1 minute isolation (hipot)... [See More]
- Agency: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
RS PRO ST190573 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Optimized for use with On Semiconductor NCP1030 power converter. Interleaved primary and secondary windings for low leakage inductance. Ideal for 48 V telecom power supply and Power Over Ethernet (PoE) applications [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190575 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
- Operating Temperature: 105
from Coilcraft, Inc.
Transformers // Planar-Transformers // B0357 // B0358-CL [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190580 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Specially developed for use with the Texas Instruments UCC3580 PWM Controllers. Low profile, high efficiency planar transformer. Planar output choke inductor [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190590 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for TI LM5020 PWM Controller. Can be used in PoE applications. 1 MHz operating frequency. Low profile, surface mount [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190591 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for Texas Instruments LM5033 PWM Controller. For push-pull, half-bridge and full-bridge topologies. Ideal for Intermediate bus converters (IBC) [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190592 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for Maxim MAX5941B PoE Interface/PWM Controller. IEEE 802.3af compliant PoE forward converter applications. Low profile, surface mount transformer. 275 kHz switching frequency at a 50% duty cycle [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190594 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for the TI LM5070 PD Interface in 13 W applications. Operates at frequencies up to 1 MHz. RoHS-compliant 260 °C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190596 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for Linear LT1725 Isolated Flyback Controller. Can be used in isolated and non-isolated designs and in PoE applications. Interleaved secondary windings. RoHS-compliant. 260 °C compatible. Tin-silver (96.5/3.5) over tin over nickel over phos bronze terminations. [See More]
- Agency: RoHS
- Operating Temperature: 40 to 125
from RS Components, Ltd.
RS PRO ST190600 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for Maxim MAX5941A PoE Interface/PWM Controller. Interleaved primary and secondary windings. RoHS-compliant. 260 °C compatible. Tin-silver over tin over nickel over phos bronze terminations [See More]
- Agency: RoHS
- Operating Temperature: 40 to 125
from RS Components, Ltd.
RS PRO ST190605 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for Maxim MAX5941A PoE Interface/PWM Controller [See More]
- Agency: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
RS PRO ST190610 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for TI TPS23750 PoE PD controller (PMP929 reference design). Isolated, synchronous flyback transformers for IEEE 802.3af PoE applications [See More]
- Agency: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
RS PRO ST190611 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for TI TPS23750 PoE PD controller (PMP717 reference design). Designed for discontinuous mode in isolated, non-synchronous power supplies. [See More]
- Agency: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
RS PRO ST190615 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Specifically developed for use with the TI LM5032 PWM Controller. Can be used in both interleaved power stages of a high-current converter. Designed for 100 Watt application. [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190623 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Developed for use with the Maxim MAX17497A/B AC-DC and DC-DC Peak-Current-Mode Converters for wide input-voltage nonisolated power supplies to supply multiple output rails for smart meters, industrial control and similar applications. Meets functional insulation class for use in nonisolated... [See More]
- Agency: RoHS
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS PRO ST190632 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Senses current up to 20 Amps. Designed for up to 1 MHz and above. Eight different turns ratios to meet variety of requirements. Two pin-out configurations for different applications. AEC-Q200 Grade 1 ( −40 °C to +125 °C). Two samples of each value are available in Coilcraft... [See More]
- Agency: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
RS PRO ST190633 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Sensed current up to 28 Amps. Designed for use up to 1 MHz and above. Very low primary resistance. AEC-Q200 Grade 1 ( −40 °C to +125 °C). UL Class 180 (H) insulating materials, UL 1446 Class F (155 °C) Insulation System (UL File E83628 CC-5D marking). Bobbin plastic UL 94-V0,... [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from RS Components, Ltd.
RS PRO ST190634 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Coilcraft, Inc.
Sensed current up to 47 Amps. Designed for use up to 1 MHz and above. Very low primary DC resistance. AEC-Q200 Grade 1 ( −40 °C to +125 °C). Need parts for space, military or other critical applications?. See Coilcraft ST629TCB Series [See More]
- Agency: RoHS; MIL-STD
- Operating Temperature: -40 to 125
from RS Components, Ltd.
RS PRO ST190635 Toroidal Transformer [See More]
- Agency: RoHS
- Mounting: Surface mount
from Airlink Transformers
RX033 - 110V Portable Tool Transformers. 3.3kva 230v to 2x110v tool transformer. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We can custom build to your... [See More]
- Agency: RoHS; CE
- Output Voltage: 110
- Primary Voltage: 230
- Power Rating (VA): 3300
from Datatronics™
Feature. Toroidal Core Transformers. Encapsulated Molded Case. Used for Line Coupling, Matching and Isolation. Dielectric Withstanding Voltage: 500 VDC [See More]
- Agency: RoHS; UL
- Mounting: Chip Transformer; PCB/SMD
- Output Voltage: 300
from Pulse Electronics Corporation
SMT Toroid Gate Drive Transformer Series, Basic and Operational Insulation [See More]
- Agency: RoHS
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 220
from Powertronix Inc.
Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS. Industrial Automation. Electrical Equipment [See More]
- Agency: RoHS; CSA; UL
- Power Rating (VA): 100 to 1000
- Primary Voltage: 120
- Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket
from Airlink Transformers
RX05 - 110V Portable Tool Transformers. 5kva 230v to 3x110v tool transformer Made in China. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We can custom build to... [See More]
- Agency: RoHS; CE
- Output Voltage: 110
- Primary Voltage: 230
- Power Rating (VA): 5000
from Pulse Electronics Corporation
SMT Toroid Series Gate Drive Transformer Series, Basic and Operational Insulation [See More]
- Agency: RoHS
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 24
from Powertronix Inc.
High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and control and instrumentation applications. APPLICATIONS. Popular for... [See More]
- Agency: RoHS; UL
- Mounting: Flange Mount, Custom
- Power Rating (VA): 1000 to 45000
from Airlink Transformers
ST0750 - 110V Portable Tool Transformers. 750VA 230v to 110v tool transformer. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We can custom build to your... [See More]
- Agency: RoHS; CE
- Output Voltage: 110
- Primary Voltage: 230
- Power Rating (VA): 750
from Pulse Electronics Corporation
PA4379 SMT Toroid Gate Drive Transformer, 3000Vrms isolation, 26Vusec [See More]
- Agency: RoHS
from Hengda Electronic Factory
Toroidal iron core is made by imported high brand silicon steel sheet, annealing by nitrogen and hydrogen gas protection. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 380
- Output Voltage: 220
from Powertronix Inc.
Intermittent Duty Cycle Transformers are small size, low weight, single bolt mounted and well optimized. Smaller transformers are used when the load is intermittent and the duty cycle is shorter than thermal time constant of the transformer. APPLICATIONS. Automation. Process Automation. Medical... [See More]
- Agency: RoHS; IEC; UL
- Mounting: Center Potted with Thru Hole, Flange,Metal Washer, Encapsulated, Custom Defined
- Power Rating (VA): 1000 to 45000
from Airlink Transformers
TT1668 - 110V Portable Tool Transformers. 3000VA 230v to 1 x230v & 1 x 115v 16Amp 1 x 32A outlets tool transformer. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 230
- Power Rating (VA): 3000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Primary Voltage: 220
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
from Powertronix Inc.
Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary windings and one or more secondary windings. APPLICATIONS. Industrial Automation. Electrical Equipment. Transformer... [See More]
- Agency: RoHS; UL
- Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket
- Power Rating (VA): 18 to 15000
from Airlink Transformers
SU0750 - 230V Portable Tool Transformers. 750VA 110v to 230v Stepup transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 110
- Power Rating (VA): 750
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 24
from Powertronix Inc.
Low profile transformers are design for slim line equipment and low profile rack systems. APPLICATIONS. Medical equipment. Power supply for computer server. Miniature video and/or audio equipment. Auto Industries (Electric Car) [See More]
- Agency: RoHS; IEC; UL
- Mounting: Center Potted with Thru Hole, Vertically or Hoerizontal, Flange, Rack, Panel Mounted
- Power Rating (VA): 100 to 1000
from Airlink Transformers
SU0755 - 230V Portable Tool Transformers. 750VA 110v to 230v Schuko Outlet Stepup transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 110
- Power Rating (VA): 750
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 380
from Powertronix Inc.
Medical Grade Transformer provides. Clean AC power with noise suppression. Protection from AC transients. Optimize power solution for medical equipment. APPLICATIONS. Medical Grade Transformer provide 1:1, step up or step down for medical equipment, carts, imaging, and laser. [See More]
- Agency: RoHS; IEC; UL
- Mounting: Flange, Potted in a Cradle, Center Potted with Thru Hole, Rack, Panel Mounted
- Power Rating (VA): 100 to 15000
from Airlink Transformers
SU1516 - 230V Portable Tool Transformers. 1500VA 110v to 230v with 2 x 16A blue sockets Stepup transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 110
- Power Rating (VA): 1500
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 110
from Airlink Transformers
SU1555 - 230V Portable Tool Transformers. 1500VA 110v to 230v Schuko Outlet Stepup transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 110
- Power Rating (VA): 1500
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 110
from Airlink Transformers
SU3316 - 230V Portable Tool Transformers. 3000VA 110v to 230v with 2 x 16A Blue socket Stepup transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 110
- Power Rating (VA): 3000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 12
from Airlink Transformers
SU3667 - 230V Portable Tool Transformers. 3000VA 110v to 230v with 2 x 16A Schuko sockets Stepup transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 110
- Power Rating (VA): 3000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 15
from Airlink Transformers
SU4000 - 230V Portable Tool Transformers. 4000VA 110v to 230v stepdown transformer with 2 x 16A Blue socket transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 110
- Power Rating (VA): 4000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Primary Voltage: 15
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
from Airlink Transformers
3PAD0031 - 3P Isolating Delta Delta. 500VA 3P 480-240v Hardwired. Three Phase Isolating transformers. Three Phase, Non Isolating, Auto transformers. Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type. Range from 1kva to 40kva. Step up , Step down... [See More]
- Agency: RoHS; CE
- Output Voltage: 240
- Primary Voltage: 480
- Power Rating (VA): 500
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Primary Voltage: 220
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
from Airlink Transformers
3PHD01010 - 3P Isolating Delta Delta. 1kva 3P Delta Delta 415v to 480v Hardwired. Three Phase Isolating transformers. Three Phase, Non Isolating, Auto transformers. Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type. Range from 1kva to 40kva. Step... [See More]
- Agency: RoHS; CE
- Output Voltage: 480
- Primary Voltage: 415
- Power Rating (VA): 1000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Primary Voltage: 220
- Primary Frequency: 50 Hz
- Output Type: AC
from Airlink Transformers
3PAS0010 - 3P+N Auto Star Star. 1000VA 3P 415-230v Hardwired. Three Phase Autowound transformer. Three Phase plus Neutral. House in wall floor mounting steel case. 1kva to 20kva. Multitude of primary & Secondary voltages. Maybe used to either Step up or Step down. Star Star connection. Manufactured... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 415
- Power Rating (VA): 1000
from Hengda Electronic Factory
The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The center hole is fixed (above 300VA has... [See More]
- Agency: RoHS
- Primary Voltage: 220
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
from Airlink Transformers
3PAS0212 - 3P+N Auto Star Star. 20kVA 3P+N 380-230v Hardwired. Three Phase Autowound transformer. Three Phase plus Neutral. House in wall floor mounting steel case. 1kva to 20kva. Multitude of primary & Secondary voltages. Maybe used to either Step up or Step down. Star Star connection. Manufactured... [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 380
- Power Rating (VA): 20000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Output Voltage: 48
from Airlink Transformers
AL0052 - 3P+N Isolating Delta Star. 15kVA 3P+N 440V to 440/254v Wired in Delta Star configuration 60Hz. Three Phase Double insulated Isolating safety transformer. Three Phase plus Neutral. House in wall floor mounting steel case. 1kva to 20kva. Multitude of primary & Secondary voltages. Step up ,... [See More]
- Agency: RoHS; CE
- Output Voltage: 440
- Primary Voltage: 440
- Power Rating (VA): 15000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Output Type: AC
- Primary Voltage: 220
- Power Rating (VA): 250
from Airlink Transformers
AT0030 - Autowound Transformers. 30VA 0-115-230v. - Single hole fixing through centre. - Terminal Blocks. - Suitable for American machinery or appliances. - Stepup or Stepdown. - Multitude of voltage 100 110 120 230 415v. - British built. - Conforms to BSEN61555-2-13. Open style with leads. [See More]
- Agency: RoHS; CE
- Output Voltage: 115
- Primary Voltage: 230
- Power Rating (VA): 30
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Primary Voltage: 220
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
from Airlink Transformers
AT0186 - Autowound Transformers. 200VA 0-120-220v. - Single hole fixing through centre. - Terminal Blocks. - Suitable for American machinery or appliances. - Stepup or Stepdown. - Multitude of voltage 100 110 120 230 415v. - British built. - Conforms to BSEN61555-2-13. Open style with leads. [See More]
- Agency: RoHS; CE
- Output Voltage: 120
- Primary Voltage: 220
- Power Rating (VA): 200
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Agency: RoHS
- Primary Voltage: 220
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
from Airlink Transformers
AT1500 - Autowound Transformers. 1500VA 0-115-230v. - Single hole fixing through centre. - Terminal Blocks. - Suitable for American machinery or appliances. - Stepup or Stepdown. - Multitude of voltage 100 110 120 230 415v. - British built. - Conforms to BSEN61555-2-13. Open style with leads. [See More]
- Agency: RoHS; CE
- Output Voltage: 115
- Primary Voltage: 230
- Power Rating (VA): 1500
from Airlink Transformers
BT10230 - Boating Transformers. 10Kva 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 230
- Power Rating (VA): 10000
from Airlink Transformers
BT1616 - Boating Transformers. 1600va 115v to 230v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 115
- Power Rating (VA): 1600
from Airlink Transformers
BT3121 - Boating Transformers. 3600va 230v to 120v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Agency: RoHS; CE
- Output Voltage: 120
- Primary Voltage: 230
- Power Rating (VA): 3600
from Airlink Transformers
BT3250 - Boating Transformers. 3600va 230v to 120v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Agency: RoHS; CE
- Output Voltage: 120
- Primary Voltage: 230
- Power Rating (VA): 3600
from Airlink Transformers
BT3252 - Boating Transformers. 3600va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Agency: RoHS; CE
- Output Voltage: 230
- Primary Voltage: 230
- Power Rating (VA): 3600
from Airlink Transformers
BT5120 - Boating Transformers. 5000va 230v to 120v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Agency: RoHS; CE
- Output Voltage: 120
- Primary Voltage: 230
- Power Rating (VA): 5000