Single Toroidal Transformers

6 Results
Power Transformers -- 226F-ND [226F from Hammond Manufacturing Company Inc.]
from DigiKey

PWR XFMR SEMI-TORO 1VA TH [See More]

  • Single Phase Configuration: Single
  • Output Voltage: 15 to 30
  • Primary Voltage: 115
  • Power Rating (VA): 1
Encapsulated Toroidal Transformer -- 100150062
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Single Phase Configuration: Single
  • Primary Voltage: 230
  • Primary Frequency: 50 / 60 Hz
  • Output Type: DC
MPT Series Power Transformer (BETA) -- MPT-1X-1-01
from Data Device Corporation (DDC)

Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can... [See More]

  • Single Phase Configuration: Single
  • Primary Voltage: 115
  • Primary Frequency: 400
  • Output Type: AC
Auto-Transformer -- Model AZ85615
from Toroid Corp. of Maryland

Optional enclosure with or without cord, plug and receptacle [See More]

  • Single Phase Configuration: Single
  • Primary Voltage: 230
  • Primary Frequency: 60 Hz
  • Output Type: AC
Reference Transformer (BETA) -- 13024
from Data Device Corporation (DDC)

Meets MIL-T-27 grade 6, 115V input, 3V output [See More]

  • Single Phase Configuration: Single
  • Output Type: AC
  • Primary Frequency: 47-66 Hz
  • Operating Temperature: -55 to 130
Reference Transformer Series (BETA) -- 21049
from Data Device Corporation (DDC)

These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process control,... [See More]

  • Single Phase Configuration: Single
  • Output Type: AC
  • Primary Frequency: 400
  • Operating Temperature: -55 to 130