50 / 60 Hz Toroidal Transformers

14 Results
D4000 Standard Range Transformer -- D4000
from Avel Lindberg, Inc.

AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V. Frequency 50/60 Hz. Operating Range: 47 to 400 Hz. Secondary voltage tolerance: Within 3% at normal input and full load. Flash... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Primary Voltage: 120
  • Single Phase Configuration: Dual
  • Output Type: DC
Efficient Isolation Transformer -- HDB-500
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Type: AC
  • Primary Voltage: 220
  • Output Voltage: 220
Power Toroidal Transformer, FPT Series
from Standex-Meder Electronics

FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130 °C insulation system utilized. Low radiated magnetic field. CSA and UL recognized components LR16597,... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Power Rating (VA): 15 to 500
  • Primary Voltage: 115 to 230
  • Agency: CSA; UL
Voltage Transformer -- BTV 25
from SOCOMEC

bull; The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened. • BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components. which could affect accuracy. [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Type: AC
  • Primary Voltage: 230 to 800
  • Output Voltage: 100
50/60Hz Current Transformers and Current Sensors
from Amgis Toroidal Power Products, LLC

Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be conveniently connected to measuring and recording... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Operating Temperature: -40 to 120
  • Output Type: AC
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
Encapsulated PCB or Flying Lead -- 40/3030
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Primary Voltage: 115
  • Single Phase Configuration: Dual
  • Output Type: DC
Inverter Transformer Efficient Toroidal -- HDB-300
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Type: AC
  • Primary Voltage: 15
  • Output Voltage: 260
Miniature 50/60 Hertz (Hz) Power Transformers
from Amgis Toroidal Power Products, LLC

Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to CSA C22.2 no 66. UL File... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Voltage: 7 to 22
  • Output Type: AC
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
Y23 Standard Range Toroidal Transformer -- Avel Y236000
from Avel Lindberg, Inc.

AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Primary Voltage: 115
  • Single Phase Configuration: Dual
  • Output Type: DC
Isolation Transformer Toroidal -- HDB-1000
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Type: AC
  • Primary Voltage: 220
  • Output Voltage: 220
PC Mount Transformers
from Amgis Toroidal Power Products, LLC

For PC mount transformers, Amgis ’ standard low profile PCB mount transformers are manufactured to the highest quality standards possible, in an IS/ISO 9001:2008 approved facility. All ranges are approved to UL5085-1 Low Voltage Transformers, and VDE 61558-1 (except for 2x22V models), and bear... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Type: AC
  • Primary Voltage: 115
  • Output Voltage: 7 to 22
Power Amplifier Toroidal Transformer -- HDV-500-GO
from Hengda Electronic Factory

The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The center hole is fixed (above 300VA has... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Type: AC
  • Primary Voltage: 220
  • Output Voltage: 30
Toroidal Isolation Transformer -- HDB-360
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Type: AC
  • Primary Voltage: 220
  • Output Voltage: 60
Toroidal Isolation Transformer 220V/24V for LED Lamp -- HDB-100
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Output Type: AC
  • Primary Voltage: 220
  • Output Voltage: 24