50 Hz Toroidal Transformers

2 Results
Isolation Transformer Toroidal -- HDB-45
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Primary Frequency: 50 Hz
  • Output Type: AC
  • Primary Voltage: 220
  • Output Voltage: 18
Industrial Control Transformer -- CB Series
from Toroid Corp. of Maryland

Class B insulation, low temperature rise, excellent voltage regulation [See More]

  • Primary Frequency: 50 Hz; 60 Hz; 50 / 60 Hz
  • Primary Voltage: 240
  • Single Phase Configuration: Single
  • Output Type: AC