Waterproof Toroidal Transformers
from Airlink Transformers
BT1616 - Boating Transformers. 1600va 115v to 230v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Features: Waterproof
- Output Voltage: 230
- Primary Voltage: 115
- Power Rating (VA): 1600
from Airlink Transformers
BT3121 - Boating Transformers. 3600va 230v to 120v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Features: Waterproof
- Output Voltage: 120
- Primary Voltage: 230
- Power Rating (VA): 3600
from Airlink Transformers
EL0050W - Outdoor Waterproof Transformers. 50VA 230v to 12v. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to 1500va. 6v 12v or 24v. All... [See More]
- Features: Waterproof
- Output Voltage: 12
- Primary Voltage: 230
- Power Rating (VA): 50
from Airlink Transformers
EL0100W - Outdoor Waterproof Transformers. 100VA 230v to Single 12v. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to 1500va. 6v 12v or 24v. [See More]
- Features: Waterproof
- Output Voltage: 12
- Primary Voltage: 230
- Power Rating (VA): 100
from Airlink Transformers
EL0124W - Outdoor Waterproof Transformers. 100VA 230v to Single 24v. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to 1500va. 6v 12v or 24v. [See More]
- Features: Waterproof
- Output Voltage: 24
- Primary Voltage: 230
- Power Rating (VA): 100
from Airlink Transformers
ESO400 - Outdoor Waterproof Transformers. 400VA 230v to 4 x 12v. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to 1500va. 6v 12v or 24v. All... [See More]
- Features: Waterproof
- Output Voltage: 12
- Primary Voltage: 230
- Power Rating (VA): 400
from Airlink Transformers
TG0146 - Outdoor Waterproof Transformers. 150VA 230v to Single 46v Waterproof transformer. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to... [See More]
- Features: Waterproof
- Output Voltage: 46
- Primary Voltage: 230
- Power Rating (VA): 150
from Airlink Transformers
TG0724 - Outdoor Waterproof Transformers. 750VA 230v to single 24v Waterproof transformer. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to... [See More]
- Features: Waterproof
- Output Voltage: 12
- Primary Voltage: 230
- Power Rating (VA): 750
from Airlink Transformers
WP0050 - Outdoor Waterproof Transformers. 50VA 230v to Single 12v Waterproof transformer. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to... [See More]
- Features: Waterproof
- Output Voltage: 12
- Primary Voltage: 230
- Power Rating (VA): 50
from Airlink Transformers
WP3024 - Outdoor Waterproof Transformers. 3000VA 230v to Single 24v Waterproof transformer. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to... [See More]
- Features: Waterproof
- Output Voltage: 24
- Primary Voltage: 230
- Power Rating (VA): 3000