400 Hz Toroidal Transformers
3 Results
MPT Series Power Transformer (BETA) -- MPT-1X-1-01
from Data Device Corporation (DDC)
from Data Device Corporation (DDC)
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can... [See More]
- Primary Frequency: 400
- Primary Voltage: 115
- Single Phase Configuration: Single
- Output Type: AC
Reference Transformer (BETA) -- 13681
from Data Device Corporation (DDC)
from Data Device Corporation (DDC)
Meets MIL-T-27 grade 6, 115V input, 13V output [See More]
- Primary Frequency: 400
- Output Type: AC
- Single Phase Configuration: Single
- Operating Temperature: -55 to 130
Reference Transformer Series (BETA) -- 21049
from Data Device Corporation (DDC)
from Data Device Corporation (DDC)
These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process control,... [See More]
- Primary Frequency: 400
- Output Type: AC
- Single Phase Configuration: Single
- Operating Temperature: -55 to 130