Adhesives Filtration Equipment

14 Results
Agitated Filtration and Drying System -- APF 100
from Jaygo, Inc.

Improve productivity, quality, and safety with Jaygo Filtration Systems. These systems offer complete product containment and solvent recovery to the user. Agitated Pressure Filter Pressure or Vacuum. The system gives the agitated filter several significant advantages, including: Reconstitution by... [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical
  • Specifications: 100 Liter Capacity
  • Description / Other Type: Agitator Self-Contained Pressure/Vacuum
HTH Series Liquid-Solid Separation Sys. -- HTH-0285-L
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow Range: 285-525 gpm
  • Equipment Type: Hydrocyclone
Auto-Vac® Filter -- 110
from Alar Engineering Corp.

Self-contained dewatering system, manual and automatic configurations [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Oil / Fuel; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: 0.5 Micron Filter, 1 ft dia Drum, 4 HP
  • Equipment Type: Rotary Drum Filter
Vacuum Deaerator -- JVD-30
from Jaygo, Inc.

For continuous automatic removal of air and other gases from liquid, viscous and pasty products. Processing of liquid products often incorporates air and unwanted gases into the product. These gases normally cause problems such as oxidation, discoloration, inconsistency and filling difficulties. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Sanitary / Pharmaceutical
  • Specifications: 8-25 GPM
  • Description / Other Type: Vacuum Deaerator
IHB Series Centrifugal Sand Separator -- IHB-0285
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 285-525 gpm
  • Equipment Type: Hydrocyclone
ILB Series Centrifugal-Action Separator -- ILB-0037
from LAKOS Separators and Filtration Systems

Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 3-6 gpm
  • Equipment Type: Hydrocyclone
JPL Series Liquid-Solids Separation Sys. -- JPL-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
JPX Series Liquid-Solids Separation Sys. -- JPX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
PPD Series Pump Protection Desander -- PPD-0240
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Oil and Gas Applications
  • Specifications: Flow Range: 1661-3623 bbld
  • Equipment Type: Hydrocyclone
PPS Series Pump Protection Separator -- PPS-100-D
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 100-175 gpm
  • Equipment Type: Hydrocyclone
PRX Series PREP System -- PRX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
STS Series Tower System Sand Filter -- STS-15-025
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow Range: 18-25 gpm
  • Equipment Type: Sand Filter
Submersible Pump Protection Separator -- SUB-8-4-PAK
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 3-8 gpm
  • Equipment Type: Hydrocyclone
TCI Series Tower-Clean System -- TCI-0065-SRV
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow: 65 gpm
  • Equipment Type: Hydrocyclone