Gravity Nutsche Filtration Equipment

2 Results
Waterjet Abrasive Recycling System
from Jet Edge

The Abrasive Recycling System with Advanced Controls enables businesses to cut operating costs and increase profit margins by reusing abrasive. The system is designed to remove sludge from an abrasive waterjet cutting tank or integrate into an existing abrasive removal system. The recycled abrasive... [See More]

  • Equipment Type: Gravity Nutsche
  • Specifications: Four Nozzles with Housing Standard
  • Description / Other Type: Abrasive Recycling
  • Application / Industry: Waste / Sludge; Abrasives
Benchtop Nutsche
from Pope Scientific, Inc.

High purity chemicals, pharmaceutical intermediates, etc., are efficiently filtered washed, reslurried and dried in these portable Mini-Nutsche filter units, minimizing contamination and exposure. Design allows withdrawal of fitter cake with removable bottom head and filter support assembly. May be... [See More]

  • Equipment Type: Gravity Sedimentation; Gravity Nutsche; Vacuum Nutsche (optional feature)
  • Application / Industry: Sanitary / Pharmaceutical