All Clarifiers Filtration Equipment

35 Results
Clarifier
from Smith & Loveless, Inc.

Smith & Loveless offers a comprehensive range of circular and rectangular clarifier mechanisms. True to the spirit of our organization, our cost-effective designs deliver both innovative and conventional approaches. Our scope of supply includes not only a large variety of clarifier types, sizes... [See More]

  • Equipment Type: Conventional Clarifier
  • Application / Industry: Waste / Sludge
Kraus-Fall Peripheral Feed Clarifier
from Smith & Loveless, Inc.

Hydraulically efficient, the Kraus-Fall Peripheral Feed Clarifier design utilizes more of the clarifier volume than standard clarifier designs. Higher efficiency even at overflow rates in excess of 1,200 gpd/sq. ft. (48.9 cmd) make the Kraus-Fall Clarifier ideal for installations with wide... [See More]

  • Equipment Type: Conventional Clarifier
  • Application / Industry: Waste / Sludge
Solids Contact Clarifier -- CLAR-I-VATOR®
from Smith & Loveless, Inc.

The Smith & Loveless CLAR-I-VATOR ® is a high rate, solids contact clarifier used for economical and efficient chemical precipitation in water and wastewater treatment applications. It combines flash-mixing, flocculation, clarification, sludge collection and sludge thickening in one unit... [See More]

  • Equipment Type: Conventional Clarifier
  • Application / Industry: Waste / Sludge
Vinegar Clarification Module -- 3M™ Liqui-Flux™ B42
from 3M Separation and Purification Sciences Division

The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]

  • Application / Industry: Food or Beverage Processing
ECO-RO® Reverse Osmosis
from Eco-Tec, Inc.

Combining the Recoflo ® ion exchange technology with reverse osmosis equals low cost mixed bed quality from high TDS feed waters without mixed bed complications. The patented system delivers high purity water and generates less waste than comparable RO/mixed bed and double pass RO systems. The... [See More]

  • Equipment Type: Reverse Osmosis
  • Application / Industry: Waste / Sludge
Gravity Clarification Filter -- GS-101
from Alar Engineering Corp.

2-step filtration process, reduces wastewater volumes by 90% [See More]

  • Equipment Type: Conventional Clarifier
  • Application / Industry: Waste / Sludge
  • Specifications: 20-25 min per 125 Gallons
Anoxic Biofilter Clarifier -- ABC®
from BioMicrobics Inc.

The ABC ®-N denitrification device is designed primarily for use as a denitrification (nitrate reducing) device when exceptional levels of nitrogen reduction are required. A carbon feed system (by others) supplies a carbon source, and the ABC ®-N promotes the growth of bacteria that... [See More]

Hermetic Cell Culture Centrifuge -- CULTUREFUGE
from Alfa Laval Inc.

A hermetic cell culture centrifuge, the Culturefuge is designed for gentle harvesting of shear-sensitive material in applications involving mammalian cell cultures and precipitated proteins. Gentle product acceleration. The Culturefuge cell culture centrifuge is a hygienic clarification system for... [See More]

  • Equipment Type: Centrifuge
Clarification System -- CS Series
from Hydro Quip, Incorporated

BAT) Best Available Technology to date for pretreatment of produced water and flowback water has been the use of a CPI (Corrugated Plate Interceptor). The CPI Separator can separate free oil 60 micron in size or greater and settleable solids. However, a significant amount of dispersed oil,... [See More]

  • Equipment Type: Gravity Sedimentation
  • Specifications: Multiple sizes and capacities available.
  • Description / Other Type: Horizontal Gravity Flow Treatment System
  • Application / Industry: Oil / Fuel; Waste / Sludge; Produced/Frac Water
Mark I Series / Tube Stack
from Kontek Ecology Systems Inc.

Single cone tube stack style clarifiers feature a high solids surface settling area and are designed for flow rates up to 60 USGPM. Clarifiers feature steel plate construction, MIG welded, exterior epoxy painted, interior coal tar painted, adjustable overflow weir, sludge sampling ports, and... [See More]

Clarifier/Separator Combo Oil Water Separator
from Ecologix Environmental Systems

Bilge Oil Removal Systems are an industrial marine grade oil water separator that has a variety of applications. Fully US Coast Guard certified with vessels and piping in the standard oil water separator unit being constructed from carbon steel to ASME specifications and are coated with an... [See More]

Inclined Plate Clarifiers -- Lamella
from Marmon Industrial Water LLC

The Graver Lamella design utilizes inclined plate clarification to separate solids from the water and clarify the water. The lamella is composed of a series of removable parallel plates commonly referred to as “lamella plates ”. Stacking the inclined plates results in a separator having... [See More]

  • Equipment Type: Lamella Thickener
  • Application / Industry: Food or Beverage Processing; Raw Water, Fly Ash Waste, Solids Recovery, Iron Removal, Municipal Water Treatment, Heavy Metals, Storm Water Mgmt, Ground Water Remediation
Backwash Water Treatment -- Leopold® Clari-DAF® System
from F.B. Leopold, a Xylem brand

The Leopold ® Clari-DAF ® BWT (Backwash Water Treatment) system is a proven. and highly effective method of treating spent filter backwash water for achieving. the safe reuse recovery of as much as 99.7% of filter backwash water volume or. returning it to the environment while lowering your... [See More]

  • Application / Industry: Waste / Sludge; WaterTreatment/Filteration
Effluent Screening Device
from BioMicrobics Inc.

SaniTEE ® wastewater screens are now available in 4", 8" and 16" sizes and provide consistent retention of wastewater solids for applications up to 20,000 gallons per day. Multiple SaniTEE screens can be used for flows above 20,000. SaniTEE ® Wastewater Screens SaniTEE ® self-cleaning... [See More]

Nozzle Centrifuges For The Starch Industry -- Merco
from Alfa Laval Inc.

Merco nozzle centrifuges are designed specifically to meet the separation needs of companies involved in starch processing. Built to cope with high solids loads, with a focus on better performance, low energy consumption and easy maintenance. The Merco range of separators are different from... [See More]

  • Equipment Type: Centrifuge
Inclined Plate Clarifier -- HQI-CLA Series
from Hydro Quip, Incorporated

Features & Benefits. Lower installed cost. Easily installed indoors. Minimal start-up / restart time. Lower maintenance costs. Occupies less floor space. Minimal field labor required to install [See More]

  • Equipment Type: Gravity Sedimentation; Flocculation (optional feature)
  • Application / Industry: Water
  • Description / Other Type: Inclined Plate Clarifier
Mark II Series / Tube Stack
from Kontek Ecology Systems Inc.

Double cone tube stack style clarifiers feature a high solids surface settling area and are designed for flow rates up to 400 USGPM. Clarifiers feature steel plate construction, MIG welded, exterior epoxy painted, interior coal tar painted, adjustable overflow weirs, sludge sampling ports, and... [See More]

Cone Filters -- CF-10
from Ecologix Environmental Systems

Cone Filters are used to catch and filter any type of debris from the waste stream. A variety of mesh screens are available to remove small micron sized particulate as well as larger 1/4 inch sized particles. The cone filter has been highly successful in a great number of applications such as... [See More]

Pressure Filters
from Marmon Industrial Water LLC

Graver Pressure Filters have proven their ability to meet any water filtration problem efficiently and economically in hundreds of installations worldwide, and in a wide range of industrial plants, municipalities and utilities. Graver Pressure Filters are available in vertical and horizontal... [See More]

  • Equipment Type: Horizontal Plate Pressure Filter; Vertical Pressure Leaf Filter (optional feature); Reverse Osmosis
  • Application / Industry: Raw Water Pretreatment, Effluent Polishing, Cooling Tower Pretreatment, Reverse Osmosis Pretreatment, Iron and Manganese Removal
Dissolved Air Flotation Clarification System -- Leopold® Clari-DAF®
from F.B. Leopold, a Xylem brand

Leopold ® Clari-DAF ® dissolved air flotation systems create millions of microbubbles to float solid particles to the surface of the water where they are removed as floating sludge, usually by mechanical skimming. Normal Clarification Cycle. Chemical coagulants are introduced to improve... [See More]

  • Application / Industry: Waste / Sludge; WaterTreatment/Filteration
Litter Control Screens
from BioMicrobics Inc.

StormTEE ® litter control screens are ideally suited for the simple, affordable removal of trash/litter/debris and associated pollutants from stormwater flows in a variety of applications. These patented, self-cleaning deflector screens can be used alone or in conjunction with other devices,... [See More]

Oil Purifier -- MMB
from Alfa Laval Inc.

Easy to instal and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used in marine installations and power stations: Distillates. Marine Diesel Oils MDO up to 13 cSt at 40 °C. [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
Inclined Plate Clarifier with Polymers
from Hydro Quip, Incorporated

The Hydro Quip Continuous Flow Chemical/Physical Inclined Plate Clarifiers are designed to separate mechanical and chemical emulsions and colloidal contaminants from the wastewater. The use of polymers or other chemical assistant will help precipitate the contaminants to the hopper compartment for... [See More]

  • Equipment Type: Gravity Sedimentation
  • Application / Industry: Waste / Sludge
  • Description / Other Type: Inclined Plate Clarifier
Mark L Series Laminar Plate
from Kontek Ecology Systems Inc.

Laminar flow style clarifiers feature a high solids surface settling area and are designed for flow rates up to 200 USGPM. Depending on temperature requirements, each clarifier is equipped with corrosion proof PVC or CPVC settling plates. Clarifiers feature steel plate construction, MIG welded,... [See More]

Sludge Recirculation Clarifiers -- Reactivator®
from Marmon Industrial Water LLC

The Graver Reactivator ® is a high rate, solids contact, sludge recirculation type clarifier that, in minimum time, space and chemical consumption, produces an effluent of the highest quality. It is used principally for clarification, lime softening, silica reduction, or organics reduction of... [See More]

  • Equipment Type: Conventional Clarifier
  • Application / Industry: Drinking Water; Waste / Sludge; Raw Water , Boiler Make-Up, Cooling Tower, Effluent Treatment, Phosphate Removal, Silica Removal, Trace Metal Removal, Reverse Osmosis Pretreatment
Lagoon Treatment -- Leopold® Clari-DAF® LT System
from F.B. Leopold, a Xylem brand

The Leopold ® Clari-DAF ® LT (Lagoon Treatment) system is a clarification technology. for the removal of algae, colloidal and suspended solids, precipitated dissolved solids,. and BOD (Biochemical Oxygen Demand) associated with suspended solids from. wastewater lagoon treatment systems. It... [See More]

  • Application / Industry: Waste / Sludge; WaterTreatment/Filteration
Septic Tank Effluent Pumping Package
from BioMicrobics Inc.

BioSTEP ® screened pumping systems are versatile pump packages designed to transfer screened liquids in numerous small-diameter, decentralized collection applications. Each pre-packaged BioSTEP combines proven, low-maintenance components with unique, engineered features to create an innovative... [See More]

Olive Oil Decanters -- Olive Oil (Y)
from Alfa Laval Inc.

Alfa Laval Y series decanter centrifuges are designed to provide cost-effective operation in the olive oil chain, specifically for two phase operation. Design features and benefits. The decanters feature a special design for two phase operation. The geometry of the conveyor allows a good performance... [See More]

  • Equipment Type: Centrifuge
  • Application / Industry: Oil / Fuel
Mobile Plate Clarifier
from Hydro Quip, Incorporated

The Hydro Quip "Mobile Plate Clarifier" uses inclined plate technology designed specifically for use in mobile treatment tanks (Frac Tanks). Each module is designed for flow rates up to 200 gpm. Several modules can be incorporated for flexibility to handle higher flow rates. The "Mobile Plate... [See More]

  • Equipment Type: Gravity Sedimentation
  • Specifications: 304SS incline plates/side walls.
  • Description / Other Type: Inclined Plate Clarifier
  • Application / Industry: Waste / Sludge; Water
ROKON Ultrafiltration Clarifier Systems
from Kontek Ecology Systems Inc.

Kontek RoKon Ultrafiltration Systems are designed for the clarification of treated wastewater and process water. Kontek RoKon Ultra-Filtration systems eliminate the need for clarifiers, polymers and multimedia filters for waste streams to meet critical discharge criteria (i.e. cadmium, lead,... [See More]

Media Filtration -- FilterWorx® Rapid Gravity Granular Media Filter Systems
from F.B. Leopold, a Xylem brand

Leopold ® FilterWorx ™ rapid gravity granular media filter systems with Leopold ® FilterWorx ® controls remove suspended particulates from water by flowing the water via gravity through a dual media —usually anthracite coal over sand —at a high rate. Monomedia sand,... [See More]

  • Application / Industry: Waste / Sludge; WaterTreatment/Filteration
Palm Oil Decanters -- PANX
from Alfa Laval Inc.

Designed for palm oil clarification and purification, three-phase decanters in the PANX range offer maximum oil recovery with low energy consumption. They also enable mill owners to reduce effluents from their plants. High performance Alfa Laval PANX three-phase decanters are purpose designed for... [See More]

  • Application / Industry: Oil / Fuel
Membrane Pretreatment -- Leopold® Clari-DAF® MP System
from F.B. Leopold, a Xylem brand

The Leopold ® Clari-DAF ® MP (Membrane Pretreatment) system is ideal as a. clarification technology for potable water treatment systems using membrane filtration. It is an effective method of improving effluent water quality for optimum. membrane filter performance, improving solids... [See More]

  • Application / Industry: Waste / Sludge; WaterTreatment/Filteration
Purifier -- MAB
from Alfa Laval Inc.

Purification or clarification of mineral oils used in marine installations and power stations (fuel and lubricating oils). Separation takes place in a solids-retaining bowl that can be arranged for either clarification or purification. In both cases, the contaminated oil is fed into the separator... [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
Potable Water -- Leopold® Clari-DAF® PW System
from F.B. Leopold, a Xylem brand

The Leopold ® Clari-DAF ® PW (Potable Water) system is a clarification technology. for the pretreatment of rapid gravity filter feedwater. It is a proven, highly. effective technology for removing low-density particulates as well as Giardia and. Cryptosporidium. Its performance is superior... [See More]

  • Application / Industry: Waste / Sludge; WaterTreatment/Filteration