Heat Transfer Fluids Filtration Equipment

43 Results
BF Series Bag Filter
from Advantage Engineering, Inc.

ADVANTAGE BF Bag Filter vessels are constructed of heavy duty carbon steel (stainless steel is optional) with a 304 stainless steel perforated basket.The vessel is rated at 150 PSI. A 'buna N' gasket is used to seal the lid. PROCESS FLOW RATES: Up to 600. AVAILABLE FILTERS: 5, 10, 25 and 50 micron. [See More]

  • Application / Industry: Heat Transfer Fluids
  • Equipment Type: Bag Filter
HTH Series Liquid-Solid Separation Sys. -- HTH-0285-L
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow Range: 285-525 gpm
  • Equipment Type: Hydrocyclone
140 Gallon Air Sump Cleaner -- SA5-140PT
from CECOR

Ditch the pail and shovel. A pail and shovel may seem like the cheapest way to clean a sump, but when you consider the hours (or even days) needed to do a thorough job, the cost mounts quickly. CECOR Sump Shark sump cleaners deliver high-suction lift to remove all solids with the coolant. The filter... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
Custom Thermal Fluid Filtration Systems
from Thermal Fluid Systems, Inc.

Thermal Fluid Systems, Inc. is a designer and supplier of custom fluid filtration systems, for the efficient handling of the effects of thermal fluid degradation. Available in side-steam and full flow configurations. System components include filter, specially designed pumps, valves, & controls. [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Waste / Sludge
  • Description / Other Type: Available in Side-steam and Full Flow Configurations. for the Efficient Handling of the Effects of Thermal Fluid Degradation.
Coolant Purifier Model CP-2 Economical Automatic Coolant Recovey System
from Sanborn Technologies

Coolant Purifier Model CP-2. Economical Automatic Coolant Recovery System. The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. The heart of the CP-2 is the Mitsubishi SJ-700 self-discharging high speed disc... [See More]

  • Application / Industry: Heat Transfer Fluids
  • Specifications: Maximum Liquid Processing Rate (gph): 120
  • Equipment Type: Centrifuge
Off-line Portable Filtration System Filter Cart
from Hilliard Corporation (The)

Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids. Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive displacement... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paper and Pulp Processing
  • Equipment Type: Horizontal Belt Filter; Tray Filter; Rotary Drum Filter; Rotary Drum Precoat Filter; Disc Filter; Tilting Pan Filter; Table Filter; Vacuum Nutsche
CF Series Centrifugal Separator
from Advantage Engineering, Inc.

ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM. PROCESS PORT SIZE: 1.5". AVAILABLE PUMP: 3HP on model CS-50PV. Features at a Glance: Removes sand, grit and fine solids. [See More]

  • Application / Industry: Heat Transfer Fluids
  • Equipment Type: Centrifuge
IHB Series Centrifugal Sand Separator -- IHB-0285
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 285-525 gpm
  • Equipment Type: Hydrocyclone
175 Gallon 3-Phase Electric Sump Cleaner -- SE50-175PT
from CECOR

Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid. Pump filtered... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
LDC LiquaPac HS Manual Clean Basket-Type Centrifuge
from Sanborn Technologies

LDC Long-Deck Centrifuge. LiquaPac system designed to improve fluid filtration for machine tools that have an existing sump. Flow rates to 30 GPM. Dirty fluid from the machine tool flows directly into the LDC lifting tank located under the centrifuge component. An integrated feed pump lifts the... [See More]

  • Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
  • Specifications: Maximum Liquid Processing Rate (gpm): 30
  • Equipment Type: Centrifuge
MLS Series Inline Filter
from Advantage Engineering, Inc.

ADVANTAGE MLS filters are the perfect alternative to expensive, automatic filter systems. MLS filters are more dependable than many. other intricate filters. PROCESS FLOW RATES: 5 to 2000GPM. AVAILABLE SCREEN MESHES: 74 and 140 micron. FLUSH PORT SIZES: 1/2" to 2" NPT. Features at a Glance: High... [See More]

  • Application / Industry: Heat Transfer Fluids
  • Equipment Type: Gravity Sedimentation
ILB Series Centrifugal-Action Separator -- ILB-0037
from LAKOS Separators and Filtration Systems

Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 3-6 gpm
  • Equipment Type: Hydrocyclone
175 Gallon Propane Sump Cleaner -- SP50-175PT
from CECOR

Propane Power – no need for electrical outlets or air drops. Cleaning a sump today no longer means shutting down the machine for a half a day while someone bails the slimy coolant from the sump with a bucket. Sump cleaning today, using a high-vacuum sump cleaner, can be done in a matter of... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
Patriot Integrated Fluid Recovery For Automated Batch Operations
from Sanborn Technologies

Patriot IFR Systems. Integrated Fluid Recovery For Automated Batch Operations. Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi disc centrifuge is at the heart of all our IFR... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel
  • Specifications: Maximum Liquid Processing Rate (gph): 120 - 300
  • Equipment Type: Centrifuge
Permanent Media PM Series Filter
from Advantage Engineering, Inc.

ADVANTAGE PM permanent media sand and gravel filters remove free floating solids from plant circulating liquids, preventing blockage in manifolds and orifices located in process equipment. Three seizes are offered to allow tailoring to specific process requirements. APPLICATION RANGE: 20-99 tons... [See More]

  • Application / Industry: Heat Transfer Fluids
  • Equipment Type: Sand Filter
JPL Series Liquid-Solids Separation Sys. -- JPL-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
300 Gallon Air Sump Cleaner -- SA5-300TW
from CECOR

CECOR ’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in minutes. Vacuum displacement principle means nothing passes through the pump, but flows directly through the filter in the tank. [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
Pioneer Integrated Fluid Recovery For Central Systems
from Sanborn Technologies

Pioneer IFR Systems. Integrated Fluid Recovery For Central Systems. The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and an automatic, self-discharging Mitsubishi disc centrifuge for unattended... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel
  • Specifications: Maximum Liquid Processing Rate (gph): 120 - 600
  • Equipment Type: Centrifuge
JPX Series Liquid-Solids Separation Sys. -- JPX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
300 Gallon Propane Sump Cleaner -- SP50-300TW
from CECOR

Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops. The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
RCS LiquaPac HS Manual Clean Basket-Type Centrifuge
from Sanborn Technologies

RCS Self-Contained LiquaPac Centrifuge System. Complete LiquaPac clarification systems including tanks and pumps. The completely self-contained RCS system includes heavy-duty supply and feed pumps, a dirty tank with trash strainers and a large clean tank. The unit comes fully assembled. Options... [See More]

  • Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
  • Specifications: Maximum Liquid Processing Rate (gpm): 30 - 120
  • Equipment Type: Centrifuge
PPD Series Pump Protection Desander -- PPD-0240
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Oil and Gas Applications
  • Specifications: Flow Range: 1661-3623 bbld
  • Equipment Type: Hydrocyclone
60 Gallon Air Sump Cleaner -- SA5-60PL
from CECOR

The 60-gallon Sump Shark sump cleaner was designed for cleaning smaller machine tool sumps in shops with limited space. The Shark ’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. The SA5-60PL is easily pushed by one person. Fork pockets allow... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
TMC LiquaPac HS Manual Clean Basket-Type Centrifuge
from Sanborn Technologies

TMC Tank-Mounted LiquaPac Centrifuge. High-efficiency centrifugal separator with high solids-holding capacity. The TMC is designed for retrofit or OEM applications where the machine tool includes its own holding tank and pumps. This basic centrifuge provides high-efficiency separation with minimal... [See More]

  • Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
  • Specifications: Maximum Liquid Processing Rate (gpm): 30
  • Equipment Type: Centrifuge
PPS Series Pump Protection Separator -- PPS-100-D
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 100-175 gpm
  • Equipment Type: Hydrocyclone
60 Gallon Electric Sump Cleaner -- SE15-60PL
from CECOR

Reduce machine downtime, labor costs and mess. With a suction lift of 13 ” Hg or 177 ” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
Turbo T-14 Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T14 Separator. The "Easy Clean " High Performance Centrifuge. The Turbo T14 separator combines high speed performance with easy clean features like our quick opening cover, self-draining bowl and easy to change bowl liner. This high performance centrifuge is available with a standard... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 40
  • Equipment Type: Centrifuge
PRX Series PREP System -- PRX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
600 Gallon 3-Phase Electric Sump Cleaner -- SE50-600CB
from CECOR

The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power ” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13 ” Hg (177... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
Turbo T-15 Auto-Discharge Turbo Separator
from Sanborn Technologies

Turbo T15 Automatic Centrifuge. Removes Grinding Solids from Coolants or Oils. The Turbo-Separator T15-2 is a versatile automatic solids discharging centrifuge that recycles grinding and polishing fluids by removing the 1 - 10 micron particles entrained in the fluid. The centrifuge has a process... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 25
  • Equipment Type: Centrifuge
STS Series Tower System Sand Filter -- STS-15-025
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow Range: 18-25 gpm
  • Equipment Type: Sand Filter
600 Gallon Air Sump Cleaner -- SA5-600CB1
from CECOR

SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit conveniently operates on plant air to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
Turbo T-22 Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T22 Separator. The High-Solids Centrifuge. The Turbo T22 separator provides an economical alternative to our other Turbo products by running at a slightly lower bowl speed. The large bowl design provides plenty of space to hold solids that are more easily separated at lower bowl speeds. The... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 40
  • Equipment Type: Centrifuge
Submersible Pump Protection Separator -- SUB-8-4-PAK
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 3-8 gpm
  • Equipment Type: Hydrocyclone
90 Gallon 3-Phase Electric Sump Cleaner -- SE30-90PT
from CECOR

The SE30 Series three-phase electric Sump Shark delivers extra power with a small footprint. The Shark ’s 3 Hp motor delivers a pumping rate of 60 gallons (227 liters) per minute to empty machine tool sumps quickly. Suction rate of 13 ” Hg or 177 ” water will suck up sludge and... [See More]

  • Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
  • Equipment Type: Suction Clarifier
Turbo T-40 Auto-Discharge Turbo Separator
from Sanborn Technologies

Turbo T40 Automatic Centrifuge. High Sludge Volume Separator. The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The T40 includes proprietary nozzles that allow solids dewatering at high speeds. A geared scraper drive for solids discharge... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 1 - 40
  • Equipment Type: Centrifuge
TCI Series Tower-Clean System -- TCI-0065-SRV
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow: 65 gpm
  • Equipment Type: Hydrocyclone
Turbo T-60 Auto-Discharge Turbo Separator
from Sanborn Technologies

Turbo T60 Automatic Centrifuge. Maximum Sludge Volume Separator. The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge capacity in our automatic discharge design. The T60 includes proprietary nozzles that allow solids dewatering at... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 1 - 60
  • Equipment Type: Centrifuge
Turbo T10-2 Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T10 Separator. The "Easy Clean " High Performance Centrifuge. The Turbo T10 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. These high performance centrifuges are available with a standard aluminum bowl or... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 26
  • Equipment Type: Centrifuge
Turbo T10-3 Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T10-3-315 Coolant Recycling System. High Solids Capacity Centrifugal System. The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with pumps and controls for... [See More]

  • Application / Industry: Heat Transfer Fluids
  • Specifications: Maximum Liquid Processing Rate (gph): 90
  • Equipment Type: Centrifuge
Turbo T14-3P Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T14-3P Separator. Portable System for Coolant Recycling. The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and electronics. Operating sump-to-sump, the T14-3P separates tramp oils and... [See More]

  • Application / Industry: Heat Transfer Fluids
  • Specifications: Maximum Liquid Processing Rate (gph): 160
  • Equipment Type: Centrifuge
Turbo T18-3 Basket-Type Fully Automated Self-Cleaning Turbo Separator
from Sanborn Technologies

Turbo T18-3. Fully Automated Self-Cleaning Separator. The T18-3 separator is a fully automatic self-cleaning centrifuge with process capacities up to 8 gpm. Cleaned coolant is discharged continually during the run/feed mode while tramp oil is separated and discharged in a separate liquid stream. [See More]

  • Application / Industry: Heat Transfer Fluids
  • Specifications: Maximum Liquid Processing Rate (gpm): 8
  • Equipment Type: Centrifuge
Turbo T5b Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T5b Separator. The Versatile High Performance Centrifuge. The Turbo T5b separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T5b separators are in service on a wide range of applications from classical metalworking... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 8 - 13
  • Equipment Type: Centrifuge