Ore / Mineral Filtration Equipment
from ISC Sales, Inc.
The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC ’s Centrifugal Separators have no... [See More]
- Application / Industry: Ore / Mineral Processing; Waste / Sludge; Debris, Particulates
- Specifications: 1/2" through 2-1/2" Threaded End Connection
from Klinkau America, Inc.
The recessed chamber filter plate made from polypropylene originated from the plate and frame filter plates. The application and filtration conditions dictate the cake thickness and plate thickness. The Klinkau Chamber Filter Plate can also be supplied in caulked and gasketed design (CGR). [See More]
- Application / Industry: Chemical Processing; Ore / Mineral Processing; Ceramics and Clay
from Hilliard Corporation (The)
Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids. Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive displacement... [See More]
- Application / Industry: Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paper and Pulp Processing
- Equipment Type: Horizontal Belt Filter; Tray Filter; Rotary Drum Filter; Rotary Drum Precoat Filter; Disc Filter; Tilting Pan Filter; Table Filter; Vacuum Nutsche
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: Flow Range: 285-525 gpm
- Equipment Type: Hydrocyclone
from Heinkel USA
V 800 - 1800 BG. Vertical peeler centrifuges. Worldwide FGD gypsum is dewatered in many power plants HEINKEL centrifuges. The wide range of gypsum centrifuge drum with different sizes allows optimum adaptation to changing product features and throughput performance. Special properties for the... [See More]
- Application / Industry: Chemical Processing; Ore / Mineral Processing; Recycling
- Specifications: Basket Dia. [mm] 800; Filtering Surface Area [m²] 1.58; Nominal Volume [l] 160; Speed Max. [1/min] 1500; Spinning Speed [x g] 1000
- Equipment Type: Centrifuge
from Alar Engineering Corp.
Variable speed worm gear drive, multiple pickup headers, skid mounted [See More]
- Application / Industry: Chemical Processing; Construction Material Processing; Food or Beverage Processing; Oil / Fuel; Ore / Mineral Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: 81 ft² Area, 30-160 GPM, 3" Inlet
- Equipment Type: Flocculation; Suction Clarifier
from Klinkau America, Inc.
This new type of chamber filter plate originated within our development activities to decrease production costs without any compromises in quality. We are prepared to pass these cost savings to our customers. The HR design is available in the sizes 470, 500, 630, 800 and 1000 mm. ADVANTAGES OF THE... [See More]
- Application / Industry: Chemical Processing; Ore / Mineral Processing; Ceramics and Clay
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 285-525 gpm
- Equipment Type: Hydrocyclone
from Klinkau America, Inc.
Klinkau Membrane Filter Plates »Standard welded « aree primarily used for applications with homogeneous chamber fillings and standard process parameters. This design requires a minimum cake thickness after squeeze of 1/3 of the initial cake thickness. The innovative combination of... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
from LAKOS Separators and Filtration Systems
Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 3-6 gpm
- Equipment Type: Hydrocyclone
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
- Equipment Type: Hydrocyclone
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
- Equipment Type: Hydrocyclone
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Oil and Gas Applications
- Specifications: Flow Range: 1661-3623 bbld
- Equipment Type: Hydrocyclone
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 100-175 gpm
- Equipment Type: Hydrocyclone
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
- Equipment Type: Hydrocyclone
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: Flow Range: 18-25 gpm
- Equipment Type: Sand Filter
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 3-8 gpm
- Equipment Type: Hydrocyclone
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: Flow: 65 gpm
- Equipment Type: Hydrocyclone