Horizontal Plate Pressure Filter Filtration Equipment

3 Results
Filters And Strainers -- AS-H Plate Press
from Alfa Laval Inc.

The best technology to get dry cake solids up to 40% and solids capture over 99%. The Alfa Laval Plate Press is ideal for sludge dewatering applications where very high dry cake solids are a key priority. This press can achieve dry solids up to 40%, and is easily customized to suit all dewatering... [See More]

  • Equipment Type: Horizontal Plate Pressure Filter
  • Application / Industry: Waste / Sludge
Pressure Plate Filter
from BHS-Filtration Inc.

The BHS Pressure Plate Filter provides for thin-cake pressure filtration, cake washing, drying, reslurry and automatic discharge as well as heel filtration in an enclosed, pressure vessel. Units are available from 0.17 m2 up to over 45 m2 of filter area per vessel. Pressure Plate Filters are... [See More]

  • Equipment Type: Horizontal Plate Pressure Filter
Pressure Filters
from Marmon Industrial Water LLC

Graver Pressure Filters have proven their ability to meet any water filtration problem efficiently and economically in hundreds of installations worldwide, and in a wide range of industrial plants, municipalities and utilities. Graver Pressure Filters are available in vertical and horizontal... [See More]

  • Equipment Type: Horizontal Plate Pressure Filter; Vertical Pressure Leaf Filter (optional feature); Reverse Osmosis
  • Application / Industry: Raw Water Pretreatment, Effluent Polishing, Cooling Tower Pretreatment, Reverse Osmosis Pretreatment, Iron and Manganese Removal