Reverse Osmosis Filtration Equipment

8 Results
Pressure Filters
from Marmon Industrial Water LLC

Graver Pressure Filters have proven their ability to meet any water filtration problem efficiently and economically in hundreds of installations worldwide, and in a wide range of industrial plants, municipalities and utilities. Graver Pressure Filters are available in vertical and horizontal... [See More]

  • Equipment Type: Horizontal Plate Pressure Filter; Vertical Pressure Leaf Filter (optional feature); Reverse Osmosis
  • Application / Industry: Raw Water Pretreatment, Effluent Polishing, Cooling Tower Pretreatment, Reverse Osmosis Pretreatment, Iron and Manganese Removal
ECO-RO® Reverse Osmosis
from Eco-Tec, Inc.

Combining the Recoflo ® ion exchange technology with reverse osmosis equals low cost mixed bed quality from high TDS feed waters without mixed bed complications. The patented system delivers high purity water and generates less waste than comparable RO/mixed bed and double pass RO systems. The... [See More]

  • Equipment Type: Reverse Osmosis
  • Application / Industry: Waste / Sludge
Komline-Harn Membrane Filtration Pilot Unit
from Komline

Harn R/O Systems, Inc. has forty years of experience in the design, manufacture, installation, and maintenance of reverse osmosis water treatment systems, producing systems for numerous applications, with capacities of up to 12 million gallons per day. Our success with these large, sophisticated... [See More]

  • Equipment Type: Reverse Osmosis
Automatic Backwashing Micro Z Filter Systems for Sediment Reduction. (1-2 Cu. Ft.) -- 7100000
from Watts

Series PWM Micro Z ™ Filters are highly effective backwashing media filtration systems for the removal of sediment and suspended solids from water. They are suitable for commercial applications with media bed sizes ranging from 1 to 2 cubic feet in size. If higher flow rates are required... [See More]

  • Equipment Type: Reverse Osmosis
  • Application / Industry: Drinking Water
Electrodeionization (EDI) Systems
from Mar Cor Purification

The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI systems have... [See More]

  • Equipment Type: Reverse Osmosis
  • Specifications: Capacity: 2.5 - 160 gpm
  • Description / Other Type: Electrodeionization
  • Application / Industry: Chemical Processing; Sanitary / Pharmaceutical; Biological Engineering, Laboratory, Humidification
High Efficiency USP High Purity Water System -- BioPure LSX
from Mar Cor Purification

Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]

  • Equipment Type: Reverse Osmosis
  • Specifications: Capacity: 2.5 - 20 gpm
  • Description / Other Type: Electrodeionization
  • Application / Industry: Sanitary / Pharmaceutical
High Purity, Single Skid USP Water System -- VPure 4400H
from Mar Cor Purification

The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to... [See More]

  • Equipment Type: Reverse Osmosis
  • Specifications: Capacity: 2.5 - 10 gpm
  • Description / Other Type: Electrodeionization
  • Application / Industry: Sanitary / Pharmaceutical; Biotechnology, Laboratory, Medical, Cosmetics
High Purity, Single Skid Water Treatment System -- USPure
from Mar Cor Purification

The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. The validatable system offers a pre-designed space saving layout that is cost effective... [See More]

  • Equipment Type: Reverse Osmosis
  • Specifications: Capacity: 2.5 - 20 gpm
  • Description / Other Type: Electrodeionization
  • Application / Industry: Food or Beverage Processing; Sanitary / Pharmaceutical; Biotechnology, Laboratory, Medical, Cosmetics