Suction Clarifier Filtration Equipment
from CECOR
Ditch the pail and shovel. A pail and shovel may seem like the cheapest way to clean a sump, but when you consider the hours (or even days) needed to do a thorough job, the cost mounts quickly. CECOR Sump Shark sump cleaners deliver high-suction lift to remove all solids with the coolant. The filter... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from Alar Engineering Corp.
Variable speed worm gear drive, multiple pickup headers, skid mounted [See More]
- Equipment Type: Flocculation; Suction Clarifier
- Application / Industry: Chemical Processing; Construction Material Processing; Food or Beverage Processing; Oil / Fuel; Ore / Mineral Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: 81 ft² Area, 30-160 GPM, 3" Inlet
from CECOR
Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid. Pump filtered... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from CECOR
Propane Power – no need for electrical outlets or air drops. Cleaning a sump today no longer means shutting down the machine for a half a day while someone bails the slimy coolant from the sump with a bucket. Sump cleaning today, using a high-vacuum sump cleaner, can be done in a matter of... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from CECOR
CECOR ’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in minutes. Vacuum displacement principle means nothing passes through the pump, but flows directly through the filter in the tank. [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from CECOR
Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops. The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from CECOR
The 60-gallon Sump Shark sump cleaner was designed for cleaning smaller machine tool sumps in shops with limited space. The Shark ’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. The SA5-60PL is easily pushed by one person. Fork pockets allow... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from CECOR
Reduce machine downtime, labor costs and mess. With a suction lift of 13 ” Hg or 177 ” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from CECOR
The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power ” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13 ” Hg (177... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from CECOR
SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit conveniently operates on plant air to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant
from CECOR
The SE30 Series three-phase electric Sump Shark delivers extra power with a small footprint. The Shark ’s 3 Hp motor delivers a pumping rate of 60 gallons (227 liters) per minute to empty machine tool sumps quickly. Suction rate of 13 ” Hg or 177 ” water will suck up sludge and... [See More]
- Equipment Type: Suction Clarifier
- Application / Industry: Heat Transfer Fluids; Machine Tool Coolant