Sanitary / Pharmaceutical Filtration Equipment
from Pope Scientific, Inc.
High purity chemicals, pharmaceutical intermediates, etc., are efficiently filtered washed, reslurried and dried in these portable Mini-Nutsche filter units, minimizing contamination and exposure. Design allows withdrawal of fitter cake with removable bottom head and filter support assembly. May be... [See More]
- Application / Industry: Sanitary / Pharmaceutical
- Equipment Type: Gravity Sedimentation; Gravity Nutsche; Vacuum Nutsche (optional feature)
from Alfa Laval Inc.
The Alfa Laval BTUX separation system has been specifically developed to ensure optimum separation and concentration efficiency in biotechnological applications. The BTUX separators take advantage of the fact that the slurry of concentrated solids is pseudo-plastic and flows easily in the bowl... [See More]
- Application / Industry: Sanitary / Pharmaceutical
- Equipment Type: Centrifuge
from Heinkel USA
PF 50 - PF 6000. COMBER Pressofiltro ® Steam Sterilizable Agitated Nutsche Filters / Filterdryers. Steam sterilizable Pressofiltro ® agitated Nutsche filter dryers are designed to maintain full sterility during the entire process, from inerting through slurry feeding trough filtration,... [See More]
- Application / Industry: Sanitary / Pharmaceutical; Biotechnological and Pharmaceutical Filtration, Drying Tasks in Aseptic Environments
- Specifications: Internal Ø [mm]: 500, Filter Area [m²]: 0.20, Nominal Volume [l]: 100, Cake Volume Max. [l]: 32, Speed Max. [1/min]: 50, Drive [kW]: 4.0
- Description / Other Type: Agitated Pressure Nutsche Filter
from Alar Engineering Corp.
Self-contained dewatering system, manual and automatic configurations [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Oil / Fuel; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: 0.5 Micron Filter, 1 ft dia Drum, 4 HP
- Equipment Type: Rotary Drum Filter
from Jaygo, Inc.
Improve productivity, quality, and safety with Jaygo Filtration Systems. These systems offer complete product containment and solvent recovery to the user. Agitated Pressure Filter Pressure or Vacuum. The system gives the agitated filter several significant advantages, including: Reconstitution by... [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical
- Specifications: 100 Liter Capacity
- Description / Other Type: Agitator Self-Contained Pressure/Vacuum
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: Flow Range: 285-525 gpm
- Equipment Type: Hydrocyclone
from Klinkau America, Inc.
Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]
- Application / Industry: Food or Beverage Processing; Sanitary / Pharmaceutical
from Thermal Fluid Systems, Inc.
Thermal Fluid Systems, Inc. is a designer and supplier of custom fluid filtration systems, for the efficient handling of the effects of thermal fluid degradation. Available in side-steam and full flow configurations. System components include filter, specially designed pumps, valves, & controls. [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Waste / Sludge
- Description / Other Type: Available in Side-steam and Full Flow Configurations. for the Efficient Handling of the Effects of Thermal Fluid Degradation.
from Mar Cor Purification
The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI systems have... [See More]
- Application / Industry: Chemical Processing; Sanitary / Pharmaceutical; Biological Engineering, Laboratory, Humidification
- Description / Other Type: Electrodeionization
- Equipment Type: Reverse Osmosis
- Specifications: Capacity: 2.5 - 160 gpm
from Alfa Laval Inc.
The Alfa Laval MBUX separators for recovery of yeast and other microorganisms take advantage of the fact that the slurry of concentrated solids is pseudo-plastic and flows easily in the bowl against the centrifugal force.This means that the recovered solids can be obtained with a low demand on... [See More]
- Application / Industry: Sanitary / Pharmaceutical
- Equipment Type: Centrifuge
from Heinkel USA
H 630 – 1300 P. Horizontal peeler centrifuges. A lack of hygiene at machines and devices in pharma based applications can lead to health hazard as a result of product contamination. Therefore, HEINKEL centrifuges for pharma industry can be cleaned and inspected easily. Special properties for... [See More]
- Application / Industry: Sanitary / Pharmaceutical; Cleanroom, Synthesis Plants
- Specifications: Basket Dia. [mm] 1000; Filtering Surface Area [m²] 1.60; Nominal Volume [l] 170; Speed Max. [1/min] 1500; Spinning Speed [x g] 1250
- Equipment Type: Centrifuge
from Jaygo, Inc.
For continuous automatic removal of air and other gases from liquid, viscous and pasty products. Processing of liquid products often incorporates air and unwanted gases into the product. These gases normally cause problems such as oxidation, discoloration, inconsistency and filling difficulties. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Sanitary / Pharmaceutical
- Specifications: 8-25 GPM
- Description / Other Type: Vacuum Deaerator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 285-525 gpm
- Equipment Type: Hydrocyclone
from Mar Cor Purification
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]
- Application / Industry: Sanitary / Pharmaceutical
- Description / Other Type: Electrodeionization
- Equipment Type: Reverse Osmosis
- Specifications: Capacity: 2.5 - 20 gpm
from Heinkel USA
F Series. Inverting Filter Centrifuge. Guaranteed heel-free solids discharge. HEINKEL Inverting Filter Centrifuges have a horizontally mounted bowl. The unique characteristic is the automatic heel-free discharge. While under rotation, the filter cloth is pulled out of the bowl by means of an axially... [See More]
- Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Clean Room
- Specifications: Basket Dia. [mm] 710; Filtering Surface Area [m²] 0.78; Nominal Volume [l] 103; Speed Max. [1/min] 2000; Spinning Speed [x g] 1580
- Equipment Type: Centrifuge
from LAKOS Separators and Filtration Systems
Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 3-6 gpm
- Equipment Type: Hydrocyclone
from Mar Cor Purification
The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to... [See More]
- Application / Industry: Sanitary / Pharmaceutical; Biotechnology, Laboratory, Medical, Cosmetics
- Description / Other Type: Electrodeionization
- Equipment Type: Reverse Osmosis
- Specifications: Capacity: 2.5 - 10 gpm
from Heinkel USA
HF 300.1 – HF 1300.1. Inverting filter centrifuges. Special properties for the benefit of the customer. Assured solid discharge without residual heel. Clean filtering cloth for the next filling process. Particle conserving discharge thereby maintaining the crystals. Very simple “through... [See More]
- Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Recycling
- Specifications: Basket Dia. [mm] 450; Filtering Surface Area [m²] 0.31; Nominal Volume [l] 26; Speed Max. [1/min] 2300; Spinning Speed [x g] 1322
- Equipment Type: Centrifuge
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
- Equipment Type: Hydrocyclone
from Mar Cor Purification
The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. The validatable system offers a pre-designed space saving layout that is cost effective... [See More]
- Application / Industry: Food or Beverage Processing; Sanitary / Pharmaceutical; Biotechnology, Laboratory, Medical, Cosmetics
- Description / Other Type: Electrodeionization
- Equipment Type: Reverse Osmosis
- Specifications: Capacity: 2.5 - 20 gpm
from Heinkel USA
H 300 and 630 P. Pilot plant centrifuges. Special properties for the benefit of the customer. Compact design. Very simple installation “plug and use ” application. cGMP compliant. Fully automatic operation. Ideal for “upscaling ”. [See More]
- Application / Industry: Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Laboratory and Test Operations, Production of Small Quantities
- Specifications: Basket Dia. [mm] 300; Filtering Surface Area [m²] 0.117; Nominal Volume [l] 4.9; Speed Max. [1/min] 3450; Spinning Speed [x g] 2000
- Equipment Type: Centrifuge
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
- Equipment Type: Hydrocyclone
from Mar Cor Purification
20 to 450 USGPM. The H2Pro model of reverse osmosis system sis Mar Cor Purification ’s highest quality water treatment system. These systems are designed to produce pharmaceutical grade product water from any potable source and be fully heat sanitizable to ensure sanitary operating conditions. [See More]
- Application / Industry: Sanitary / Pharmaceutical
- Specifications: Capacity: 20 - 450 gpm
- Equipment Type: Reverse Osmosis
from Heinkel USA
V 200 – 500 TP. Pilot plant centrifuges. Special properties for the benefit of the customer. Mobile, compact design. Very simple installation “plug and use ” application. Ideal for “upscaling ”. Very simple to operate. CIP cleaning. For installation within... [See More]
- Application / Industry: Cosmetics Processing; Sanitary / Pharmaceutical
- Specifications: Basket Dia. [mm] 200; Filtering Surface Area [m²] 0.062; Nominal Volume [l] 1.5; Speed Max. [1/min] 4200; Spinning Speed [x g] 1960
- Equipment Type: Centrifuge
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Oil and Gas Applications
- Specifications: Flow Range: 1661-3623 bbld
- Equipment Type: Hydrocyclone
from Mar Cor Purification
The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly controls, durable construction, and easy installation. All systems are built to exacting standards under ISO... [See More]
- Application / Industry: Sanitary / Pharmaceutical; Laboratory, Boiler Feed Water, Humidification Systems
- Specifications: Capacity: 2.8 - 17 gpm
- Equipment Type: Reverse Osmosis
from Heinkel USA
PF 5 - PF 2000. Pressofiltro ® Agitated Nutsche Filters / Filterdryers with Containment System. Containment devices (Glove boxes) allow for contained sampling, product discharge and packoff into lined drums or other containers, heel removal for total product recovery as well as filter cloth... [See More]
- Application / Industry: Chemical Processing; Sanitary / Pharmaceutical; Biotechnological and Pharmaceutical Filtration, Drying Tasks in Contained Environments
- Specifications: Internal Ø [mm]: 500, Filter Area [m²]: 0.20, Nominal Volume [l]: 100, Cake Volume Max. [l]: 32, Speed Max. [1/min]: 50, Drive [kW]: 4.0
- Description / Other Type: Agitated Pressure Nutsche Filter
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 100-175 gpm
- Equipment Type: Hydrocyclone
from Mar Cor Purification
The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at... [See More]
- Application / Industry: Sanitary / Pharmaceutical; Biological Engineering, Laboratory, Humidification
- Description / Other Type: Electrodeionization
- Equipment Type: Reverse Osmosis
- Specifications: Capacity: 1.5 - 15 gpm
from Heinkel USA
PF 100 - PF 6000. Pressofiltro ® Pharmaceutical Design Agitated Nutsche Filters / Filterdryers. Pressofiltro ® PF nutsche filters or filter dryers are versatile units designed for multipurpose production facilities. To meet the demanding requirements for filters used in the manufacture of... [See More]
- Application / Industry: Sanitary / Pharmaceutical; Multipurpose Production Facilities
- Specifications: Internal Ø [mm]: 500, Filter area [m²]: 0.20, Nominal volume [l]: 100, Cake volume max. [l]: 32, Speed max. [1/min]: 50, Drive [kW]: 4.0
- Description / Other Type: Agitated Pressure Nutsche Filter
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
- Specifications: Flow Range: 4-10 gpm
- Equipment Type: Hydrocyclone
from Heinkel USA
PF 5 - PF 500. Pressofiltro ® - Agitated Nutsche Filters / Filterdryers Pilot Units. Pressofiltro ® pilot units are multipurpose tools for pilot plant or laboratory applications as well as for small scale production facilities. Versatile use of the equipment, cGMP compliant design,... [See More]
- Application / Industry: Chemical Processing; Sanitary / Pharmaceutical; Pilot Plant or Laboratory Applications, Small Scale Production Facilities
- Specifications: Internal Ø [mm] 500; Filter Area [m²] 0.20; Cake Volume Max. [l] 32; Speed Max. [1/min] 50; Drive [kW] 4.0
- Description / Other Type: Agitated Pressure Nutsche Filter
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: Flow Range: 18-25 gpm
- Equipment Type: Sand Filter
from Heinkel USA
PF/TD 5 - PF/TD 100. Pressofiltro ® / Turbodry ® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer. This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro ® agitated Nutsche filters or filter dryers are... [See More]
- Application / Industry: Chemical Processing; Sanitary / Pharmaceutical; Multipurpose Production Facilities
- Specifications: Internal Ø [mm] ; Filter Area [m²] ; Cake Volume Max. [l] ; Speed Max. [1/min] ; Drive [kW]
- Description / Other Type: Agitated Pressure Nutsche Filter
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
- Specifications: Flow Range: 3-8 gpm
- Equipment Type: Hydrocyclone
from Heinkel USA
V 630 – 1250 BP. Vertical peeler centrifuges. Special properties for the benefit of the customer. Small footprint. cGMP compliant. Automatic opening, respectively closing of the process casing. Optimised product discharge. Automatic CIP cleaning. Easy accessibility of all machinery parts in... [See More]
- Application / Industry: Sanitary / Pharmaceutical
- Specifications: Basket Dia. [mm] 630; Filtering Surface Area [m²] 0.80; Nominal Volume [l] 63; Speed Max. [1/min] 1900; Spinning Speed [x g] 1250
- Equipment Type: Centrifuge
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]
- Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
- Specifications: Flow: 65 gpm
- Equipment Type: Hydrocyclone
from Heinkel USA
V 630 – 1250 TP. Vertical top-discharge centrifuges. Special properties for the benefit of the customer. Flexible adaptation for difficult to filter products. Lossless filter cake discharge. Gentle solids discharge without particle destruction. Automatic CIP cleaning. Easy accessibility of all... [See More]
- Application / Industry: Sanitary / Pharmaceutical; Difficult to Filter Products
- Specifications: Basket Dia. [mm] 630; Filtering Surface Area [m²] 0.80; Nominal Volume [l] 63; Speed Max. [1/min] 1900; Spinning Speed [x g] 1250
- Equipment Type: Centrifuge