Food and Beverage Filtration Equipment

44 Results
Juice Belt Press
from Flottweg SE

Belt Presses And Systems For Juice Manufacture. Outstanding juice quality is the central success factor in manufacturing fruit juice (direct juice), concentrate and vegetable juice. The raw materials have got to be processed quickly, reliably and hygienically so that the valuable constituents will... [See More]

  • Application / Industry: Food or Beverage Processing
  • Description / Other Type: Juice Belt Press
Custom Thermal Fluid Filtration Systems
from Thermal Fluid Systems, Inc.

Thermal Fluid Systems, Inc. is a designer and supplier of custom fluid filtration systems, for the efficient handling of the effects of thermal fluid degradation. Available in side-steam and full flow configurations. System components include filter, specially designed pumps, valves, & controls. [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Waste / Sludge
  • Description / Other Type: Available in Side-steam and Full Flow Configurations. for the Efficient Handling of the Effects of Thermal Fluid Degradation.
Vinegar Clarification Module -- 3M™ Liqui-Flux™ B42
from 3M Separation and Purification Sciences Division

The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]

  • Application / Industry: Food or Beverage Processing
HTH Series Liquid-Solid Separation Sys. -- HTH-0285-L
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow Range: 285-525 gpm
  • Equipment Type: Hydrocyclone
Dissolved Air Flotation (DAF) -- DAF Series
from Hydro Quip, Incorporated

Features & Benefits. Cost Efficient. Water Testing. Pilot Studies. Delivery & Installation. Customer Service. Compact Size. Solids Storage. Optional Integral Oil Storage. Stainless Steel Construction [See More]

  • Application / Industry: Food or Beverage Processing; Oil / Fuel; Paint / Coating Processing; Paper and Pulp Processing; Waste / Sludge; Railroads, Laundry, Power Plants
  • Description / Other Type: Dissolved Air Flotation
  • Equipment Type: Flocculation
Filter Plate & Frame
from Klinkau America, Inc.

Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]

  • Application / Industry: Food or Beverage Processing; Sanitary / Pharmaceutical
Microfiltration (MF)
from APV, An SPX Brand

Microfiltration is based on a membrane with a very open structure allowing most dissolved substances to pass whereas non dissolved particles, bacteria, spores and fat globules are rejected. Depending on the specific application, membranes and process parameters are chosen to secure optimal... [See More]

  • Application / Industry: Food or Beverage Processing
  • Description / Other Type: Microfiltration
Dissolved Air Flotation
from Komline

A Clarifier Suited for Wastewater Streams Containing Solids, Oils, and Greases that are difficult to settle or tend to float. With proper chemical conditioning, we remove colloidal and emulsified materials. Complete pretreatment systems can be supplied. High-rate design. High removal efficiency. [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Paper and Pulp Processing; Waste / Sludge
  • Description / Other Type: Dissolved Air Flotation
Agitated Filtration and Drying System -- APF 100
from Jaygo, Inc.

Improve productivity, quality, and safety with Jaygo Filtration Systems. These systems offer complete product containment and solvent recovery to the user. Agitated Pressure Filter Pressure or Vacuum. The system gives the agitated filter several significant advantages, including: Reconstitution by... [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical
  • Specifications: 100 Liter Capacity
  • Description / Other Type: Agitator Self-Contained Pressure/Vacuum
Continuous Vacuum Drum Filter
from Peterson Filters Corporation

Peterson also has a complete line of drum type filters which can be customized for specific applications in mining, sewage and food processing operations. Depending on the application, special units involving a belt type filter media are also available. [See More]

  • Application / Industry: Food or Beverage Processing; Waste / Sludge; Mining
  • Equipment Type: Rotary Drum Filter
Automatic Backwash System
from Rosedale Products, Inc.

Reduces process system downtime and operator exposure & maintenance costs [See More]

  • Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Drinking Water; Plasticizers, Plating Solutions
  • Specifications: Pressure Rating 150 psi
  • Equipment Type: Bag Filter
Food and Beverage Decanters -- FOODEC
from Alfa Laval Inc.

The Foodec range of decanter centrifuges brings a new level of separation performance to industries where delicate food and beverage products are processed and where exceptional hygiene standards are crucial. Foodec decanter centrifuges combine unparalleled efficiency with exceptional hygiene, in a... [See More]

  • Application / Industry: Food or Beverage Processing
  • Equipment Type: Centrifuge
High Purity, Single Skid Water Treatment System -- USPure
from Mar Cor Purification

The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. The validatable system offers a pre-designed space saving layout that is cost effective... [See More]

  • Application / Industry: Food or Beverage Processing; Sanitary / Pharmaceutical; Biotechnology, Laboratory, Medical, Cosmetics
  • Description / Other Type: Electrodeionization
  • Equipment Type: Reverse Osmosis
  • Specifications: Capacity: 2.5 - 20 gpm
Horizontal Peeler Centrifuge -- H 800 C
from Heinkel USA

H 630 – 1600 C. Horizontal peeler centrifuges. Horizontal peeler centrifuges in sizes H 630 C - H 1600 C, chemistry version, are used for separating medium to large quantities of product that can be washed and then spin-dried. The centrifuges are designed for continuous operation with large... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Recycling, Crystalline and Fine-Crystalline Products
  • Specifications: Basket Dia. [mm] 800; Filtering Surface Area [m²] ; Nominal Volume [l] 100; Speed Max. [1/min] 1900; Spinning Speed [x g] 1600
  • Equipment Type: Centrifuge
Inclined Plate Clarifiers -- Lamella
from Marmon Industrial Water LLC

The Graver Lamella design utilizes inclined plate clarification to separate solids from the water and clarify the water. The lamella is composed of a series of removable parallel plates commonly referred to as “lamella plates ”. Stacking the inclined plates results in a separator having... [See More]

  • Application / Industry: Food or Beverage Processing; Raw Water, Fly Ash Waste, Solids Recovery, Iron Removal, Municipal Water Treatment, Heavy Metals, Storm Water Mgmt, Ground Water Remediation
  • Equipment Type: Lamella Thickener
Water Ultrafiltration Module -- 3M™ Liqui-Flux™ W05-08N
from 3M Separation and Purification Sciences Division

Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]

  • Application / Industry: Food or Beverage Processing; Drinking Water
IHB Series Centrifugal Sand Separator -- IHB-0285
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 285-525 gpm
  • Equipment Type: Hydrocyclone
Membrane Filter Plate - Empty Chamber
from Klinkau America, Inc.

Klinkau welded membrane filter plates »Empty Chamber «welded design is the type of membrane plate for more difficult applications and allows squeezing into an empty or underfilled chamber without damages to the membrane. This »Empty Chamber « system is especially suited for... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing
Nanofiltration system (NF)
from APV, An SPX Brand

Nanofiltration is a RO process in which a more open membrane allows small monovalent ions such as sodium and chloride to pass. This means that NF combines concentration (like RO) and partial demineralisation. The NF process can be used for a wide range of applications in the dairy industry, e.g. [See More]

  • Application / Industry: Food or Beverage Processing
  • Description / Other Type: Nanofiltration
Vacuum Deaerator -- JVD-30
from Jaygo, Inc.

For continuous automatic removal of air and other gases from liquid, viscous and pasty products. Processing of liquid products often incorporates air and unwanted gases into the product. These gases normally cause problems such as oxidation, discoloration, inconsistency and filling difficulties. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Sanitary / Pharmaceutical
  • Specifications: 8-25 GPM
  • Description / Other Type: Vacuum Deaerator
Model 4
from Rosedale Products, Inc.

Available in 2 sizes with 4 pressure ratings, low pressure drops [See More]

  • Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Drinking Water; Plasticizers, Plating Solutions
  • Specifications: 200psi (with Clamp Cover)150,300/500 psi
  • Equipment Type: Bag Filter
Olive Oil Separator -- UVPX
from Alfa Laval Inc.

The final quality of the olive oil depends on the level of purity obtained from the final separator, which makes the UVPX separators the ideal choice. The UVPX separator lives up to the highest standards for efficiency and functionality. The design is based on criteria that include customer demands... [See More]

  • Application / Industry: Food or Beverage Processing
  • Equipment Type: Centrifuge
Industrial/Beverage Reverse Osmosis System -- 8400C
from Mar Cor Purification

Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO ’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple, user-friendly controls; rugged... [See More]

  • Application / Industry: Food or Beverage Processing
  • Specifications: Capacity: 20 - 600 gpm
  • Equipment Type: Reverse Osmosis
Inverting Filter Centrifuge -- F3
from Heinkel USA

F Series. Inverting Filter Centrifuge. Guaranteed heel-free solids discharge. HEINKEL Inverting Filter Centrifuges have a horizontally mounted bowl. The unique characteristic is the automatic heel-free discharge. While under rotation, the filter cloth is pulled out of the bowl by means of an axially... [See More]

  • Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Clean Room
  • Specifications: Basket Dia. [mm] 710; Filtering Surface Area [m²] 0.78; Nominal Volume [l] 103; Speed Max. [1/min] 2000; Spinning Speed [x g] 1580
  • Equipment Type: Centrifuge
ILB Series Centrifugal-Action Separator -- ILB-0037
from LAKOS Separators and Filtration Systems

Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 3-6 gpm
  • Equipment Type: Hydrocyclone
Membrane Filter Plate - Standard Welded
from Klinkau America, Inc.

Klinkau Membrane Filter Plates »Standard welded « aree primarily used for applications with homogeneous chamber fillings and standard process parameters. This design requires a minimum cake thickness after squeeze of 1/3 of the initial cake thickness. The innovative combination of... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
Ultrafiltration (UF) - SepStream
from APV, An SPX Brand

Ultrafiltration for concentration of milk or whey is widely used in the dairy industry. UF concentration is used as a concentration step in the process of making different whey or milk powder products. Also different fresh cultured cheeses like cream cheese, Feta and Queso Fresco can be produced by... [See More]

  • Application / Industry: Food or Beverage Processing
  • Description / Other Type: Ultrafiltration
Model 6
from Rosedale Products, Inc.

Permanently piped housings, low pressure drops, o-ring sealed covers [See More]

  • Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Drinking Water; Plasticizers, Plating Solutions
  • Specifications: Pressure Rating in 150, 210 or 300 psi
  • Equipment Type: Bag Filter
Rendering Systems -- CentriBone
from Alfa Laval Inc.

Alfa Laval Centribone plants provide the most versatile and efficient way to process meat by-products. The continuous wet rendering process can handle any raw material, from purely fatty tissues to the best gelatin bones. The low-temperature process is a totally closed system, especially suitable... [See More]

  • Application / Industry: Food or Beverage Processing
Inverting Filter Centrifuge -- HF 450.1
from Heinkel USA

HF 300.1 – HF 1300.1. Inverting filter centrifuges. Special properties for the benefit of the customer. Assured solid discharge without residual heel. Clean filtering cloth for the next filling process. Particle conserving discharge thereby maintaining the crystals. Very simple “through... [See More]

  • Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Recycling
  • Specifications: Basket Dia. [mm] 450; Filtering Surface Area [m²] 0.31; Nominal Volume [l] 26; Speed Max. [1/min] 2300; Spinning Speed [x g] 1322
  • Equipment Type: Centrifuge
JPL Series Liquid-Solids Separation Sys. -- JPL-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
Self-cleaning High-speed Separator -- CLARA
from Alfa Laval Inc.

The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption. The complete range for all needs. Within the Clara range... [See More]

  • Application / Industry: Food or Beverage Processing
Pilot Plant Centrifuge -- H 250 P
from Heinkel USA

H 300 and 630 P. Pilot plant centrifuges. Special properties for the benefit of the customer. Compact design. Very simple installation “plug and use ” application. cGMP compliant. Fully automatic operation. Ideal for “upscaling ”. [See More]

  • Application / Industry: Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Laboratory and Test Operations, Production of Small Quantities
  • Specifications: Basket Dia. [mm] 300; Filtering Surface Area [m²] 0.117; Nominal Volume [l] 4.9; Speed Max. [1/min] 3450; Spinning Speed [x g] 2000
  • Equipment Type: Centrifuge
JPX Series Liquid-Solids Separation Sys. -- JPX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
Separators -- FEQX
from Alfa Laval Inc.

The Alfa Laval FEQX nozzle bowl separators are designed for industrial fermentation applications and are available in many different sizes and configurations, each one designed and adapted for dealing with the widely varying separation tasks required. The FEQX separators are of the nozzle bowl type. [See More]

  • Application / Industry: Food or Beverage Processing
  • Equipment Type: Centrifuge
Vertical Top-discharge Centrifuge -- V 800 TC
from Heinkel USA

V 630 – 1600 TC. Vertical top-discharge centrifuges. Special properties for the benefit of the customer. Flexible adaptation for difficult to filter products. Lossless filter cake discharge. Gentle solids discharge without particle destruction. Excellent washing and extraction effect. Simple... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Difficult to Filter Products
  • Specifications: Basket Dia. [mm] 800; Filtering Surface Area [m²] 1.58; Nominal Volume [l] 160; Speed Max. [1/min] 1500; Spinning Speed [x g] 1000
  • Equipment Type: Centrifuge
PPD Series Pump Protection Desander -- PPD-0240
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Oil and Gas Applications
  • Specifications: Flow Range: 1661-3623 bbld
  • Equipment Type: Hydrocyclone
Surimi Processing Line -- AlfaPlus
from Alfa Laval Inc.

AlfaPlus uses the power of centrifugal separation instead of the rotary screens and presses used in conventional surimi processing to increase yields and eliminate several process stages. AlfaPlus handles all kinds of fish, in fillets or trimmings, and features exceptional flexibility in handling... [See More]

  • Application / Industry: Food or Beverage Processing
PPS Series Pump Protection Separator -- PPS-100-D
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 100-175 gpm
  • Equipment Type: Hydrocyclone
Vegetable Oil Separators -- VO
from Alfa Laval Inc.

Alfa Laval centrifuges for vegetable oil are continuously modernized to benefit from developments in materials, mechanical design and fluid dynamics. The VO range of low- and medium-sized separators are for continuous degumming, neutralizing, and washing. VO separators are based on a simple, robust... [See More]

  • Application / Industry: Food or Beverage Processing
  • Equipment Type: Centrifuge
PRX Series PREP System -- PRX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
STS Series Tower System Sand Filter -- STS-15-025
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow Range: 18-25 gpm
  • Equipment Type: Sand Filter
Submersible Pump Protection Separator -- SUB-8-4-PAK
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 3-8 gpm
  • Equipment Type: Hydrocyclone
TCI Series Tower-Clean System -- TCI-0065-SRV
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow: 65 gpm
  • Equipment Type: Hydrocyclone