Leveling fixture Solar Radiation Instruments

6 Results
Hukseflux Pyranometer -- LP02-L
from Campbell Scientific, Inc.

This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky is... [See More]

  • Wavelength Range Measured: 305 to 2800
  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 15
  • Solar Detector Technology Type: Differential Thermopile
Solar Radiation Pyranometer
from RainWise, Inc.

The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head. Product Features. The sensor output is integrated over the wavelength interval of... [See More]

  • Wavelength Range Measured: 400 to 1200
  • Min. Wavelength Sensitivity: 0.5000
  • Wavelength Accuracy: 3
  • Wavelength Accuracy: 1
Kipp & Zonen Pyranometer w/Sun Shield -- CMP3-L
from Campbell Scientific, Inc.

This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar-spectrum range, which allows the CMP3 to be used under plant canopies or lamps, when the sky is... [See More]

  • Wavelength Range Measured: 310 to 2800
  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 5
  • Solar Detector Technology Type: Differential Thermopile
Solar Radiation Sensor -- Luminosity
from RainWise, Inc.

Solar Radiation Luminosity Sensor. The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens. Product Features. The sensor uses a... [See More]

  • Wavelength Range Measured: 400 to 700
  • Min. Wavelength Sensitivity: 20
  • Wavelength Accuracy: 5
  • Wavelength Accuracy: 1
Kipp and Zonen Net Radiometer -- NR-LITE-L
from Campbell Scientific, Inc.

The NR-LITE is a rugged net radiometer manufactured by Kipp & Zonen. Net radiometers measure the energy balance between incoming short-wave and long-wave IR radiation relative to surface reflected short-wave and outgoing long-wave IR radiation. This net radiometer includes two black conical... [See More]

  • Wavelength Range Measured: 0.0 to 100000
  • Solar Detector Instrument Type: Radiometer
  • Min. Wavelength Sensitivity: 10
  • Solar Detector Technology Type: Differential Thermopile
Solar Radiation Sensor -- Quantum PAR
from RainWise, Inc.

Solar Radiation Sensor-Quantum PAR. The RainWise Quantum Solar Sensor is designed for measurements in solar, agricultural, meteorological, ecological and other environmental fields. It measures photosynthetically active radiation (PAR). Accurate measurements in the range of 400 to 700 nm are... [See More]

  • Wavelength Range Measured: 400 to 700
  • Min. Wavelength Sensitivity: 5
  • Wavelength Accuracy: 5
  • Solar Detector Instrument Type: Quantum Sensor