Programmable Solar Radiation Instruments
from StellarNet, Inc.
StellarNet Dual-DSR spectrometer systems combine two instruments to cover the ultra violet, visible and near infrared portions of the electromagnetic spectrum. The two instruments work as one creating a unified spectral graph over the entire wavelength region, 200-2300nm. The two instruments employ... [See More]
- Wavelength Range Measured: 200 to 1700
- Interface Options: Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
- Solar Detector Instrument Type: Radiometer
- Instrument Display Options: Video Display (CRT etc.)
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Wavelength Range Measured: 350 to 1150
- Interface Options: Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
- Solar Detector Instrument Type: Radiometer
- Instrument Display Options: Video Display (CRT etc.)
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Wavelength Range Measured: 190 to 900
- Interface Options: Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
- Solar Detector Instrument Type: Radiometer
- Instrument Display Options: Video Display (CRT etc.)
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]
- Wavelength Range Measured: 350 to 1150
- Interface Options: Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
- Solar Detector Instrument Type: Radiometer
- Instrument Display Options: Video Display (CRT etc.)