Photovoltaic Detector Solar Radiation Instruments

5 Results
LI-COR Quantum Sensor -- LI190SB-L
from Campbell Scientific, Inc.

LI190SB accurately measures Photosynthetic Photon Flux Density (PPFD) in both natural and artificial light. PPFD is the number of photons in the 400 to 700 nm waveband incident per unit time on a unit surface. Because PPFD describes photosynthetic activity, the LI190SB is ideal forgrowth chambers... [See More]

  • Solar Detector Technology Type: Photovoltaic Detector
  • Solar Detector Instrument Type: Quantum Sensor
  • Wavelength Range Measured: 400 to 700
  • Height: 1
Sunshine Duration Sensor -- CSD 3
from Kipp & Zonen, Inc.

Waterproof plug-and-socket cable connection. Easy installation and servicing. Humidity indicator. Easy to change drying cartridge. Glass tube for improved resistance to scratching. Extended operating temperature range. CSD 3 measures sunshine duration. Sunshine duration is defined by WMO as the time... [See More]

  • Solar Detector Technology Type: Photovoltaic Detector
  • Wavelength Accuracy: 90
  • Wavelength Range Measured: 400 to 1100
  • Operating Temp: -40 to 158
Solar Radiation Pyranometer
from RainWise, Inc.

The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head. Product Features. The sensor output is integrated over the wavelength interval of... [See More]

  • Solar Detector Technology Type: Photovoltaic Detector
  • Wavelength Accuracy: 3
  • Wavelength Range Measured: 400 to 1200
  • Min. Wavelength Sensitivity: 0.5000
Solar Radiation Sensor -- Luminosity
from RainWise, Inc.

Solar Radiation Luminosity Sensor. The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens. Product Features. The sensor uses a... [See More]

  • Solar Detector Technology Type: Photovoltaic Detector
  • Wavelength Accuracy: 5
  • Wavelength Range Measured: 400 to 700
  • Min. Wavelength Sensitivity: 20
Weather Monitor -- PVmet 75 Entry Level Model
from RainWise, Inc.

The PVmet ™-75 is an aggressively priced model, featuring RainWise's own amplified silicon irradiance sensor and other sensors specific to PV power generation. The PVmet ™-75 low cost station is compact and simple to install. The price level makes it feasible for both residential and... [See More]

  • Solar Detector Technology Type: Photovoltaic Detector
  • Wavelength Accuracy: 5
  • Wavelength Accuracy: 5
  • Solar Detector Instrument Type: Radiometer