Quantum Sensor Solar Radiation Instruments
from Campbell Scientific, Inc.
LI190SB accurately measures Photosynthetic Photon Flux Density (PPFD) in both natural and artificial light. PPFD is the number of photons in the 400 to 700 nm waveband incident per unit time on a unit surface. Because PPFD describes photosynthetic activity, the LI190SB is ideal forgrowth chambers... [See More]
- Solar Detector Instrument Type: Quantum Sensor
- Solar Detector Technology Type: Photovoltaic Detector
- Wavelength Range Measured: 400 to 700
- Height: 1
from Comptus, Inc.
The A70H-SRL Solar Radiation Sensor utilizes a silicone cell. It is designed for measuring radiation in the 300-3000nm range. [See More]
- Solar Detector Instrument Type: Quantum Sensor
- Operating Temp: -40 to 140
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from RainWise, Inc.
Solar Radiation Luminosity Sensor. The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens. Product Features. The sensor uses a... [See More]
- Solar Detector Instrument Type: Quantum Sensor
- Wavelength Accuracy: 5
- Wavelength Range Measured: 400 to 700
- Min. Wavelength Sensitivity: 20