Pyranometer Solar Radiation Instruments

40 Results
Compact All-in-one Weather Station -- WS510-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Height: 15.43
  • Wavelength Range Measured: 285 to 2800
  • Weight: 3.31
Apogee PYR-P Pyranometer -- CS300-L
from Campbell Scientific, Inc.

The CS300 is a silicon pyranometer manufactured by Apogee Instruments. The range of the sensor is 300 to 1000 nanometers, which encompasses most of the shortwave radiation that reaches the Earth's surface. This sensor provides solar radiation measurements for solar, agricultural, meteorological, and... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 200
  • Wavelength Range Measured: 300 to 1100
  • Solar Detector Technology Type: Differential Thermopile
Kipp & Zonen CM4 Pyranometer -- 0356900
from OTT Hydromet

The CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m ² it is a unique product. [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Interface Options: Digital Serial
  • Output Options: Outputs an analog voltage signal
  • Operating Temp: -40 to 302
UVA Class I Pyranometer -- PMA2145
from Solar Light Company, Inc.

The PMA2145 is an ISO-classified first class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. The PMA2145 features a sixty-four thermocouple junction sensing element. The sensing element is... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 1
  • Wavelength Range Measured: 310 to 2800
  • Solar Detector Technology Type: Differential Thermopile
Pyranometer -- UVB-1 / UVA-1
from Yankee Environmental Systems, Inc.

Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Height: 5.06
  • Wavelength Range Measured: 280 to 400
  • Weight: 3
Solar Panel Monitor -- PVmet 150
from RainWise, Inc.

The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Wavelength Accuracy: 5
  • Wavelength Range Measured: 285 to 2800
  • Min. Wavelength Sensitivity: 0.0 to 2000
Pyranometer Solar Radiation Sensor -- A70-I
from Comptus, Inc.

The Comptus Silicon Pyranometer measures both direct and diffuse insolation. The pyranometer output responds to the cosine of the angle between the sensor and the light source. The signal from the sensor is scaled by the signal conditioner to provide the desired output. The system should only be... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Operating Temp: -40 to 140
  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Pyranometer -- CM4
from Kipp & Zonen, Inc.

Heat resistant instrument design. Extended operating temperature range. Excellent temperature dependency. The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 4 to 10
  • Wavelength Range Measured: 300 to 2800
  • Operating Temp: -40 to 302
Compact All-in-one Weather Station -- WS700-UMB
from LufftUSA

WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Wavelength Accuracy: 5
  • Wavelength Range Measured: 300 to 1100
  • Height: 12.48
Hukseflux Pyranometer -- LP02-L
from Campbell Scientific, Inc.

This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky is... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 15
  • Wavelength Range Measured: 305 to 2800
  • Solar Detector Technology Type: Differential Thermopile
Kipp & Zonen CMP10 Pyranometer -- 0379900
from OTT Hydromet

The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-performance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Interface Options: Digital Serial
  • Output Options: Outputs an analog voltage signal
  • Operating Temp: -40 to 176
UVA Class II Pyranometer -- PMA2141
from Solar Light Company, Inc.

The PMA2141 is an ISO-classified second class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 1
  • Wavelength Range Measured: 305 to 2800
  • Solar Detector Technology Type: Differential Thermopile
Total Solar Pyranometer -- TSP-400
from Yankee Environmental Systems, Inc.

The Model TSP-400 Total Solar Pyranometer is a precision meteorological instrument that measures global (direct and diffuse) total solar radiation. It is ruggedly designed for long-term field use and available in either non-ventilated or ventilated configurations (Model TSP-400V). When properly... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 48
  • Wavelength Range Measured: 300 to 3000
  • Height: 4.1
Solar Radiation Pyranometer
from RainWise, Inc.

The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head. Product Features. The sensor output is integrated over the wavelength interval of... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Wavelength Accuracy: 3
  • Wavelength Range Measured: 400 to 1200
  • Min. Wavelength Sensitivity: 0.5000
Pyranometer Solar Radiation Sensor -- A70-IL1
from Comptus, Inc.

The A70H-IL1 Pyranometer utilizes a thermoelectric sensor. The sensing elements are made with winding - plated thermopiles with multi contacts. It is designed for measuring radiation in the 300-3200nm range. [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 7 to 14
  • Wavelength Range Measured: 300 to 3200
  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Pyranometer -- CMP10
from Kipp & Zonen, Inc.

ISO 9060 Secondary Standard. No desiccant inspection or change for 10 years. Minimized maintenance. 5 year full warranty (*). Lowest cost of ownership. Best price / performance ratio. Proven technology. CMP10 is the secondary standard pyranometer with the best price-quality-performance ratio on the... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 7 to 14
  • Wavelength Range Measured: 285 to 2800
  • Operating Temp: -40 to 176
Smart Weather All-in-one Sensor -- WS302-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure. Supplementary... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Height: 9.96
  • Wavelength Range Measured: 300 to 1100
  • Weight: 2.87
Kipp & Zonen Pyranometer w/Sun Shield -- CMP3-L
from Campbell Scientific, Inc.

This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar-spectrum range, which allows the CMP3 to be used under plant canopies or lamps, when the sky is... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 5
  • Wavelength Range Measured: 310 to 2800
  • Solar Detector Technology Type: Differential Thermopile
Kipp & Zonen CMP11 Pyranometer -- 0362910
from OTT Hydromet

The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Interface Options: Digital Serial
  • Output Options: Outputs an analog voltage signal
  • Operating Temp: -40 to 176
UVA Class II Pyranometer -- PMA2144
from Solar Light Company, Inc.

The PMA2144 is an ISO-classified second class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 1
  • Wavelength Range Measured: 310 to 2800
  • Solar Detector Technology Type: Differential Thermopile
Total Solar Pyranometer -- TSP-700
from Yankee Environmental Systems, Inc.

The Model TSP-700 Total Solar Pyranometer represents the state-of-the-art for field measurement of broadband global (direct and diffuse) solar irradiance. It is ruggedly packaged and designed for long-term field use. When properly characterized, it meets or exceeds the World Meteorological... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Height: 7.2
  • Min. Wavelength Sensitivity: 2
  • Weight: 7
Solar Radiation Sensor -- ML - 01 Si
from RainWise, Inc.

The ML-01 Si sensor is the link between the reference cell and broadband thermopile pyranometer. Compared to the reference sensors it has a proper cosine repose and it is relatively compact, but benefits from the same characteristics as a PV module (Response time, Spectral and temperature response). [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 50
  • Wavelength Range Measured: 400 to 1100
  • Operating Temp: -22 to 158
Pyranometer -- CMP11
from Kipp & Zonen, Inc.

ISO 9060 Secondary Standard. Excellent linearity. Fast response time. Low tilt error. 5 year warrany (*). CMP11 uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 7 to 14
  • Wavelength Range Measured: 285 to 2800
  • Operating Temp: -40 to 176
Smart Weather All-in-one Sensor -- WS303-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS303-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure. Relative... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Wavelength Accuracy: 1
  • Wavelength Range Measured: 300 to 2800
  • Height: 15.43
LI-COR Silicon Pyranometer -- LI200X-L
from Campbell Scientific, Inc.

The LI200X Silicon Pyranometer is calibrated against an Eppley precision spectral pyranometer (PSP) to accurately measure sun-plus-sky radiation. The LI200X is used extensively in solar, agricultural, and meteorological applications. The LI200X should not be used under vegetation or artificial... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Height: 1
  • Wavelength Range Measured: 400 to 1100
  • Weight: 0.0625
Kipp & Zonen CMP21 Pyranometer -- 0362920
from OTT Hydromet

The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:2018 Spectrally Flat Class A performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m ²)... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Interface Options: Digital Serial
  • Output Options: Outputs an analog voltage signal
  • Operating Temp: -40 to 176
Solar Radiation Sensor -- MS - 402
from RainWise, Inc.

The MS - 402 pyranometer is a unique ISO first class pyranometer and best in its category. As the only first class sensor available on the market it has a built in electronic passive temperature compensating to linearize the detector temperature coefficient and make it accurate under all temperature... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 7
  • Wavelength Range Measured: 285 to 3000
  • Operating Temp: -40 to 176
Pyranometer -- CMP21
from Kipp & Zonen, Inc.

ISO 9060 Secondary Standard. Verified cosine response. Verified temperature dependence. Low dome IR offset error. Excellent linearity. Fast response time. 5 year warranty (*). The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:1990 Secondary Standard... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 7 to 14
  • Wavelength Range Measured: 285 to 2800
  • Operating Temp: -40 to 176
Smart Weather All-in-one Sensor -- WS304-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS304-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure. Relative... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Height: 14.84
  • Wavelength Range Measured: 300 to 1100
  • Weight: 3.31
Kipp & Zonen CMP22 Pyranometer -- 0362930
from OTT Hydromet

The CMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Interface Options: Digital Serial
  • Output Options: Outputs an analog voltage signal
  • Operating Temp: -40 to 176
Solar Radiation Sensor -- MS - 410
from RainWise, Inc.

The Ms - 410 pyranometer measures the broad band solar irradiance. The MS - 410 is perfectly suited for sampling 10 minute averages of the solar radiative flux in horizontal or tilted configurations. It is fully compliant with the ISO9060 "First Class" norm. The flat sensor surface, coated with a... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 7 to 14
  • Wavelength Range Measured: 285 to 3000
  • Operating Temp: -40 to 176
Pyranometer -- CMP22
from Kipp & Zonen, Inc.

Negligible thermal gradient zero-offset. Lowest zero-offset due to FIR radiation. Broad spectral range 200 to 3600 nm. Directional error < 5 W/m ². 5 year warranty (*). CMP22 has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 7 to 14
  • Wavelength Range Measured: 200 to 3600
  • Operating Temp: -40 to 176
Smart Weather All-in-one Sensor -- WS501-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS501-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Height: 13.07
  • Wavelength Range Measured: 300 to 2800
  • Weight: 3.31
Kipp & Zonen CMP3 Pyranometer -- 0338920
from OTT Hydromet

The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Interface Options: Digital Serial
  • Output Options: Outputs an analog voltage signal
  • Operating Temp: -40 to 176
Solar Radiation Sensor -- MS - 602
from RainWise, Inc.

Within the MS-Series the MS - 602 pyranometer is the smallest true thermopile pyranometer. It is the most economic measurment solution for global solar radiation measurments capturing the full solar spectrum. MS - 602 meets the ISO second class performance criteria. However, its outstanding... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 7
  • Wavelength Range Measured: 285 to 3000
  • Operating Temp: -40 to 176
Pyranometer -- CMP3
from Kipp & Zonen, Inc.

ISO 9060 Second Class. No change of desiccant for 10 years. Low cost radiometer for accurate routine measurements. Weatherproof cable connector. Easy way of leveling the instrument. Two CMP3s can form an albedometer. 5 year warranty (*). The CMP3 pyranometer is an instrument for measuring the solar... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 5 to 20
  • Wavelength Range Measured: 300 to 2800
  • Operating Temp: -40 to 176
Smart Weather Sensor -- WS310-UMB
from LufftUSA

First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality. From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Weight: 3.31
  • Height: 13.07
  • Mounting Type: Pole-mounted (Typically via clamps)
Kipp & Zonen CMP6 Pyranometer -- 0362900
from OTT Hydromet

The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:2018 specification for a Spectrally Flat Class B, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Interface Options: Digital Serial
  • Output Options: Outputs an analog voltage signal
  • Operating Temp: -40 to 176
Solar Radiation Sensor -- MS - 80
from RainWise, Inc.

EKO's new generation broke with the rules of traditional pyranometer architecture. The innovative patented design was inspired by the combination of latest technologies and state of the art thermopile sensor, enabling a breakthrough in unprecedented low zero-offset behaviour and fast sensor... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 10
  • Wavelength Range Measured: 285 to 3000
  • Operating Temp: -40 to 176
Pyranometer -- CMP6
from Kipp & Zonen, Inc.

ISO 9060 First Class. Reliable all weather performance. Fast response time. Easy to use. No power required. 5 year warranty (*). The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:1990 specification for a... [See More]

  • Solar Detector Instrument Type: Pyranometer
  • Min. Wavelength Sensitivity: 5 to 20
  • Wavelength Range Measured: 285 to 2800
  • Operating Temp: -40 to 176