Analog Voltage Solar Radiation Instruments
from Solar Light Company, Inc.
The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range... [See More]
- Output Options: Outputs an analog voltage signal
- Height: 5.5
- Wavelength Range Measured: 320 to 400
- Weight: 0.0750
from Campbell Scientific, Inc.
The NR01 net radiometer is manufactured by Hukseflux for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave infrared radiation versus surface-reflected short-wave and outgoing long-wave infrared radiation. It... [See More]
- Output Options: Outputs an analog voltage signal
- Min. Wavelength Sensitivity: 10
- Wavelength Range Measured: 305 to 2800
- Solar Detector Instrument Type: Radiometer
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard pyranometer. No change of desiccant for 10 years. Smart, more than just digital. RS-485 Modbus ® communication. 5 year warranty (*). The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11... [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 285 to 2800
- Interface Options: Digital Serial
from Yankee Environmental Systems, Inc.
Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable... [See More]
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 280 to 400
- Height: 5.06
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 285 to 2800
- Height: 15.43
from Davis Instruments Corp.
Forecasting, on-screen graphing, quick-view icons, moving ticker tape [See More]
- Output Options: Outputs an analog voltage signal
- Wavelength Accuracy: 5
- Wavelength Range Measured: 400 to 1100
- Wavelength Accuracy: 5
from RainWise, Inc.
The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head. Product Features. The sensor output is integrated over the wavelength interval of... [See More]
- Output Options: Outputs an analog voltage signal
- Wavelength Accuracy: 3
- Wavelength Range Measured: 400 to 1200
- Min. Wavelength Sensitivity: 0.5000
from Comptus, Inc.
The A70H-SRL Solar Radiation Sensor utilizes a silicone cell. It is designed for measuring radiation in the 300-3000nm range. [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Operating Temp: -40 to 140
- Solar Detector Instrument Type: Quantum Sensor
from OTT Hydromet
The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3... [See More]
- Output Options: Outputs an analog voltage signal
- Operating Temp: -40 to 176
- Interface Options: Digital Serial
from Campbell Scientific, Inc.
The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body temperature. The... [See More]
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Radiometer
- Wavelength Range Measured: 8000 to 14000
- Solar Detector Technology Type: Differential Thermopile
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. RS-485 Modbus ® RTU interface. 0 to 1 Volt or 4 to 20 mA analogue output. Active temperature correction from -40 °C to +80 °C. 5 year warrany (*). The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue... [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 285 to 2800
- Interface Options: Digital Serial
from Yankee Environmental Systems, Inc.
The SPUV is a precision sun photometer that measures direct solar spectral irradiance at up to ten discrete wavelengths in the UV-B and visible regions. The SPUV exceeds the WMO specifications for sun photometers and is the first commercial sun photometer to measure narrow bandwidths in the UV-B. [See More]
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Other Rad
- Wavelength Range Measured: 300 to 940
- Height: 11
from LufftUSA
WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC... [See More]
- Output Options: Outputs an analog voltage signal
- Wavelength Accuracy: 5
- Wavelength Range Measured: 300 to 1100
- Solar Detector Instrument Type: Pyranometer
from Comptus, Inc.
The Comptus A70H-A PAR sensor utilizes a silicon-photo detector for measuring solar radiation in the 400-700nm wavelength. When there is sunlight, a voltage output is generated proportional to the angle of incidence. [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Wavelength Accuracy: 5
- Wavelength Range Measured: 400 to 700
- Solar Detector Instrument Type: Other Rad
from OTT Hydromet
CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180 ° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra... [See More]
- Output Options: Outputs an analog voltage signal
- Operating Temp: -40 to 176
- Interface Options: Digital Serial
from Campbell Scientific, Inc.
The CS300 is a silicon pyranometer manufactured by Apogee Instruments. The range of the sensor is 300 to 1000 nanometers, which encompasses most of the shortwave radiation that reaches the Earth's surface. This sensor provides solar radiation measurements for solar, agricultural, meteorological, and... [See More]
- Output Options: Outputs an analog voltage signal
- Min. Wavelength Sensitivity: 200
- Wavelength Range Measured: 300 to 1100
- Solar Detector Instrument Type: Pyranometer
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. Individual temperature correction from -40 °C to +80 °C. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SMP21 is a secondary standard pyranometer that combines the sensor technology from the CMP21, has the RS-485... [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 280 to 3000
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS303-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure. Relative... [See More]
- Output Options: Outputs an analog voltage signal
- Wavelength Accuracy: 1
- Wavelength Range Measured: 300 to 2800
- Solar Detector Instrument Type: Pyranometer
from Comptus, Inc.
The Comptus Silicon Pyranometer measures both direct and diffuse insolation. The pyranometer output responds to the cosine of the angle between the sensor and the light source. The signal from the sensor is scaled by the signal conditioner to provide the desired output. The system should only be... [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Operating Temp: -40 to 140
- Solar Detector Instrument Type: Pyranometer
from OTT Hydromet
The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is... [See More]
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Radiometer
- Wavelength Range Measured: 200 to 4000
- Interface Options: Digital Serial
from Campbell Scientific, Inc.
This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky is... [See More]
- Output Options: Outputs an analog voltage signal
- Min. Wavelength Sensitivity: 15
- Wavelength Range Measured: 305 to 2800
- Solar Detector Instrument Type: Pyranometer
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. Most accurate pyranometer currently available. Lowest directional error < 5 W/m ². Individual temperature correction from -40 °C to +80 °C. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SMP22 is a... [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 190 to 3600
- Interface Options: Digital Serial
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, precipitation intensity, precipitation type,... [See More]
- Output Options: Outputs an analog voltage signal
- Wavelength Accuracy: 5
- Wavelength Range Measured: 300 to 1100
- Solar Detector Instrument Type: Pyranometer
from Comptus, Inc.
The A70H-IL1 Pyranometer utilizes a thermoelectric sensor. The sensing elements are made with winding - plated thermopiles with multi contacts. It is designed for measuring radiation in the 300-3200nm range. [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Min. Wavelength Sensitivity: 7 to 14
- Wavelength Range Measured: 300 to 3200
- Solar Detector Instrument Type: Pyranometer
from OTT Hydromet
The CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m ² it is a unique product. [See More]
- Output Options: Outputs an analog voltage signal
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 302
from Campbell Scientific, Inc.
This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar-spectrum range, which allows the CMP3 to be used under plant canopies or lamps, when the sky is... [See More]
- Output Options: Outputs an analog voltage signal
- Min. Wavelength Sensitivity: 5
- Wavelength Range Measured: 310 to 2800
- Solar Detector Instrument Type: Pyranometer
from Kipp & Zonen, Inc.
0 to 1 Volt or 4 to 20 mA analogue output. No change of desiccant for 10 years. Active temperature correction from -40 °C to +80 °C. 5 year warranty (*). The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP... [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 300 to 2800
from OTT Hydromet
The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-performance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an... [See More]
- Output Options: Outputs an analog voltage signal
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 176
from Campbell Scientific, Inc.
The NR-LITE is a rugged net radiometer manufactured by Kipp & Zonen. Net radiometers measure the energy balance between incoming short-wave and long-wave IR radiation relative to surface reflected short-wave and outgoing long-wave IR radiation. This net radiometer includes two black conical... [See More]
- Output Options: Outputs an analog voltage signal
- Min. Wavelength Sensitivity: 10
- Wavelength Range Measured: 0.0 to 100000
- Solar Detector Instrument Type: Radiometer
from Kipp & Zonen, Inc.
ISO 9060 First Class. Active temperature correction from -40 °C to +70 °C. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SMP6 is a first class pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both... [See More]
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 280 to 3000
- Interface Options: Digital Serial
from OTT Hydromet
The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66... [See More]
- Output Options: Outputs an analog voltage signal
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 176