Video Display (CRT etc.) Solar Radiation Instruments

6 Results
Environmental Tester -- PCE-EM 888
from PCE Instruments / PCE Americas Inc.

- High accuracy. - MIN/MAX function. - Compact, portable design. - Includes type K thermocouple sensor Tmax 200 °C or 392 °F. - Easy-to-read 8 mm / 0.32 in LCD screen with backlight [See More]

  • Instrument Display Options: Video Display (CRT etc.)
  • Operating Temp: 32 to 122
  • Features: Battery Powered
BLACK-Comet C-SR Plus RED-Wave-NIR-512 -- DSR-CSR-512
from StellarNet, Inc.

StellarNet Dual-DSR spectrometer systems combine two instruments to cover the ultra violet, visible and near infrared portions of the electromagnetic spectrum. The two instruments work as one creating a unified spectral graph over the entire wavelength region, 200-2300nm. The two instruments employ... [See More]

  • Instrument Display Options: Video Display (CRT etc.)
  • Solar Detector Instrument Type: Radiometer
  • Wavelength Range Measured: 200 to 1700
  • Interface Options: Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Vantage Pro®2 -- 6152
from Davis Instruments Corp.

Forecasting, on-screen graphing, quick-view icons, moving ticker tape [See More]

  • Instrument Display Options: Digital Display; Video Display (CRT etc.)
  • Wavelength Accuracy: 5
  • Wavelength Range Measured: 400 to 1100
  • Wavelength Accuracy: 5
Blue-Wave VIS -- BW-VIS
from StellarNet, Inc.

The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]

  • Instrument Display Options: Video Display (CRT etc.)
  • Solar Detector Instrument Type: Radiometer
  • Wavelength Range Measured: 350 to 1150
  • Interface Options: Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Concave Grating Spectrometer -- BLACK-Comet
from StellarNet, Inc.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]

  • Instrument Display Options: Video Display (CRT etc.)
  • Solar Detector Instrument Type: Radiometer
  • Wavelength Range Measured: 190 to 900
  • Interface Options: Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Green-Wave VIS -- GW-VIS
from StellarNet, Inc.

The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]

  • Instrument Display Options: Video Display (CRT etc.)
  • Solar Detector Instrument Type: Radiometer
  • Wavelength Range Measured: 350 to 1150
  • Interface Options: Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)