Battery Powered Solar Radiation Instruments

6 Results
Environmental Tester -- PCE-EM 888
from PCE Instruments / PCE Americas Inc.

- High accuracy. - MIN/MAX function. - Compact, portable design. - Includes type K thermocouple sensor Tmax 200 °C or 392 °F. - Easy-to-read 8 mm / 0.32 in LCD screen with backlight [See More]

  • Instrument Display Options: Video Display (CRT etc.)
  • Operating Temp: 32 to 122
  • Features: Battery Powered
1065313
from RS Components, Ltd.

RS Pro Mini pocket solar meter measures the solar radiation emitted by the sun. 31/2 digits LCD display with maximum reading of 3999. Measuring the solar radiation emitted by the sun. Display Units: W/m ² (Watts per square meter) or BTU. Data Hold: MAX/MIN functions. Easy to use. Best Accuracy... [See More]

  • Features: Battery Powered
1232218
from RS Components, Ltd.

RS Pro ISM 400 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power... [See More]

  • Features: Battery Powered
Ultraviolet Safety Meter -- Model 6D
from Solar Light Company, Inc.

The 6D is a hand-held laboratory and industrial grade instrument that measures the UV radiation hazard to eyes and skin. The model 6D is a valuable safety tool for any industry that involves worker exposure to UV radiation. It is sensitive to ultraviolet radiation specified as hazardous in standards... [See More]

  • Wavelength Range Measured: 250 to 400
  • Weight: 0.4375
  • Height: 6
  • Instrument Display Options: Digital Display
Weather Echo™ -- 7602
from Davis Instruments Corp.

Compact display console [See More]

  • Wavelength Range Measured: 400 to 1100
  • Wavelength Accuracy: 5
  • Wavelength Accuracy: 5
  • Solar Detector Instrument Type: Pyranometer
UVA Detector -- 3D-600-UVA
from Solar Light Company, Inc.

The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range... [See More]

  • Wavelength Range Measured: 320 to 400
  • Weight: 0.0750
  • Height: 5.5
  • Mounting Type: Base Mounted