Serial Interface Solar Radiation Instruments
from RS Components, Ltd.
RS Pro ISM 410 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power... [See More]
- Interface Options: Digital Serial
- Features: Battery Powered
from OTT Hydromet
The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3... [See More]
- Interface Options: Digital Serial
- Operating Temp: -40 to 176
- Output Options: Outputs an analog voltage signal
from RainWise, Inc.
The PVmet-100 is our Standard Model option. It features sensors specific to PV power generation. This low cost station is compact and simple to install.As with all PVmet stations it includes a RS-485 Mobus interface. [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 5
- Wavelength Accuracy: 5
- Solar Detector Instrument Type: Radiometer
from Comptus, Inc.
The Comptus A70H-A PAR sensor utilizes a silicon-photo detector for measuring solar radiation in the 400-700nm wavelength. When there is sunlight, a voltage output is generated proportional to the angle of incidence. [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 5
- Wavelength Range Measured: 400 to 700
- Solar Detector Instrument Type: Other Rad
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 285 to 2800
- Height: 15.43
from Kipp & Zonen, Inc.
Virtually maintenance free. Easy to use. NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Radiometer
- Wavelength Range Measured: 200 to 100000
- Operating Temp: -40 to 176
from Yankee Environmental Systems, Inc.
The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a temperature-controlled... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Radiometer
- Wavelength Range Measured: 415 to 940
- Height: 17.5
from OTT Hydromet
CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180 ° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra... [See More]
- Interface Options: Digital Serial
- Operating Temp: -40 to 176
- Output Options: Outputs an analog voltage signal
from RainWise, Inc.
The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or integrated control system, the RainWise MB line of stations provide crucial... [See More]
- Interface Options: Digital Serial
- Mounting Type: Pole-mounted (Typically via clamps)
from Comptus, Inc.
The A70H-IL1 Pyranometer utilizes a thermoelectric sensor. The sensing elements are made with winding - plated thermopiles with multi contacts. It is designed for measuring radiation in the 300-3200nm range. [See More]
- Interface Options: Digital Serial
- Min. Wavelength Sensitivity: 7 to 14
- Wavelength Range Measured: 300 to 3200
- Solar Detector Instrument Type: Pyranometer
from LufftUSA
WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC... [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 5
- Wavelength Range Measured: 300 to 1100
- Solar Detector Instrument Type: Pyranometer
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard pyranometer. No change of desiccant for 10 years. Smart, more than just digital. RS-485 Modbus ® communication. 5 year warranty (*). The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 285 to 2800
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from OTT Hydromet
The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Radiometer
- Wavelength Range Measured: 200 to 4000
- Output Options: Outputs an analog voltage signal
from RainWise, Inc.
Commercial Station with Agricultural Specific Sensors. The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or integrated control system,... [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 5
- Min. Wavelength Sensitivity: 0.0 to 1750
- Mounting Type: Pole-mounted (Typically via clamps)
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure. Supplementary... [See More]
- Interface Options: Digital Serial
- Weight: 2.87
- Height: 10.55
- Mounting Type: Pole-mounted (Typically via clamps)
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. RS-485 Modbus ® RTU interface. 0 to 1 Volt or 4 to 20 mA analogue output. Active temperature correction from -40 °C to +80 °C. 5 year warrany (*). The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 285 to 2800
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from OTT Hydromet
The CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m ² it is a unique product. [See More]
- Interface Options: Digital Serial
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 302
from RainWise, Inc.
The Professional All-Purpose Compact Weather Station. The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or integrated control system, the... [See More]
- Interface Options: Digital Serial
- Output Options: Switch or Relay Contact
- Mounting Type: Pole-mounted (Typically via clamps)
- Operating Temp: -40 to 158
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure. Supplementary... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 300 to 1100
- Height: 9.96
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. Most accurate pyranometer currently available. Lowest directional error < 5 W/m ². Individual temperature correction from -40 °C to +80 °C. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SMP22 is a... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 190 to 3600
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from OTT Hydromet
The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-performance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an... [See More]
- Interface Options: Digital Serial
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 176
from RainWise, Inc.
The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These... [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 5
- Wavelength Range Measured: 285 to 2800
- Min. Wavelength Sensitivity: 0.0 to 2000
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS303-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure. Relative... [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 1
- Wavelength Range Measured: 300 to 2800
- Solar Detector Instrument Type: Pyranometer
from Kipp & Zonen, Inc.
ISO 9060 First Class. Active temperature correction from -40 °C to +70 °C. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SMP6 is a first class pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 280 to 3000
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from OTT Hydromet
The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66... [See More]
- Interface Options: Digital Serial
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 176
from RainWise, Inc.
The compact all weather MS - 700 spectroradiometer is unique in many ways. It is a reference instrument for outdoor spectral irradiance measurements in many high end research applications. The MS - 700 covers a spectral range from 350nm to 1050nm and benefits from an advanced spectrometer which... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Radiometer
- Wavelength Range Measured: 350 to 1050
- Height: 6.89 to 11.81
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS304-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure. Relative... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 300 to 1100
- Height: 14.84
from Kipp & Zonen, Inc.
Low cost pyrgeometer. Accurate routine measurements. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The SGR3 uses a specially designed... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Other Rad
- Wavelength Range Measured: 4400 to 50000
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from OTT Hydromet
The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:2018 Spectrally Flat Class A performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m ²)... [See More]
- Interface Options: Digital Serial
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 176
from RainWise, Inc.
Like the MS - 700, the MS - 701 spectroradiometer is unique in many ways. It is used as a reference instrument for spectral UV irradiance measurments. Its advanced built in spectrometer covers a spectral measurment range from 300nm to 400nm and guarantees a stable output over time. The detector unit... [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 0.3000
- Wavelength Range Measured: 300 to 400
- Wavelength Accuracy: 0.3000
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS501-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 300 to 2800
- Height: 13.07
from Kipp & Zonen, Inc.
The best scientific pyrgeometer currently available. Low temperature dependence of sensitivity. Very low window heating. Calculated LW downward radiation output. RS-485 Modbus ® communication. No change of desiccant for 10 years. 5 year warranty (*). SGR4 pyrgeometer is an instrument for the... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Other Rad
- Wavelength Range Measured: 4400 to 50000
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from OTT Hydromet
The CMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional... [See More]
- Interface Options: Digital Serial
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 176
from RainWise, Inc.
The new generation grating spectroradiometer MS - 711 is designed to provide the most accurate solar spectral data outdoors. The MS - 711 is a unique all weather sensor, without any moving parts. The detector core is temperature controlled to provide accurate irradiance measurment data within the... [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 0.2000
- Wavelength Range Measured: 300 to 1100
- Wavelength Accuracy: 0.2000
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS502-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Wavelength Range Measured: 300 to 1100
- Height: 12.48
from Kipp & Zonen, Inc.
Fast response time. RS-485 Modbus ®. Temperature corrected. 5 year warranty (*). The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Other Rad
- Wavelength Range Measured: 200 to 4000
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from OTT Hydromet
The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3... [See More]
- Interface Options: Digital Serial
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Operating Temp: -40 to 176
from RainWise, Inc.
The PVmet ™-75 is an aggressively priced model, featuring RainWise's own amplified silicon irradiance sensor and other sensors specific to PV power generation. The PVmet ™-75 low cost station is compact and simple to install. The price level makes it feasible for both residential and... [See More]
- Interface Options: Digital Serial
- Wavelength Accuracy: 5
- Wavelength Accuracy: 5
- Solar Detector Instrument Type: Radiometer
from LufftUSA
First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality. From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation... [See More]
- Interface Options: Digital Serial
- Height: 13.07
- Solar Detector Instrument Type: Pyranometer
- Weight: 3.31
from Kipp & Zonen, Inc.
Easy to install and to access data. Excellent directional response. Precise temperature correction. Extremely low power consumption. RS-485 Modbus ® RTU digital output. 0 to 1 V analogue output. The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Radiometer
- Wavelength Range Measured: 280 to 315
- Operating Temp: -40 to 158