Anti Slip Surface: None Pallets
from Hazmat Storage
Multi-Purpose container is ideal as a portable secondary containment vessel, as a storage container for absorbents and other emergency response equipment, or as a drum pumping station. Unique hinged cover is lockable for security and safety. Forkliftable for easy handling. Sesigned for in-plant use,... [See More]
- Anti-Slip: No added friction.
- Pallet Jack Entry: Two-way pallet jack entry.; Four-way pallet jack entry.
- Size: 56" X 32"
- Fork Tine Entry: Two way fork tine entry.; Four way fork tine entry.
from Green Line Armor
The Hybrid Sustained Pallet or SUP is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no nails. [See More]
- Anti-Slip: No added friction.
- Pallet Weight: 80
- Size: 40"x48"; Custom Sizes And Configurations
- Pallet Jack Entry: Two-way pallet jack entry.
from Benko Products, Inc.
Environmental Products' steel Spill Containment Pallets provide an economical, responsible solution for storing from 1 to 8 chemical (55 gal) drums. Also perfect for up to 2 I.B.C. totes, our spill containment pallets safely confine spills to keep your facility clean, safe and environmentally... [See More]
- Anti-Slip: No added friction.
- Pallet Jack Entry: Two-way pallet jack entry.
- Size: 36"x36"; 60" x 36", 60" x 60", 120" x 60"
- Fork Tine Entry: Two way fork tine entry.
from Hazmat Storage
The perfect solution for storing your chemical drums. Both drum pallets are designed so that hazardous spills can be sfely contained in pallet basin - not on your floors or in the soil. Pallets hold either two or four 55 gallon drums. Convenient forklift entry. Designed for in-plant use, not for... [See More]
- Anti-Slip: No added friction.
- Pallet Jack Entry: Two-way pallet jack entry.; Four-way pallet jack entry.
- Size: 54" x 54"
- Fork Tine Entry: Two way fork tine entry.; Four way fork tine entry.
from Hazmat Storage
The perfect solution for storing your chemical drums. Both drum pallets are designed so that hazardous spills can be sfely contained in pallet basin - not on your floors or in the soil. Pallets hold either two or four 55 gallon drums. Convenient forklift entry. Designed for in-plant use, not for... [See More]
- Anti-Slip: No added friction.
- Pallet Jack Entry: Two-way pallet jack entry.
- Size: 55" x 28"
- Fork Tine Entry: Two way fork tine entry.