Rotationally Molded Pallets

3 Results
Spill Containment Pallet -- SP1001HA
from Hazmat Storage

Multi-Purpose container is ideal as a portable secondary containment vessel, as a storage container for absorbents and other emergency response equipment, or as a drum pumping station. Unique hinged cover is lockable for security and safety. Forkliftable for easy handling. Sesigned for in-plant use,... [See More]

  • Plastic: Molded using Rotationally Molding process.
  • Pallet Jack Entry: Two-way pallet jack entry.; Four-way pallet jack entry.
  • Size: 56" X 32"
  • Fork Tine Entry: Two way fork tine entry.; Four way fork tine entry.
Spill Containment Pallet -- SP1003HA
from Hazmat Storage

The perfect solution for storing your chemical drums. Both drum pallets are designed so that hazardous spills can be sfely contained in pallet basin - not on your floors or in the soil. Pallets hold either two or four 55 gallon drums. Convenient forklift entry. Designed for in-plant use, not for... [See More]

  • Plastic: Molded using Rotationally Molding process.
  • Pallet Jack Entry: Two-way pallet jack entry.; Four-way pallet jack entry.
  • Size: 54" x 54"
  • Fork Tine Entry: Two way fork tine entry.; Four way fork tine entry.
Spill Containment Pallet -- SP1006HA
from Hazmat Storage

The perfect solution for storing your chemical drums. Both drum pallets are designed so that hazardous spills can be sfely contained in pallet basin - not on your floors or in the soil. Pallets hold either two or four 55 gallon drums. Convenient forklift entry. Designed for in-plant use, not for... [See More]

  • Plastic: Molded using Rotationally Molding process.
  • Pallet Jack Entry: Two-way pallet jack entry.
  • Size: 55" x 28"
  • Fork Tine Entry: Two way fork tine entry.