Solid Pallets

10 Results
Foam Pallets
from Armstrong Brands, Inc.

Foam Pallets. An easier more cost effective way to ship. Molded Expanded Polystyrene (EPS). Surprisingly tough and durable. Will hold up to 1400 lbs safely. Compliant with ISPM #15 guidelines. More cost effective than plastic or wood. Lightweight (avg. 6 Lbs.), which means lower shipping costs. Safe... [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.
  • Pallet Jack Entry: Four-way pallet jack entry.
  • Pallet Weight: 6
  • Fork Tine Entry: Four way fork tine entry.
3 Runner Pallets -- Virgin or recycled HDPE/HDPP
from Gorilla Pallets

Ideal for edge racking systems, Easy pallet jack maneuverability, 4 way entry points with forklifts/2 way entry points with pallet jack [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.; A high percentage of the pallet top deck is made up of slots, holes, or grid work.
  • Pallet Weight: 2205 to 13228
  • Size: 1000x1200; 1000mm x 1000mm, 900mm x 1100mm,1100mm x 1100mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
  • Pallet Jack Entry: Four-way pallet jack entry.
BiPP 0833 MCD reinforced top deck -- 2714.516
from Schoeller Arca Systems, Inc.

BiPP 0833 MCD reinforced top deck [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.
  • Pallet Weight: 40.79
  • Size: 800x1000
  • Pallet Jack Entry: Four-way pallet jack entry.
9 Leg Pallets -- Virgin or recycled HDPE/HDPP
from Gorilla Pallets

Easiest 4 way access with forklifts and pallet jacks, Ideal for single/double stack, Easily securable with straps [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.; A high percentage of the pallet top deck is made up of slots, holes, or grid work.
  • Pallet Weight: 2205 to 8812
  • Size: 1000x1200; 1100mm x 1100mm, 1100mm x 1300mm, 1100mm x 1400mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm, 1600mm x 1600mm
  • Pallet Jack Entry: Four-way pallet jack entry.
BiPP 0890 MCD -- 2712.510
from Schoeller Arca Systems, Inc.

BiPP 0890 MCD [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.
  • Pallet Weight: 20.73
  • Size: 800x1000
  • Pallet Jack Entry: Four-way pallet jack entry.
Double Sided Pallets -- Virgin or recycled HDPE/HDPP
from Gorilla Pallets

Ideal for conveyer systems, 4 way entry points with forklifts only, Rackable and stackable [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.; A high percentage of the pallet top deck is made up of slots, holes, or grid work.
  • Pallet Weight: 1102 to 13228
  • Size: 800x1000; 1000x1200; 1000mm x 1000mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
  • Pallet Jack Entry: Four-way pallet jack entry.
BiPP 1208 LC -- 1858.008
from Schoeller Arca Systems, Inc.

BiPP 1208 LC [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.
  • Pallet Weight: 16.54
  • Size: 800x1000
  • Pallet Jack Entry: Four-way pallet jack entry.
Picture Frame Pallets -- Virgin or recycled HDPE/HDPP
from Gorilla Pallets

Most versatile type of pallet, 4 way entry points with forklifts and pallet jacks, Rackable and stackable [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.; A high percentage of the pallet top deck is made up of slots, holes, or grid work.
  • Pallet Weight: 1102 to 13228
  • Size: 800x1000; 1000x1200; 1100mm x 1100mm, 1200mm x 1200mm, 1500mm x 1500mm, 1185mm x 1500mm
  • Pallet Jack Entry: Four-way pallet jack entry.
BiPP 1210 LC -- 1840.008
from Schoeller Arca Systems, Inc.

BiPP 1210 LC [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.
  • Pallet Weight: 16.54
  • Size: 1000x1200
  • Pallet Jack Entry: Four-way pallet jack entry.
BiPP Europal 800 -- 1876.002
from Schoeller Arca Systems, Inc.

BiPP Europal 800 [See More]

  • Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.
  • Pallet Weight: 50.72
  • Size: 800x1000
  • Pallet Jack Entry: Four-way pallet jack entry.