3 Stringer Pallets
from Green Line Armor
The Hybrid Sustained Pallet or SUP is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no nails. [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Weight: 80
- Size: 40"x48"; Custom Sizes And Configurations
- Pallet Jack Entry: Two-way pallet jack entry.
from Benko Products, Inc.
Environmental Products' steel Spill Containment Pallets provide an economical, responsible solution for storing from 1 to 8 chemical (55 gal) drums. Also perfect for up to 2 I.B.C. totes, our spill containment pallets safely confine spills to keep your facility clean, safe and environmentally... [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Jack Entry: Two-way pallet jack entry.
- Size: 36"x36"; 60" x 36", 60" x 60", 120" x 60"
- Fork Tine Entry: Two way fork tine entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Weight: 37
- Size: 37 x 32 x 5.5
- Pallet Jack Entry: Four-way pallet jack entry.
from Gorilla Pallets
Ideal for edge racking systems, Easy pallet jack maneuverability, 4 way entry points with forklifts/2 way entry points with pallet jack [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Weight: 2205 to 13228
- Size: 1000x1200; 1000mm x 1000mm, 900mm x 1100mm,1100mm x 1100mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1111 LR [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Weight: 18.3
- Size: 1100 x 1100
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1140 LR [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Weight: 18.74
- Size: 1140 x 1140
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1208 MR+ 3R [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Weight: 24.25
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1208 OD 3R Conductive [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Weight: 44.1
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1210 HR 3R II - Dubay [See More]
- Bottom Deck Configuration: The bottom of the pallet has three stringers
- Pallet Weight: 57.33
- Size: 1000x1200
- Pallet Jack Entry: Four-way pallet jack entry.