Reinforced Pallets
from Green Line Armor
The Hybrid Sustained Pallet or SUP is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no nails. [See More]
- Features: Pallet is strong enough to be edge supported for long periods of time.; Pallet has a flow through design for easy cleaning. No cavities for debris to accumulate.; Added components to strengthen pallet.
- Pallet Weight: 80
- Size: 40"x48"; Custom Sizes And Configurations
- Pallet Jack Entry: Two-way pallet jack entry.
from Hazmat Storage
This product is designed specifically for the collection of used and discarded automotive batteries for recycling. The pallet is designed for positioning in tire shops, automotive supply stores, etc. where such products are returned as cores or are reclaimed. The following specification will outline... [See More]
- Features: Added components to strengthen pallet.
- Pallet Jack Entry: Two-way pallet jack entry.
- Size: 48"x48"
- Fork Tine Entry: Two way fork tine entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Features: Pallet has a flow through design for easy cleaning. No cavities for debris to accumulate.; Added components to strengthen pallet.
- Pallet Weight: 59
- Size: 40"x48"
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Features: Pallet has a flow through design for easy cleaning. No cavities for debris to accumulate.; Added components to strengthen pallet.
- Pallet Weight: 58
- Size: 45"x48"
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.