36" x 36" Pallets
from Hazmat Storage
This product is designed specifically for the collection of used and discarded automotive batteries for recycling. The pallet is designed for positioning in tire shops, automotive supply stores, etc. where such products are returned as cores or are reclaimed. The following specification will outline... [See More]
- Size: 36"x36"
- Fork Tine Entry: Two way fork tine entry.
- Pallet Jack Entry: Two-way pallet jack entry.
- Anti-Slip: No added friction.
from Benko Products, Inc.
Environmental Products' steel Spill Containment Pallets provide an economical, responsible solution for storing from 1 to 8 chemical (55 gal) drums. Also perfect for up to 2 I.B.C. totes, our spill containment pallets safely confine spills to keep your facility clean, safe and environmentally... [See More]
- Size: 36"x36"; 60" x 36", 60" x 60", 120" x 60"
- Fork Tine Entry: Two way fork tine entry.
- Pallet Jack Entry: Two-way pallet jack entry.
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
from Orbis
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous,... [See More]
- Size: 36"x36"
- Fork Tine Entry: Four way fork tine entry.
- Pallet Weight: 34
- Features: Pallet is strong enough to be edge supported for long periods of time.