Bottom Deck Configuration: None Pallets
from Hazmat Storage
Multi-Purpose container is ideal as a portable secondary containment vessel, as a storage container for absorbents and other emergency response equipment, or as a drum pumping station. Unique hinged cover is lockable for security and safety. Forkliftable for easy handling. Sesigned for in-plant use,... [See More]
- Bottom Deck Configuration: The bottom of the pallet is fully skinned or covered with a grid.; The bottom surface is comprised of the bottom of the legs only.
- Pallet Jack Entry: Two-way pallet jack entry.; Four-way pallet jack entry.
- Size: 56" X 32"
- Fork Tine Entry: Two way fork tine entry.; Four way fork tine entry.
from Schoeller Arca Systems, Inc.
BiPP 0890 MCD [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Weight: 20.73
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Gorilla Pallets
Easiest 4 way access with forklifts and pallet jacks, Ideal for single/double stack, Easily securable with straps [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Weight: 2205 to 8812
- Size: 1000x1200; 1100mm x 1100mm, 1100mm x 1300mm, 1100mm x 1400mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm, 1600mm x 1600mm
- Pallet Jack Entry: Four-way pallet jack entry.
from Armstrong Brands, Inc.
Foam Pallets. An easier more cost effective way to ship. Molded Expanded Polystyrene (EPS). Surprisingly tough and durable. Will hold up to 1400 lbs safely. Compliant with ISPM #15 guidelines. More cost effective than plastic or wood. Lightweight (avg. 6 Lbs.), which means lower shipping costs. Safe... [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Jack Entry: Four-way pallet jack entry.
- Pallet Weight: 6
- Fork Tine Entry: Four way fork tine entry.
from Schoeller Arca Systems, Inc.
BiPP 1111 L [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Weight: 14.33
- Size: 1100 x 1100
- Pallet Jack Entry: Four-way pallet jack entry.
from Gorilla Pallets
Exempt from ISPM15 regulations, Nests 75 - 90 pieces to an 8ft stack, saving storage space, Cost is equal or lower than most heat treated/fumigated wood pallets [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Weight: 2205 to 4409
- Size: 40"x40"; 40"x48"; 48"x48"; 44in x 44in
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1140 L [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Weight: 15.44
- Size: 1140 x 1140
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1208 L [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Weight: 12.13
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1208 LC [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Weight: 16.54
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1210 LC [See More]
- Bottom Deck Configuration: The bottom surface is comprised of the bottom of the legs only.
- Pallet Weight: 16.54
- Size: 1000x1200
- Pallet Jack Entry: Four-way pallet jack entry.