Full Pallets
2 Results
Double Sided Pallets -- Virgin or recycled HDPE/HDPP
from Gorilla Pallets
from Gorilla Pallets
Ideal for conveyer systems, 4 way entry points with forklifts only, Rackable and stackable [See More]
- Bottom Deck Configuration: The bottom of the pallet is fully skinned or covered with a grid.
- Pallet Weight: 1102 to 13228
- Size: 800x1000; 1000x1200; 1000mm x 1000mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
- Pallet Jack Entry: Four-way pallet jack entry.
Spill Containment Pallet -- SP1001HA
from Hazmat Storage
from Hazmat Storage
Multi-Purpose container is ideal as a portable secondary containment vessel, as a storage container for absorbents and other emergency response equipment, or as a drum pumping station. Unique hinged cover is lockable for security and safety. Forkliftable for easy handling. Sesigned for in-plant use,... [See More]
- Bottom Deck Configuration: The bottom of the pallet is fully skinned or covered with a grid.; The bottom surface is comprised of the bottom of the legs only.
- Pallet Jack Entry: Two-way pallet jack entry.; Four-way pallet jack entry.
- Size: 56" X 32"
- Fork Tine Entry: Two way fork tine entry.; Four way fork tine entry.