Galvanized Steel Pallets

2 Results
PIG™ 2-Drum Steel Spill Containment Pallet -- PAK239
from New Pig Corporation

Holds (2) 55 gal. Steel Drums 35" x 53.75" x 12.375" 66 gal. Sump Capacity. Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing... [See More]

  • Material: Material of construction.
  • Pallet Weight: 175
  • Size: 35" W x 53.75" L x 12.375" H
  • Fork Tine Entry: Four way fork tine entry.
Steel Spill Containment Pallets
from Benko Products, Inc.

Environmental Products' steel Spill Containment Pallets provide an economical, responsible solution for storing from 1 to 8 chemical (55 gal) drums. Also perfect for up to 2 I.B.C. totes, our spill containment pallets safely confine spills to keep your facility clean, safe and environmentally... [See More]

  • Material: Material of construction.; Polyethylene
  • Pallet Jack Entry: Two-way pallet jack entry.
  • Size: 36"x36"; 60" x 36", 60" x 60", 120" x 60"
  • Fork Tine Entry: Two way fork tine entry.