Open Pallets
Last Updated: February 12, 2025
Description
Open Pallets are specialized work tables used in manufacturing environments, particularly in CNC machining. They serve as a movable platform that can be easily transferred in and out of the working area of a machine. This allows for efficient handling of parts during the machining process, minimizing idle time between operations.
Working Principle
Open Pallets operate by being part of a system that includes an Automatic Pallet Changer (APC). The APC system allows one pallet to be actively engaged in the machining process while another is being set up outside the work area. This setup reduces downtime by enabling continuous operation, as the machine can switch between pallets without manual intervention. The usefulness of Open Pallets lies in their ability to streamline production processes, reduce idle time, and enhance overall efficiency in complex machining setups.
Applications
Open Pallets are widely used in CNC machining centers, both horizontal and vertical. They are particularly beneficial in industries where complex setups are required, such as automotive manufacturing, aerospace component production, and precision engineering. For example, in an automotive plant, Open Pallets can be used to handle engine blocks, allowing for rapid switching between different machining operations without halting production.
Advantages over other Pallets
Open Pallets offer several advantages over traditional pallets. They allow for simultaneous setup and machining, which significantly reduces idle time and increases productivity. Unlike standard pallets, Open Pallets are integrated into an APC system, providing automated handling and reducing the need for manual labor. This automation leads to faster cycle times and improved accuracy in part production.
Limitations
One limitation of Open Pallets is the requirement for a compatible machine control system that supports APC functionality. This means that not all machining centers can utilize Open Pallets without significant upgrades or modifications. Additionally, the initial setup and integration of an APC system can be complex and time-consuming.
Considerations
When considering the implementation of Open Pallets, several factors should be taken into account. The initial cost of setting up an APC system can be high, including the need for compatible machinery and software. Operating expenses may also increase due to the maintenance of the automated system. However, the durability and accuracy of Open Pallets can lead to long-term savings by reducing downtime and increasing production efficiency. Replacement and maintenance costs should be evaluated against the potential productivity gains to determine the overall cost-effectiveness of adopting Open Pallets in a manufacturing setup.
from Green Line Armor
The Hybrid Sustained Pallet or SUP is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no nails. [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 80
- Size: 40"x48"; Custom Sizes And Configurations
- Pallet Jack Entry: Two-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 0833 MOD reinforced top deck [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 39.25
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 37
- Size: 37 x 32 x 5.5
- Pallet Jack Entry: Four-way pallet jack entry.
from Gorilla Pallets
Ideal for edge racking systems, Easy pallet jack maneuverability, 4 way entry points with forklifts/2 way entry points with pallet jack [See More]
- Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.; A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 2205 to 13228
- Size: 1000x1200; 1000mm x 1000mm, 900mm x 1100mm,1100mm x 1100mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
- Pallet Jack Entry: Four-way pallet jack entry.
from Hazmat Storage
Multi-Purpose container is ideal as a portable secondary containment vessel, as a storage container for absorbents and other emergency response equipment, or as a drum pumping station. Unique hinged cover is lockable for security and safety. Forkliftable for easy handling. Sesigned for in-plant use,... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Jack Entry: Two-way pallet jack entry.; Four-way pallet jack entry.
- Size: 56" X 32"
- Fork Tine Entry: Two way fork tine entry.; Four way fork tine entry.
from Benko Products, Inc.
Environmental Products' steel Spill Containment Pallets provide an economical, responsible solution for storing from 1 to 8 chemical (55 gal) drums. Also perfect for up to 2 I.B.C. totes, our spill containment pallets safely confine spills to keep your facility clean, safe and environmentally... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Jack Entry: Two-way pallet jack entry.
- Size: 36"x36"; 60" x 36", 60" x 60", 120" x 60"
- Fork Tine Entry: Two way fork tine entry.
from Schoeller Arca Systems, Inc.
BiPP 1111 L [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 14.33
- Size: 1100 x 1100
- Pallet Jack Entry: Four-way pallet jack entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 50
- Size: 45"x48"
- Features: Pallet has a flow through design for easy cleaning. No cavities for debris to accumulate.
from Gorilla Pallets
Easiest 4 way access with forklifts and pallet jacks, Ideal for single/double stack, Easily securable with straps [See More]
- Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.; A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 2205 to 8812
- Size: 1000x1200; 1100mm x 1100mm, 1100mm x 1300mm, 1100mm x 1400mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm, 1600mm x 1600mm
- Pallet Jack Entry: Four-way pallet jack entry.
from Hazmat Storage
The perfect solution for storing your chemical drums. Both drum pallets are designed so that hazardous spills can be sfely contained in pallet basin - not on your floors or in the soil. Pallets hold either two or four 55 gallon drums. Convenient forklift entry. Designed for in-plant use, not for... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Jack Entry: Two-way pallet jack entry.; Four-way pallet jack entry.
- Size: 54" x 54"
- Fork Tine Entry: Two way fork tine entry.; Four way fork tine entry.
from Schoeller Arca Systems, Inc.
BiPP 1111 LR [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 18.3
- Size: 1100 x 1100
- Pallet Jack Entry: Four-way pallet jack entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 46
- Size: 37"x37"
- Pallet Jack Entry: Four-way pallet jack entry.
from Gorilla Pallets
Ideal for conveyer systems, 4 way entry points with forklifts only, Rackable and stackable [See More]
- Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.; A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 1102 to 13228
- Size: 800x1000; 1000x1200; 1000mm x 1000mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
- Pallet Jack Entry: Four-way pallet jack entry.
from Hazmat Storage
The perfect solution for storing your chemical drums. Both drum pallets are designed so that hazardous spills can be sfely contained in pallet basin - not on your floors or in the soil. Pallets hold either two or four 55 gallon drums. Convenient forklift entry. Designed for in-plant use, not for... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Jack Entry: Two-way pallet jack entry.
- Size: 55" x 28"
- Fork Tine Entry: Two way fork tine entry.
from Schoeller Arca Systems, Inc.
BiPP 1140 HR 6R [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 54.02
- Size: 1140 x 1140
- Pallet Jack Entry: Four-way pallet jack entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 60
- Size: 40"x48"
- Pallet Jack Entry: Four-way pallet jack entry.
from Gorilla Pallets
Exempt from ISPM15 regulations, Nests 75 - 90 pieces to an 8ft stack, saving storage space, Cost is equal or lower than most heat treated/fumigated wood pallets [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 2205 to 4409
- Size: 40"x40"; 40"x48"; 48"x48"; 44in x 44in
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1140 L [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 15.44
- Size: 1140 x 1140
- Pallet Jack Entry: Four-way pallet jack entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 42
- Size: 32 x 40 x 5.5
- Features: Pallet has a flow through design for easy cleaning. No cavities for debris to accumulate.
from Gorilla Pallets
Most versatile type of pallet, 4 way entry points with forklifts and pallet jacks, Rackable and stackable [See More]
- Top Deck Configuration: A high percentage of the top deck has a smooth continuous top surface.; A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 1102 to 13228
- Size: 800x1000; 1000x1200; 1100mm x 1100mm, 1200mm x 1200mm, 1500mm x 1500mm, 1185mm x 1500mm
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1140 LR [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 18.74
- Size: 1140 x 1140
- Pallet Jack Entry: Four-way pallet jack entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 59
- Size: 40"x48"
- Features: Pallet has a flow through design for easy cleaning. No cavities for debris to accumulate.; Added components to strengthen pallet.
from Schoeller Arca Systems, Inc.
BiPP 1208 L [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 12.13
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 59
- Size: 45"x48"
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1208 MR+ 3R [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 24.25
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Greystone Logistics, LLC
Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today ’s shipping world. Plastic pallets are... [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 58
- Size: 45"x48"
- Features: Pallet has a flow through design for easy cleaning. No cavities for debris to accumulate.; Added components to strengthen pallet.
from Schoeller Arca Systems, Inc.
BiPP 1208 OD 3R Conductive [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 44.1
- Size: 800x1000
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1210 HR 3R II - Dubay [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 57.33
- Size: 1000x1200
- Pallet Jack Entry: Four-way pallet jack entry.
from Schoeller Arca Systems, Inc.
BiPP 1210 HR 6R [See More]
- Top Deck Configuration: A high percentage of the pallet top deck is made up of slots, holes, or grid work.
- Pallet Weight: 46.3
- Size: 1000x1200
- Pallet Jack Entry: Four-way pallet jack entry.