Surface Cracks / Abrasion Flaw Detectors

15 Results
Aircraft -- NDT Aerospace Inspection
from FARO CREAFORM

Fast and Accurate Inspection Solution for Aircraft Surface 3D Assessment. Aircraft is the first dedicated 3D visualization software for aircraft assessment and the characterization of dent damages on aircraft surfaces. More accurate and faster than traditional methods, it limits the operators... [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection; Surface Cracks / Abrasion
  • Form Factor: Software
  • Instrument Type: Flaw Detectors
Compact Laser Vibrometer -- CLV-2534
from Polytec, Inc.

The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low... [See More]

  • Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
  • Instrument Technology: Optical / Laser
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Digital Ultrasonic Flaw Detector -- EPOCH 1000
from Evident Scientific

The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Coating Flaw / Holiday; Surface Cracks / Abrasion; Welded / Joint Inspection
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Flaw Detector -- SONOSCREEN ST 10
from SONOTEC Ultraschallsensorik Halle GmbH

Designed with ergonomic and strictly functional characteristics in mind, the new SONOSCREEN ST 10 ultrasonic flaw detector from Sonotec GmbH boasts a user-friendly menu navigation system. This improves testing reliability and saves valuable testing time.Weld seam testing accounts for 70 percent of... [See More]

  • Flaw Detection / Inspection Area: Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection; Wall Thickness
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
Cylinder Head and Con Rod MPI Bench
from Johnson and Allen, Ltd.

Johnson and Allen are proud to say we can design and manufacture MPI bench units for almost any purpose. With a dedicated and highly experienced team, Johnson and Allen will consider any build. The unit pictured is one such bespoke unit; Designed from the ground up to inspect cylinder heads and... [See More]

  • Flaw Detection / Inspection Area: Surface Cracks / Abrasion
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
ClampOn DSP Spectrum Analyzer
from ClampOn, Inc.

Non-Intrusive, passive device [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection; Machining / Grinding Damage; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
Magnetic Particle Inspection System -- MPI 2400
from DCM Tech Inc.

Magnetic Particle Inspection, MPI 2400. Machince Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. (optional 20"). Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 60 ″. Shipping weight. 850 lbs. Max part weight. 400 lbs. [See More]

  • Flaw Detection / Inspection Area: Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Digital Industrial Vibration Sensor -- IVS-300
from Polytec, Inc.

he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of... [See More]

  • Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
  • Instrument Technology: Optical / Laser
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Ecoding Scanner Glider
from Evident Scientific

The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Machining / Grinding Damage; Surface Cracks / Abrasion
  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Semi-automatic Immersion MPI Unit -- AIJ-2 Blooper
from Johnson and Allen, Ltd.

The A1J2 Blooper is a immersion type inspection unit. Semi-automated, parts are lowed into a stainless steel tank and submerged in a bath of magnetic ink, then energised and inspected. The unit can be fitted with a choice of either white light or high intensity UV light sources. Other features and... [See More]

  • Flaw Detection / Inspection Area: Surface Cracks / Abrasion
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Magnetic Particle Inspection System -- MPI 3062
from DCM Tech Inc.

Magnetic Particle Inspection, MPI 3062. Machine Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 86 ″. Shipping weight. 1600 lbs. Maximum part weight. 500 lbs. [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Subsurface Crack Detection (optional feature); Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Industrial Vibration Sensor -- IVS-200
from Polytec, Inc.

Polytec's IVS-200 Industrial Vibration Sensor is a ruggedized laser Doppler vibrometer for non-contact, on-line production vibration testing. An eye-safe visible laser is aimed and focused onto the part being measured. IVS-200 is easily retrofitted into existing lines because the laser... [See More]

  • Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
  • Instrument Technology: Optical / Laser
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Multichannel Ultrasonic Industrial Flaw Detector -- Omniscan iX
from Evident Scientific

The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Toroidal and Split Coil MPI Bench Unit
from Johnson and Allen, Ltd.

Consisting of two stations, the Toroidal and Split Coil Bench Unit is designed for inspection of circular components without the need for a contact current to energise the test part. Station 1: "Toroidal". The Toroidal station uses a 'pancake' type coil in the bed of the machine as it's core and is... [See More]

  • Flaw Detection / Inspection Area: Surface Cracks / Abrasion
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Magnetic Particle Inspection System -- MPI 4562 AC/DC
from DCM Tech Inc.

VERIFY SURFACE AND SUBSURFACE STRUCTURAL INTEGRITY IN: Industrial Crankshafts. Ferrous Parts. Aircraft Components. Landing Gear Components. FEATURES: Three selectable modes. Up to 4000 amp AC. 2500 amp HWDC. 5000 amp FWDC. Auto-Demag cycle. Pneumatic head and tail stock. Coil Diameters 16" or 20". [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Landing Gears, Ferrous Industrial Parts
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet