Ultrasonic Flaw Detectors
from PCE Instruments / PCE Americas Inc.
PCE-FD 20 is a portable ultrasonic flaw detector with a large LCD screen that displays A-scan maps of ultrasonic signals as well as B-scan cross sections. Ideal for use in mechanical engineering, aerospace and metallurgical applications, this high-frequency ultrasound-based defectoscope uses a... [See More]
- Instrument Technology: Ultrasonic
- Flaw Detection / Inspection Area: Welded / Joint Inspection
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from ClampOn, Inc.
Non-Intrusive, passive device [See More]
- Instrument Technology: Ultrasonic
- Flaw Detection / Inspection Area: General Corrosion Detection; Machining / Grinding Damage; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
from SONOTEC Ultraschallsensorik Halle GmbH
Designed with ergonomic and strictly functional characteristics in mind, the new SONOSCREEN ST 10 ultrasonic flaw detector from Sonotec GmbH boasts a user-friendly menu navigation system. This improves testing reliability and saves valuable testing time.Weld seam testing accounts for 70 percent of... [See More]
- Instrument Technology: Ultrasonic
- Flaw Detection / Inspection Area: Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection; Wall Thickness
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
from Danatronics Corporation
ECHO FD is our portable ultrasonic flaw detector in the same field-proven case as our popular ECHO series. Our ECHO FD represents a breakthrough in terms of cost, size and ease of use for your everyday flaw detector. ECHO FD can even toggle from a flaw detector, corrosion or precision thickness gage... [See More]
- Instrument Technology: Ultrasonic
- Form Factor: Portable / Handheld / Mobile
- Instrument Type: Flaw Detectors; Thickness gage
- Other Features: Pulsed Unit
from UE Systems, Inc.
Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE ® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the... [See More]
- Instrument Technology: Air / Structure Borne; Acoustic Emission; Ultrasonic
- Flaw Detection / Inspection Area: Electrical and Mechanical Inspection
- Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Nex Flow Air Products Corp.
The Flex.US Ultrasonic Leak Detector is a hand held, high quality compressed air leak detection system that has all the features necessary for flexible use in finding costly air leaks. The FLEX.US ultrasonic leak detector kit comes with the FLEX.US unit, carrying case, and manual and utilizes two AA... [See More]
- Instrument Technology: Acoustic Emission; Ultrasonic
- Flaw Detection / Inspection Area: Packaging Defects / Leaks
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is based on a unique "Floating Head" concept (PA) and on a "Wear Shoes" concept (ECA) for a constant optimal positioning of probes;... [See More]
- Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
- Flaw Detection / Inspection Area: Machining / Grinding Damage
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
from Fischer Technology, Inc.
Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and 100 are compact and robust gauges for quick and accurate measurements. The new FISCHERSCOPE® UMP... [See More]
- Instrument Technology: Ultrasonic
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Wall Thickness
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from UE Systems, Inc.
The Ultraprobe ® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning... [See More]
- Instrument Technology: Air / Structure Borne; Acoustic Emission; Ultrasonic
- Flaw Detection / Inspection Area: Mechanical Inspection and Steam Traps
- Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]
- Instrument Technology: Ultrasonic
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Coating Flaw / Holiday; Surface Cracks / Abrasion; Welded / Joint Inspection
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from UE Systems, Inc.
Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]
- Instrument Technology: Air / Structure Borne; Acoustic Emission; Ultrasonic
- Flaw Detection / Inspection Area: Electrical, Mechanical
- Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]
- Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Machining / Grinding Damage; Surface Cracks / Abrasion
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile