Aircraft / Military Inspection Flaw Detectors
from Sentinel
The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm)... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Coating Flaw / Holiday; Surface Cracks / Abrasion; Welded / Joint Inspection
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from North Star Imaging, Inc.
Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled product... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
from Fischer Technology, Inc.
Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and 100 are compact and robust gauges for quick and accurate measurements. The new FISCHERSCOPE® UMP... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Wall Thickness
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from DCM Tech Inc.
Magnetic Particle Inspection, MPI 3062. Machine Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 86 ″. Shipping weight. 1600 lbs. Maximum part weight. 500 lbs. [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Subsurface Crack Detection (optional feature); Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
- Instrument Technology: Magnetic Particle System
- Instrument Type: Flaw Detectors
- Form Factor: Bench / Rack / Cabinet
from Carestream NDT
The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates, improved imaging plate transport system, higher mechanical reliability and a more user-friendly DICONDE... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; General Corrosion Detection; Inclusions; Machining / Grinding Damage; Metal Detection / Rebar Absence; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors; Computed Radiography System
- Form Factor: Bench / Rack / Cabinet; Portable / Handheld / Mobile
from Sentinel
Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Machining / Grinding Damage; Surface Cracks / Abrasion
- Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from North Star Imaging, Inc.
The ImagiX is North Star Imaging ’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for laboratories, small electronics and R &D applications. SYSTEM CAPABILITIES. Advanced 2D X-ray inspection. 2D CT Slice... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
from DCM Tech Inc.
VERIFY SURFACE AND SUBSURFACE STRUCTURAL INTEGRITY IN: Industrial Crankshafts. Ferrous Parts. Aircraft Components. Landing Gear Components. FEATURES: Three selectable modes. Up to 4000 amp AC. 2500 amp HWDC. 5000 amp FWDC. Auto-Demag cycle. Pneumatic head and tail stock. Coil Diameters 16" or 20". [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Landing Gears, Ferrous Industrial Parts
- Instrument Technology: Magnetic Particle System
- Instrument Type: Flaw Detectors
- Form Factor: Bench / Rack / Cabinet
from Sentinel
The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for large barrier areas. The... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from North Star Imaging, Inc.
The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the ability to fit through a standard interior door. The X25 is well suited for small to medium sized objects. SYSTEM... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
from DCM Tech Inc.
A comprehensive selection of magnetic particle inspection machines for NDT non destructive testing are available from DCM Tech. The MPI 2400 is a basic horizontal magnetic particle inspection machine with a swivel coil external prods, providing economical flaw detection. The MPI 3062 series of... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
- Instrument Technology: Magnetic Particle System
- Instrument Type: Flaw Detectors
- Form Factor: Bench / Rack / Cabinet
from Sentinel
The Model 979 crawler head is exclusively designed for use with gamma radiography crawlers containing a Selenium-75 source. It is compatible with (gamma crawler specific) mechanical and electromechanical actuators. Self propelled pipeline crawlers are inserted into pipelines with inner diameters of... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
Elevate Your Inspections. Don ’t compromise on the inspection capabilities of your flaw detector. The EPOCH ® 6LT portable flaw detector combines the functionality of a powerful ultrasonic flaw detection device with a form factor designed to thrive in rope access and high portability... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Tube / Pipeline Defects; Rail Inspection; Welded / Joint Inspection; Offshore Platform Inspections, In-Service Wind Turbines, Bridge and Structural Stell Inspections
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from North Star Imaging, Inc.
The X3000 is North Star Imaging ’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. SYSTEM CAPABILITIES. X-ray Energies... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
from Sentinel
The SENTINELTM Model 865 source projector is a Type B(U) package and consists of a stainless steel housing sealed against tampering or the entrance of dirt or water. It is ideal for underwater radiography. The projector has been proven in sea water at depths up to 2000 ft (609 m). The source is... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting. Olympus now... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Coating Flaw / Holiday; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from North Star Imaging, Inc.
The X3500 is the standalone manipulator from North Star Imaging ’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System