Programmable / Digital Control Unit Flaw Detectors

25 Results
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-927
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is operated with either a... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
  • Other Features: Programmable / Digital Control Unit
ClampOn DSP Spectrum Analyzer
from ClampOn, Inc.

Non-Intrusive, passive device [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: General Corrosion Detection; Machining / Grinding Damage; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void
  • Instrument Technology: Ultrasonic
  • Form Factor: Monitoring System
C-Arm X-Ray Inspection System -- VJT C1600
from VJ Technologies, Inc.

VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and image processing... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Parts and Assembly Inspection
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
Compact Stowaway Dye Penetrant Inspection Station Model 533
from Johnson and Allen, Ltd.

The Compact Stowaway 533 is capable of performing all necessary steps for fast and efficient inspection, while taking up less space than conventional inspection lines. The drying oven and storm cabinet are stowed beneath the wash station, freeing up much needed space - Parts can be loaded for... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Free-Standing
  • Instrument Technology: Penetrant Testing System (Dye / FPI)
  • Other Features: Programmable / Digital Control Unit
Compact Laser Vibrometer -- CLV-2534
from Polytec, Inc.

The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
  • Instrument Technology: Optical / Laser
  • Form Factor: Bench / Rack / Cabinet
Inline Computer Tomography Machine -- VoluMax
from Carl Zeiss Industrial Metrology, LLC

With the VoluMax you can inspect 100% of your components for manufacturing defects. You receive information about component porosity or the correct configuration of assemblies within seconds. The result: you deliver only fully tested components to your end customers. Fully automated 3D workpiece... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Inclusions; Pore / Void
  • Instrument Technology: Radiographic / X-ray
  • Other Features: Digital Imaging / Tomography System; Programmable / Digital Control Unit
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- CXMM 50
from North Star Imaging, Inc.

Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled product... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
Bar Inspection System (BIS)
from Evident Scientific

The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is based on a unique "Floating Head" concept (PA) and on a "Wear Shoes" concept (ECA) for a constant optimal positioning of probes;... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Machining / Grinding Damage
  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Form Factor: Monitoring System
MicroFocus X-Ray Source -- Kevex™ PXS10-65W
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The maximum 500 µA beam current at 130kV for the PXS10-65W results in 65W operation. The optional PXS10-800 is available as a variant which offers 800 µA maximum beam current with the limitation of 65W maximum operating power. They are operated using either a Thermo Kevex X-ray supplied... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
  • Other Features: Programmable / Digital Control Unit
Pipeline Inspection Crawler -- VJT Alaska Crawler
from VJ Technologies, Inc.

VJT's pipeline inspection crawler brings together over 20 years of specialized skills and leading-edge technologies to create a revolutionary new real-time pipeline inspection unit. [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Tube / Pipeline Defects
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Crawler; Monitoring System
Cylinder Head and Con Rod MPI Bench
from Johnson and Allen, Ltd.

Johnson and Allen are proud to say we can design and manufacture MPI bench units for almost any purpose. With a dedicated and highly experienced team, Johnson and Allen will consider any build. The unit pictured is one such bespoke unit; Designed from the ground up to inspect cylinder heads and... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Surface Cracks / Abrasion
  • Instrument Technology: Magnetic Particle System
  • Form Factor: Bench / Rack / Cabinet
Tomography Machine -- Metrotom 1500
from Carl Zeiss Industrial Metrology, LLC

The Ideal Machine for a Wide Range of Parts. METROTOM 1500 - the ideal, CT-based coordinate measuring machine for a wide variety of applications regarding the size and material density. METROTOM 1500 was specially developed for a wide performance range to meet the different requirements encountered... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Inclusions; Pore / Void
  • Instrument Technology: Radiographic / X-ray
  • Other Features: Digital Imaging / Tomography System; Programmable / Digital Control Unit
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- IMAGIX
from North Star Imaging, Inc.

The ImagiX is North Star Imaging ’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for laboratories, small electronics and R &D applications. SYSTEM CAPABILITIES. Advanced 2D X-ray inspection. 2D CT Slice... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
Digital Ultrasonic Flaw Detector -- EPOCH 1000
from Evident Scientific

The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Coating Flaw / Holiday; Surface Cracks / Abrasion; Welded / Joint Inspection
  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
T-Conveyor X-Ray Inspection System -- VJT T1600/T3200
from VJ Technologies, Inc.

VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing. [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Universal Multi-use X-ray Inspection
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
Large MPI Bench Units -- LBU
from Johnson and Allen, Ltd.

The LBU mags bench is built without compromise and tailored to customer specific requirements. Throughput, component range, test specification and working areas can all be accommodated for since every machine is manufactured to the customers specification. Satellite station options available too... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Other Features: Programmable / Digital Control Unit; Magnetic Sensors
Tomography Machine -- Metrotom 800
from Carl Zeiss Industrial Metrology, LLC

Your Choice for Compact Precision Parts. METROTOM 800 is tailored to the requirements of the injection molding industry. It meets all the requirements of mid-sized companies in the plastic, composite material and ceramic part industry. It also features an attractive price/performance ratio. Minimal... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Inclusions; Pore / Void
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X25
from North Star Imaging, Inc.

The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the ability to fit through a standard interior door. The X25 is well suited for small to medium sized objects. SYSTEM... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
Girth Weld Inspection System -- PipeWIZARD
from Evident Scientific

The PipeWIZARD is an automated girth weld inspection system using phased array and conventional UT techniques (AUT). Specially designed for in-site weld-to-weld inspection in extreme environments, on-shore and off-shore. [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Tube / Pipeline Defects
  • Instrument Technology: Ultrasonic
  • Form Factor: Monitoring System
VERTEX SERIES A -- A-130
from VJ Technologies, Inc.

Our Vertex Series-A is a versatile, all purpose X-Ray system with a new modular design based on solid SRT engineering and offering a 20" x 24" Inspection area with 100% coverage. [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Electronic Components and Assemblies
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3000
from North Star Imaging, Inc.

The X3000 is North Star Imaging ’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. SYSTEM CAPABILITIES. X-ray Energies... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
In-Line ERW Tube Inspection
from Evident Scientific

The ERW In-Line uses phased array technology to inspect weld seam and the heat-affected zone (HAZ) of electrical resistance welded (ERW) tubes. The head rotation capability allows each probe independent movement from -120 to +120 degrees for weld tracking. [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Tube / Pipeline Defects
  • Instrument Technology: Acoustic Emission
  • Form Factor: Monitoring System
VERTEX X-Ray System -- Series-CT
from VJ Technologies, Inc.

The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of any specimen while still capable of the highest quality 2D inspection. [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Electronic Components and Assemblies
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3500
from North Star Imaging, Inc.

The X3500 is the standalone manipulator from North Star Imaging ’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Form Factor: Monitoring System
Multichannel Ultrasonic Industrial Flaw Detector -- Omniscan iX
from Evident Scientific

The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]

  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile