Subsurface Crack Detection Flaw Detectors

18 Results
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- CXMM 50
from North Star Imaging, Inc.

Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled product... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
Ultrasonic Flaw Detector -- SONOSCREEN ST 10
from SONOTEC Ultraschallsensorik Halle GmbH

Designed with ergonomic and strictly functional characteristics in mind, the new SONOSCREEN ST 10 ultrasonic flaw detector from Sonotec GmbH boasts a user-friendly menu navigation system. This improves testing reliability and saves valuable testing time.Weld seam testing accounts for 70 percent of... [See More]

  • Flaw Detection / Inspection Area: Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection; Wall Thickness
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
ClampOn DSP Spectrum Analyzer
from ClampOn, Inc.

Non-Intrusive, passive device [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection; Machining / Grinding Damage; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
Carestream INDUSTREX Digital System -- HPX-1 Plus Digital System
from Carestream NDT

The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates, improved imaging plate transport system, higher mechanical reliability and a more user-friendly DICONDE... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; General Corrosion Detection; Inclusions; Machining / Grinding Damage; Metal Detection / Rebar Absence; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors; Computed Radiography System
  • Form Factor: Bench / Rack / Cabinet; Portable / Handheld / Mobile
Multichannel Ultrasonic Industrial Flaw Detector -- Omniscan iX
from Evident Scientific

The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Gamma Ray Projectors -- 680B Projector with OPL
from Sentinel

The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm)... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Compact Laser Vibrometer -- CLV-2534
from Polytec, Inc.

The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low... [See More]

  • Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
  • Instrument Technology: Optical / Laser
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- IMAGIX
from North Star Imaging, Inc.

The ImagiX is North Star Imaging ’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for laboratories, small electronics and R &D applications. SYSTEM CAPABILITIES. Advanced 2D X-ray inspection. 2D CT Slice... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
Multigroup, Multimode Ultrasonic Flaw Detector -- OmniScan X3
from Evident Scientific

OmniScan ® X3 phased array flaw detector with TFM Confidence You Can See. The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM) images and advanced visualization capabilities, enable you to complete your inspection with greater... [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; HTHA inspection
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Gamma Ray Projectors -- 880 Delta Series Source Projectors
from Sentinel

Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Digital Industrial Vibration Sensor -- IVS-300
from Polytec, Inc.

he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of... [See More]

  • Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
  • Instrument Technology: Optical / Laser
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X25
from North Star Imaging, Inc.

The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the ability to fit through a standard interior door. The X25 is well suited for small to medium sized objects. SYSTEM... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
Ultrasonic Array Flaw Detector -- OmniScan MX2
from Evident Scientific

The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting. Olympus now... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Coating Flaw / Holiday; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Gamma Ray Projectors -- 959M SCAR Projector
from Sentinel

The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for large barrier areas. The... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Industrial Vibration Sensor -- IVS-200
from Polytec, Inc.

Polytec's IVS-200 Industrial Vibration Sensor is a ruggedized laser Doppler vibrometer for non-contact, on-line production vibration testing. An eye-safe visible laser is aimed and focused onto the part being measured. IVS-200 is easily retrofitted into existing lines because the laser... [See More]

  • Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
  • Instrument Technology: Optical / Laser
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3000
from North Star Imaging, Inc.

The X3000 is North Star Imaging ’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. SYSTEM CAPABILITIES. X-ray Energies... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
Ultrasonic Array Flaw Detector -- OmniScan SX
from Evident Scientific

Olympus is proud to introduce the OmniScan ® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease of use, the OmniScan SX features a new streamlined software interface displayed on an 8.4 in. (21.3 cm) touch screen. A... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Coating Flaw / Holiday; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Gamma Ray Projectors -- 979 Crawler Head
from Sentinel

The Model 979 crawler head is exclusively designed for use with gamma radiography crawlers containing a Selenium-75 source. It is compatible with (gamma crawler specific) mechanical and electromechanical actuators. Self propelled pipeline crawlers are inserted into pipelines with inner diameters of... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile