General Corrosion Detection Flaw Detectors

9 Results
Aircraft -- NDT Aerospace Inspection
from FARO CREAFORM

Fast and Accurate Inspection Solution for Aircraft Surface 3D Assessment. Aircraft is the first dedicated 3D visualization software for aircraft assessment and the characterization of dent damages on aircraft surfaces. More accurate and faster than traditional methods, it limits the operators... [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection; Surface Cracks / Abrasion
  • Form Factor: Software
  • Instrument Type: Flaw Detectors
Analysis Toolkit -- Advanced Inspection and Reverse Engineering
from FARO CREAFORM

Comprehensive NDT Analysis Toolkit for Enhanced Inspection and Evaluation. The Analysis Toolkit empowers service companies to seamlessly integrate advanced analysis capabilities into their digital inspection service offering. Creaform ’s 3D inspection solution stands out among NDT methods by... [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection
  • Form Factor: Software
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
Pipeline -- NDT Pipeline Inspection
from FARO CREAFORM

Proven NDT Solution for Pipeline Integrity Assessment. Creaform ’s pipeline inspection software delivers complete 3D visualization and automatic defect detection for corrosion, denting, and wrinkle analysis in pipeline integrity assessments. [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection; Tube / Pipeline Defects
  • Form Factor: Software
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
ClampOn DSP Spectrum Analyzer
from ClampOn, Inc.

Non-Intrusive, passive device [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection; Machining / Grinding Damage; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
Carestream INDUSTREX Digital System -- HPX-1 Plus Digital System
from Carestream NDT

The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates, improved imaging plate transport system, higher mechanical reliability and a more user-friendly DICONDE... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; General Corrosion Detection; Inclusions; Machining / Grinding Damage; Metal Detection / Rebar Absence; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors; Computed Radiography System
  • Form Factor: Bench / Rack / Cabinet; Portable / Handheld / Mobile
Digital Ultrasonic Flaw Detector -- EPOCH 1000
from Evident Scientific

The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Coating Flaw / Holiday; Surface Cracks / Abrasion; Welded / Joint Inspection
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Ecoding Scanner Glider
from Evident Scientific

The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Machining / Grinding Damage; Surface Cracks / Abrasion
  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Multichannel Ultrasonic Industrial Flaw Detector -- Omniscan iX
from Evident Scientific

The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]

  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Multigroup, Multimode Ultrasonic Flaw Detector -- OmniScan X3
from Evident Scientific

OmniScan ® X3 phased array flaw detector with TFM Confidence You Can See. The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM) images and advanced visualization capabilities, enable you to complete your inspection with greater... [See More]

  • Flaw Detection / Inspection Area: General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; HTHA inspection
  • Instrument Technology: Ultrasonic
  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile