Bench / Rack / Cabinet Flaw Detectors

15 Results
High-Speed Rotation Thermographic Test Bench -- TRC
from InfraTec GmbH

The increasing demands for quality and lifetime of wearing parts in the automotive industry demand for profound investigations on the relevant assemblies and components. For tests of rotating parts such as brakes, clutches and tires InfraTec has developed a thermography-based test bench solution... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Thermographic Automation System
  • Instrument Type: Flaw Detectors
  • Other Features: Automotive
Flaw Detector -- PCE-USC 30
from PCE Instruments / PCE Americas Inc.

PCE-USC 30 is a flaw detector designed for the non-destructive testing (NDT) and non-destructive evaluation (NDE) of electrically conductive materials. This portable, handheld flaw detector detects surface defects and measures layer thicknesses using an eddy current. The PCE-USC 30 flaw detector... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Eddy Current / Electromagnetic
  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Conductive Materials
Photovoltaic Thermographic Test System -- PV-LIT
from InfraTec GmbH

The construction of large-area photoelectric solar power plants requires the application of high-performance solar cells and modules of excellent quality. InfraTec's thermographic testing system PV-LIT allows testing of solar cells for various types of defects even in the manufacturing process. It... [See More]

  • Form Factor: Bench / Rack / Cabinet; Monitoring System
  • Instrument Technology: Thermographic Automation System
  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Various Types of Defects in Solar Cells
Semiconductor Thermographic Testing System -- E-LIT
from InfraTec GmbH

E-LIT – Automated testing solution system allows non-contact failure inspection of semiconductor material during the manufacturing process. Inhomogeneous temperature distribution, local power loss can be measured with Lock-in Thermography. This is achieved by using the shortest measurement... [See More]

  • Form Factor: Bench / Rack / Cabinet; Monitoring System
  • Instrument Technology: Thermographic Automation System
  • Instrument Type: Flaw Detectors
  • Other Features: Automotive, Aerospace, Glass, Plastics, Chemical Industries; Material Testing, Metallurgy, Thermography, Electronics & Electrical Engineering
High Stability MicroFocus X-Ray Source -- Kevex™ PXS5-925E-R
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

They offer focal spot size down to 7 µm and a Focus-to-Object Distance (FOD) of 12mm for excellent resolution and magnification. The compact case houses a sealed tube and high voltage power supply in a unit weighing only 8lbs. Key Features. 7 µm spot size at 4 watts resolves features as... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Other Features: Programmable / Digital Control Unit (optional feature)
Compact Laser Vibrometer -- CLV-2534
from Polytec, Inc.

The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Optical / Laser
  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
Magnetic Particle Inspection System -- MPI 2400
from DCM Tech Inc.

Magnetic Particle Inspection, MPI 2400. Machince Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. (optional 20"). Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 60 ″. Shipping weight. 850 lbs. Max part weight. 400 lbs. [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
Cylinder Head and Con Rod MPI Bench
from Johnson and Allen, Ltd.

Johnson and Allen are proud to say we can design and manufacture MPI bench units for almost any purpose. With a dedicated and highly experienced team, Johnson and Allen will consider any build. The unit pictured is one such bespoke unit; Designed from the ground up to inspect cylinder heads and... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Surface Cracks / Abrasion
Carestream INDUSTREX Digital System -- HPX-1 Plus Digital System
from Carestream NDT

The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates, improved imaging plate transport system, higher mechanical reliability and a more user-friendly DICONDE... [See More]

  • Form Factor: Bench / Rack / Cabinet; Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors; Computed Radiography System
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; General Corrosion Detection; Inclusions; Machining / Grinding Damage; Metal Detection / Rebar Absence; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-927
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is operated with either a... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Other Features: Programmable / Digital Control Unit
Magnetic Particle Inspection System -- MPI 3062
from DCM Tech Inc.

Magnetic Particle Inspection, MPI 3062. Machine Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 86 ″. Shipping weight. 1600 lbs. Maximum part weight. 500 lbs. [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Subsurface Crack Detection (optional feature); Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
Front & Top Loading Storm Cabinets
from Johnson and Allen, Ltd.

Storm Cabinets are the preferred method of applying developer products when inspecting many parts. When activated the cabinet locks and blows developing powder over test parts in a way which guarantees a uniform coating of product - This allows for the highest level of defect detection. Johnson and... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Penetrant Testing System (Dye / FPI)
  • Instrument Type: Flaw Detectors
MicroFocus X-Ray Source -- Kevex™ PXS10-16W
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

An integrated X-Ray source in one compact package. Operated with either a Windows user interface, RS232 port. Installation and set-up is straightforward. Key Features: Up to 16W operation throughout the range 45kV - 130kV. Operating Voltage range 45kV - 130kV enables use with a wide range of... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
  • Instrument Type: Flaw Detectors
  • Other Features: Programmable / Digital Control Unit (optional feature)
Magnetic Particle Inspection System -- MPI 4562 AC/DC
from DCM Tech Inc.

VERIFY SURFACE AND SUBSURFACE STRUCTURAL INTEGRITY IN: Industrial Crankshafts. Ferrous Parts. Aircraft Components. Landing Gear Components. FEATURES: Three selectable modes. Up to 4000 amp AC. 2500 amp HWDC. 5000 amp FWDC. Auto-Demag cycle. Pneumatic head and tail stock. Coil Diameters 16" or 20". [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Landing Gears, Ferrous Industrial Parts
Large MPI Bench Units -- LBU
from Johnson and Allen, Ltd.

The LBU mags bench is built without compromise and tailored to customer specific requirements. Throughput, component range, test specification and working areas can all be accommodated for since every machine is manufactured to the customers specification. Satellite station options available too... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Instrument Type: Flaw Detectors
  • Other Features: Programmable / Digital Control Unit; Magnetic Sensors