Portable / Hand Held / Mobile Flaw Detectors
from PCE Instruments / PCE Americas Inc.
PCE-FD 20 is a portable ultrasonic flaw detector with a large LCD screen that displays A-scan maps of ultrasonic signals as well as B-scan cross sections. Ideal for use in mechanical engineering, aerospace and metallurgical applications, this high-frequency ultrasound-based defectoscope uses a... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Welded / Joint Inspection
from UE Systems, Inc.
Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE ® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Air / Structure Borne; Acoustic Emission; Ultrasonic
- Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
- Flaw Detection / Inspection Area: Electrical and Mechanical Inspection
from Nex Flow Air Products Corp.
The Flex.US Ultrasonic Leak Detector is a hand held, high quality compressed air leak detection system that has all the features necessary for flexible use in finding costly air leaks. The FLEX.US ultrasonic leak detector kit comes with the FLEX.US unit, carrying case, and manual and utilizes two AA... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Acoustic Emission; Ultrasonic
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Packaging Defects / Leaks
from Evident Scientific
The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Coating Flaw / Holiday; Surface Cracks / Abrasion; Welded / Joint Inspection
from Polytec, Inc.
he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Optical / Laser
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
from Danatronics Corporation
Danatronics offers a wide variety of dual transducers from .5-10 Mhz including high temperature options. Consult Danatronics or one of our authorized representative for the proper use and recommendation for your application. [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Type: Flaw Detectors; Thickness gage
from Johnson and Allen, Ltd.
Using the market proven JAY and JAYSON electromagnets as a base, Johnson and Allen researched and developed ways of making them portable. Unwilling to retreat from this task and using DC yokes as an easy way out, we wanted a way of maintaining the sought after "skin effect" created by AC yokes... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Electromagnetic Acoustic Resonance
- Instrument Type: Flaw Detectors
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The PXS5-701SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact small spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5- 701SA combines the... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Other Features: Programmable / Digital Control Unit (optional feature)
from Fischer Technology, Inc.
Protective plastic coatings keep sterile packaging for medical products or foodstuffs airtight. Plastic or enamel coatings are used, for example, to protect tanks, ships' hulls or piping against corrosion. The robust, mobile measurement devices from the POROSCOPE range are ideally suited for quick... [See More]
- Form Factor: Portable / Handheld / Mobile
- Flaw Detection / Inspection Area: Coating Flaw / Holiday
- Instrument Type: Flaw Detectors
from Sentinel
The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm)... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
from Carestream NDT
The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates, improved imaging plate transport system, higher mechanical reliability and a more user-friendly DICONDE... [See More]
- Form Factor: Bench / Rack / Cabinet; Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors; Computed Radiography System
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; General Corrosion Detection; Inclusions; Machining / Grinding Damage; Metal Detection / Rebar Absence; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
from UE Systems, Inc.
The Ultraprobe ® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Air / Structure Borne; Acoustic Emission; Ultrasonic
- Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
- Flaw Detection / Inspection Area: Mechanical Inspection and Steam Traps
from Evident Scientific
The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; General Corrosion Detection; Machining / Grinding Damage; Surface Cracks / Abrasion
from Polytec, Inc.
Polytec's IVS-200 Industrial Vibration Sensor is a ruggedized laser Doppler vibrometer for non-contact, on-line production vibration testing. An eye-safe visible laser is aimed and focused onto the part being measured. IVS-200 is easily retrofitted into existing lines because the laser... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Optical / Laser
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
from Danatronics Corporation
Danatronics offers a wide variety of single element transducers from .5-10 Mhz, including contact, composite, delay line and angle beam transducers. Consult Danatronics or one of our authorized representative for the proper use and recommendation for your application. [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Type: Flaw Detectors; Thickness gage
from Johnson and Allen, Ltd.
Designed for ease of operation, portability and flexibility, the Tri-Mag and Tri-Ad can supply AC and DC outputs for techniques such as encircling coil, pistol prod and current flow. Demagnetisation is also possible using the units variable current supply built in as standard. Both units can be... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Magnetic Particle System
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Surface Cracks / Abrasion
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The Thermo Scientific Kevex PXS5-722SA is an X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a side-window sealed tube and a high voltage power supply. An external digital or analog controller is available for driving the unit and setting... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Other Features: Programmable / Digital Control Unit (optional feature)
from Fischer Technology, Inc.
Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and 100 are compact and robust gauges for quick and accurate measurements. The new FISCHERSCOPE® UMP... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Wall Thickness
from Sentinel
Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
from UE Systems, Inc.
Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Air / Structure Borne; Acoustic Emission; Ultrasonic
- Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
- Flaw Detection / Inspection Area: Electrical, Mechanical
from Evident Scientific
The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
from Danatronics Corporation
ECHO FD is our portable ultrasonic flaw detector in the same field-proven case as our popular ECHO series. Our ECHO FD represents a breakthrough in terms of cost, size and ease of use for your everyday flaw detector. ECHO FD can even toggle from a flaw detector, corrosion or precision thickness gage... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors; Thickness gage
- Other Features: Pulsed Unit
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The Thermo Scientific Kevex PXS5-925EA is an End Window X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a sealed tube and a high voltage power supply. An external digital or analog controller is available for driving the unit and setting... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Other Features: Programmable / Digital Control Unit (optional feature)
from Sentinel
The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for large barrier areas. The... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
from UE Systems, Inc.
Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment!. The Ultraprobe ® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your hand. [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Air / Structure Borne; Acoustic Emission; Ultrasonic
- Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
- Flaw Detection / Inspection Area: Mechanical, Electrical, Steam Trap
from Evident Scientific
OmniScan ® X3 phased array flaw detector with TFM Confidence You Can See. The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM) images and advanced visualization capabilities, enable you to complete your inspection with greater... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; HTHA inspection
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The PXS5-501SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5-501SA combines the x-ray... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Other Features: Programmable / Digital Control Unit (optional feature)
from Sentinel
The Model 979 crawler head is exclusively designed for use with gamma radiography crawlers containing a Selenium-75 source. It is compatible with (gamma crawler specific) mechanical and electromechanical actuators. Self propelled pipeline crawlers are inserted into pipelines with inner diameters of... [See More]
- Form Factor: Portable / Handheld / Mobile
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection