Debonding / Bond Integrity Flaw Detectors
from Carestream NDT
The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates, improved imaging plate transport system, higher mechanical reliability and a more user-friendly DICONDE... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; General Corrosion Detection; Inclusions; Machining / Grinding Damage; Metal Detection / Rebar Absence; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Radiographic / X-ray
- Instrument Type: Flaw Detectors; Computed Radiography System
- Form Factor: Bench / Rack / Cabinet; Portable / Handheld / Mobile
from Polytec, Inc.
The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low... [See More]
- Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
- Instrument Technology: Optical / Laser
- Instrument Type: Flaw Detectors
- Form Factor: Bench / Rack / Cabinet
from Evident Scientific
The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Inclusions; Tube / Pipeline Defects; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
- Instrument Technology: Ultrasonic
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Polytec, Inc.
he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of... [See More]
- Flaw Detection / Inspection Area: Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion; Worn Bearings and Dull Cutting Tools
- Instrument Technology: Optical / Laser
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting. Olympus now... [See More]
- Flaw Detection / Inspection Area: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Coating Flaw / Holiday; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
- Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
- Instrument Type: Flaw Detectors
- Form Factor: Portable / Handheld / Mobile