Magnetic Particle System Flaw Detectors

10 Results
Magnetic Particle Inspection System -- MPI 2400
from DCM Tech Inc.

Magnetic Particle Inspection, MPI 2400. Machince Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. (optional 20"). Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 60 ″. Shipping weight. 850 lbs. Max part weight. 400 lbs. [See More]

  • Instrument Technology: Magnetic Particle System
  • Flaw Detection / Inspection Area: Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Cylinder Head and Con Rod MPI Bench
from Johnson and Allen, Ltd.

Johnson and Allen are proud to say we can design and manufacture MPI bench units for almost any purpose. With a dedicated and highly experienced team, Johnson and Allen will consider any build. The unit pictured is one such bespoke unit; Designed from the ground up to inspect cylinder heads and... [See More]

  • Instrument Technology: Magnetic Particle System
  • Flaw Detection / Inspection Area: Surface Cracks / Abrasion
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Magnetic Particle Inspection System -- MPI 3062
from DCM Tech Inc.

Magnetic Particle Inspection, MPI 3062. Machine Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 86 ″. Shipping weight. 1600 lbs. Maximum part weight. 500 lbs. [See More]

  • Instrument Technology: Magnetic Particle System
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Subsurface Crack Detection (optional feature); Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Free Standing MPI Bench Unit -- SBU 2000
from Johnson and Allen, Ltd.

The SBU-2000 is our entry point free standing bench unit. Built on a stable base which also acts a ink reservoir, this unit is capable of producing higher output currents than the smaller SBU-1000. Available with a range of accessories to aid in efficient processing the unit is capable of switching... [See More]

  • Instrument Technology: Magnetic Particle System
  • Form Factor: Free-Standing
  • Instrument Type: Flaw Detectors
Magnetic Particle Inspection System -- MPI 4562 AC/DC
from DCM Tech Inc.

VERIFY SURFACE AND SUBSURFACE STRUCTURAL INTEGRITY IN: Industrial Crankshafts. Ferrous Parts. Aircraft Components. Landing Gear Components. FEATURES: Three selectable modes. Up to 4000 amp AC. 2500 amp HWDC. 5000 amp FWDC. Auto-Demag cycle. Pneumatic head and tail stock. Coil Diameters 16" or 20". [See More]

  • Instrument Technology: Magnetic Particle System
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Landing Gears, Ferrous Industrial Parts
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Free Standing MPI Medium Bench Unit -- MBU 2000
from Johnson and Allen, Ltd.

The MBU is half way house between our smaller SBU's and our larger LBU's. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a... [See More]

  • Instrument Technology: Magnetic Particle System
  • Form Factor: Free-Standing
  • Instrument Type: Flaw Detectors
Magnetic Particle Inspection System -- MPI 4830B
from DCM Tech Inc.

A comprehensive selection of magnetic particle inspection machines for NDT non destructive testing are available from DCM Tech. The MPI 2400 is a basic horizontal magnetic particle inspection machine with a swivel coil external prods, providing economical flaw detection. The MPI 3062 series of... [See More]

  • Instrument Technology: Magnetic Particle System
  • Flaw Detection / Inspection Area: Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Automotive, Ferrous Industrial Parts
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
Large MPI Bench Units -- LBU
from Johnson and Allen, Ltd.

The LBU mags bench is built without compromise and tailored to customer specific requirements. Throughput, component range, test specification and working areas can all be accommodated for since every machine is manufactured to the customers specification. Satellite station options available too... [See More]

  • Instrument Technology: Magnetic Particle System
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Type: Flaw Detectors
  • Other Features: Programmable / Digital Control Unit; Magnetic Sensors
Magnetic Particle Bench Unit -- SBU 1000
from Johnson and Allen, Ltd.

The SBU-1000 is our entry point bespoke bench unit - Small enough to be moved around if necessary. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, FWDC and HWDC modes of operation for tailored inspection of a test parts. Features... [See More]

  • Instrument Technology: Magnetic Particle System
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Type: Flaw Detectors
Semi-automatic Immersion MPI Unit -- AIJ-2 Blooper
from Johnson and Allen, Ltd.

The A1J2 Blooper is a immersion type inspection unit. Semi-automated, parts are lowed into a stainless steel tank and submerged in a bath of magnetic ink, then energised and inspected. The unit can be fitted with a choice of either white light or high intensity UV light sources. Other features and... [See More]

  • Instrument Technology: Magnetic Particle System
  • Flaw Detection / Inspection Area: Surface Cracks / Abrasion
  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet