Memory for Data Storage Radiation Detectors
from Sentinel
FEATURES. Rugged and Reliable. Nylon holster or optional see-through holster. Removable rubber sleeve for extra protection. Water resistant. Low power technology (600 hour operation). LCD Screen can be rotated 180o. Battery life indicator. Large display with backlight. Top alarm indication (Can be... [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
- Detectable Activity Range: 0.0013 to 45
from Sentinel
TELETECTOR 6112M & 6150ADT. The Teletector 6112M and 6150ADT (consists of 6150AD5/6 and 6150AD-t) are microprocessor controlled dose rate meters with a telescope to measure gamma radiation and to detect beta radiation. Two GM counting tubes serve as detectors. The stainless steel telescope can... [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray
- Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
- Detectable Activity Range: 0.0013 to 45
from Sentinel
For 6150AD5 Dose Rate Meter. The Teletector 6150ADT consists of the dose rate meter 6150AD5/6 and the detachable Teletector Probe 6150AD-t. The 6150AD5 and 6150AD6 have different dose rate and energy ranges, and serves as the power supply for Teletector Probe 6150AD-t. Please ask for details when... [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray
- Types of Radiation Detectors: Dosimeter
- Detector Output: Dose; Dose Rate